- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Weight | Air flow rate | Built-in depth | Calibrated to | Channel memory depth | Channel sample rate | Compatible with | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Content | Current consumption | Degree of protection (IP) | Differential current rating | Dim | Display | Displays | Factory colour | Input coupling | Material properties | Max. temperature | Mfr | Min. temperature | Model | No. of analogue inputs | No. of outputs | Noise emission (max.) | Nominal current | Nominal current - rounded value | Nominal voltage | Outputs | Overvoltage category | Package | Pollution degree | Power supply (details) | Product Status | Release characteristics | Rotational speed | Screen size | Used at | Version | Vertical deflection | Voltage type | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Interface | Load Capacitance | Operating Mode | Frequency Tolerance | Bandwidth | Resolution | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-16W-C-1R26DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 50 V | - | * | - | 0.5 % | 50 ppm/°C | - | 1.26 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR0603-10W-C-3090BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 50 V | - | * | - | 0.1 % | 50 ppm/°C | - | 309 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR0805-10W-E-3003FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 100 V | - | * | - | 1 % | 25 ppm/°C | - | 300 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0402-16W-K-2521FT Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 25 V | -10°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 1 % | 100 ppm/°C | MHz Crystal | 2.52 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | 26 MHz | ±15ppm | 80 Ohms | - | 8pF | Fundamental | ±10ppm | - | - | 350 µm | 0.026 (0.65mm) | - | - | ||
![]() TFCR1210-4W-C-25R8FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 150 V | - | * | - | 1 % | 50 ppm/°C | - | 25.8 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR1210-4W-K-4870CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 150 V | - | * | - | 0.25 % | 100 ppm/°C | - | 487 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR2010-4W-K-4372FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 150 V | - | * | - | 1 % | 100 ppm/°C | - | 43.7 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR1206-8W-E-1470BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 150 V | - | * | - | 0.1 % | 25 ppm/°C | - | 147 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0805-10W-E-4640DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | Active | - | - | - | - | - | - | - | 100 V | - | * | - | 0.5 % | 25 ppm/°C | - | 464 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR1206-8W-C-3441BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | 150 V | - | * | - | 0.1 % | 50 ppm/°C | - | 3.44 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR1206-4W-C-9420CT Venkel | In Stock | - | - | - | - | - | 22.5kg | - | - | Manufacturers standards (no certificate) | 2GP | 20GS/s | - | - | - | - | - | - | - | (L x W x H) 491 x 439 x 310 mm | 1920 x 1080 | LCD | - | DC AC GND | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 100 V - 240V | - | - | - | 15.6 Zoll (39.62 cm) | - | - | 1 mV/div - 10 V/div | - | 150 V | - | - | - | 0.25 % | 50 ppm/°C | DS70304 | 942 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | LAN,USB | - | - | - | 3GHz | 16Bit | 310mm | - | 491mm | 439mm | ||
![]() TFCR0805-8W-K-2642BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mA | - | - | (L x W x H) 3.5 x 15.5 x 15.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Assembly kit | - | - | 100 V | - | - | - | 0.1 % | 100 ppm/°C | - | 26.4 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | - | - | - | 15.5mm | - | 3.5mm | 15.5mm | ||
![]() TFCR0603-10W-C-4870BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 0.1 % | 50 ppm/°C | - | 487 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR0805-8W-C-6652DT-1K Venkel | In Stock | - | - | - | - | - | 60g | - | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 27 x 45 x 90 mm | - | - | White | - | - | - | - | - | - | - | 2x | - | - | - | - | USB-A,USB-C® | - | - | - | - | - | - | - | - | Mains socket | - | - | - | 100 V | - | - | - | 0.5 % | 50 ppm/°C | ACU-PQ22W | 66.5 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | - | - | - | 90mm | - | 27mm | 45mm | ||
![]() TFCR0805-8W-E-8351CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | i-CON Tool TRACE soldering iron,i-CON TRACE soldering station | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 0.25 % | 25 ppm/°C | 0142ZDLF200/SB | 8.35 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0402-16W-E-5970BT-1K Venkel | In Stock | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 100 x 120 x 34 mm | - | - | Black | - | anodised | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | 0.1 % | 25 ppm/°C | SK 625/100 SA | 597 Ω | 155 °C | -55 °C | Thin Film | 63 mW | - | - | - | - | - | - | - | - | - | 34mm | - | 100mm | 120mm | ||
![]() TFCR0402-16W-E-2521DT-1K Venkel | In Stock | - | - | - | - | Aluminium | 19g | 10m³/h | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 100 x 100.5 x 50 mm | - | - | Ecru | - | - | +70°C | - | -10°C | - | - | - | 17dB | - | - | 5V DC | - | - | - | - | - | - | - | 3400U/min | - | - | - | - | - | 25 V | - | - | - | 0.5 % | 25 ppm/°C | LAM5D 100 05 | 2.52 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | - | - | - | - | - | - | - | - | - | 50mm | - | 100mm | 100.5mm | ||
![]() TFCR0805-10W-C-8872FT Venkel | In Stock | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 84 x 40 x 56 mm | - | - | Black | - | anodised | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 1 % | 50 ppm/°C | SK 641/84SA | 88.7 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | - | 56mm | - | 84mm | 40mm | ||
![]() TFCR2512-2W-K-4372CT Venkel | In Stock | - | - | - | - | - | - | - | 75.5mm | - | - | - | - | 1-25mm² | 1-25mm² | 1pc(s) | - | IP20 | 0.003A | - | - | - | - | - | - | - | - | - | 1-phase | - | - | - | 13A | 13A | - | - | 3 | - | 2 | - | - | A | - | - | - | - | - | AC | 150 V | - | - | - | 0.25 % | 100 ppm/°C | 1 pin + N | 43.7 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 50 Hz | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR1210-4W-C-2053DT Venkel | In Stock | - | - | - | - | - | - | - | 70.5mm | - | - | - | - | 1.5-16mm² | 1.5-50mm² | 1pc(s) | - | IP20 | 0.001A | - | - | - | - | - | - | - | - | - | 3-phase | - | - | - | 125A | 125A | - | - | - | - | 2 | - | - | B | - | - | - | - | - | - | 150 V | - | - | - | 0.5 % | 50 ppm/°C | 3-pin + N | 205 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 50 Hz | - | - | - | - | - | - | - | - | 650 µm | - | - | - |