- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Power Rating | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Military Standard | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Contact Gender | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Plating | Wire Gauge (Max) | Wire Gauge (Min) | Shell Size, MIL | Spread Spectrum Bandwidth | Output Power | Cable Opening | Absolute Pull Range (APR) | Features | Height | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR2512-2W-E-1602FT-1K Venkel | In Stock | - | - | Panel Mount | - | - | Stainless Steel | - | - | Fluorosilicone Elastomer | - | D38999/27HJ | Gold | Nickel Iron Alloy | TE Connectivity Deutsch Connectors | Bulk | Metal | Active | - | - | - | 600VAC, 850VDC | -65°C ~ 200°C | MIL-DTL-38999 Series III, DTS | - | 1 % | - | Solder Cup | 25 ppm/°C | Receptacle, Male Pins | - | 16 kΩ | 43 | 155 °C | -55 °C | Thin Film | Silver | Aviation, Communication Systems, Industrial | - | - | Threaded | 500 mW | - | - | C | Shielded | Environment Resistant | - | - | - | - | Electroless Nickel | 25-43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hermetically Sealed | 650 µm | - | - | - | - | ||
![]() TFCR2512-2W-K-1112FT-1K Venkel | In Stock | - | - | Panel Mount | - | Flange | Aluminum | - | - | - | - | MS27466T21F | Gold | Copper Alloy | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series I, LJT | - | 1 % | - | Crimp | 100 ppm/°C | Receptacle, Male Pins | - | 11.1 kΩ | 79 | 155 °C | -55 °C | Thin Film | Silver | Aviation, Military | - | - | Bayonet Lock | 500 mW | - | - | C | Unshielded | Environment Resistant | - | - | - | - | Electroless Nickel | 21-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | 50.0µin (1.27µm) | - | - | ||
![]() TFCR0603-10W-E-1323FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 130051 | - | - | Molex | Bulk | - | Active | - | - | - | 50 V | - | * | - | 1 % | - | - | 25 ppm/°C | - | - | 132 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR1206-8W-C-2214BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 120400 | - | - | Molex | Bulk | - | Active | - | - | - | 150 V | - | * | - | 0.1 % | - | - | 50 ppm/°C | - | - | 2.21 MΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2512-2W-E-1024FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | - | - | - | 150 V | - | - | - | 1 % | - | - | 25 ppm/°C | - | - | 1.02 MΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-10W-C-17R6CT Venkel | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | RNC65 | - | - | Vishay Dale | Tape & Reel (TR) | - | Active | - | - | - | 100 V | -65°C ~ 175°C | Military, MIL-PRF-55182/05, RNC65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | 2 | - | ±50ppm/°C | - | - | 43 Ohms | - | 155 °C | -55 °C | Metal Film | - | - | 0.5W, 1/2W | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-E-4122CT-1K Venkel | In Stock | - | - | Panel Mount | - | Flange | Polyamide (PA), Nylon, Glass Filled | - | - | Polyamide (PA), Nylon | - | PX0762 | Tin | Copper Alloy | Bulgin | Bulk | Plastic | Active | - | - | - | 150VAC/DC | -20°C ~ 70°C | Buccaneer®, Standard | - | 0.25 % | - | Crimp | 25 ppm/°C | Receptacle, Female Sockets | - | 41.2 kΩ | 9 (Power) | 155 °C | -55 °C | Thin Film | Black | - | - | - | Threaded | 250 mW | 5A | - | Keyed | Unshielded | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | UL94 HB | - | ||
![]() TFCR1206-4W-K-1640FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 120108 | - | - | Molex | Bulk | - | Active | - | - | - | 150 V | - | * | - | 1 % | - | - | 100 ppm/°C | - | - | 164 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0603-10W-C-1401FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 120065 | - | - | Molex | Bulk | - | Active | - | - | - | 50 V | - | * | - | 1 % | - | - | 50 ppm/°C | - | - | 1.4 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR0805-8W-E-1290CT-1K Venkel | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | RN731J | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Obsolete | - | - | - | 100 V | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | - | ±25ppm/°C | - | - | 15.2 kOhms | - | 155 °C | -55 °C | Thin Film | - | - | 0.063W, 1/16W | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 650 µm | 0.022 (0.55mm) | - | - | - | ||
![]() TFCR0603-16W-K-4120DT-1K Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | - | Active | - | - | - | 50 V | - | VC-820 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 0.5 % | - | - | 100 ppm/°C | - | XO (Standard) | 412 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 100 mW | - | 1.8V ~ 3.3V | - | - | - | 24.576 MHz | - | - | CMOS | - | - | Enable/Disable | Crystal | 7mA | - | - | - | 10µA | - | - | - | - | - | - | - | - | - | 550 µm | 0.047 (1.20mm) | - | - | - | ||
![]() TFCR0603-16W-K-18R7BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | Box | - | Obsolete | - | - | - | 50 V | - | * | - | 0.1 % | - | - | 100 ppm/°C | - | - | 18.7 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR0603-10W-C-5600CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | Bulk | - | Obsolete | - | - | - | 50 V | - | * | - | 0.25 % | - | - | 50 ppm/°C | - | - | 560 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR1206-8W-E-4582BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 068583 | - | - | Molex | Bulk | - | Active | - | - | - | 150 V | - | * | - | 0.1 % | - | - | 25 ppm/°C | - | - | 45.8 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2512-2W-K-97R6FT-1K Venkel | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | KYOCERA AVX | Bulk | - | Active | - | 120V | 720V | 150 V | -55°C ~ 105°C | FFB | 1.224 L x 0.819 W (31.10mm x 20.80mm) | ±10% | - | PC Pins | 100 ppm/°C | - | - | 97.6 Ω | - | 155 °C | -55 °C | Thin Film | - | DC Link, DC Filtering | - | 7.5 µF | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | - | - | - | - | - | - | - | - | 650 µm | 1.232 (31.30mm) | - | - | - | ||
![]() TFCR2010-4W-K-3521DT Venkel | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | RN732A | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Obsolete | - | - | - | 150 V | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±100ppm/°C | - | - | 35.7 Ohms | - | 155 °C | -55 °C | Thin Film | - | - | 0.1W, 1/10W | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 650 µm | 0.024 (0.60mm) | - | - | - | ||
![]() TFCR2010-4W-K-8060DT Venkel | In Stock | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 150 V | - | - | - | 0.5 % | - | Crimp | 100 ppm/°C | - | - | 806 Ω | 6 | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | MIL-DTL-26482 | - | - | - | - | - | - | Male | - | - | - | Electroless Nickel | 20 AWG | 24 AWG | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-10W-C-2712CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 0.25 % | - | - | 50 ppm/°C | - | - | 27.1 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-K-1871BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 150 V | - | - | - | 0.1 % | - | - | 100 ppm/°C | - | - | 1.87 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-E-5232CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 150 V | - | - | - | 0.25 % | - | - | 25 ppm/°C | - | - | 52.3 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 W | - | - | - | 650 µm | - | - | - | - |