- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Material | RoHS | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Number of Contacts | Contact Style | Insulation Resistance | Wire/Cable Type | Cable Length | Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1206-4W-E-9R76DT Venkel | In Stock | - | - | - | - | Non-Compliant | 150 V | - | 0.5 % | - | 25 ppm/°C | - | 9.76 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0402-16W-C-9310BT-1K Venkel | In Stock | - | - | - | - | - | 25 V | - | 0.1 % | - | 50 ppm/°C | - | 931 Ω | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | - | 350 µm | - | ||
![]() TFCR0603-16W-E-27R4BT-1K Venkel | In Stock | - | - | - | - | - | 50 V | - | 0.1 % | - | 25 ppm/°C | - | 27.4 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0805-8W-C-1R49DT-1K Venkel | In Stock | - | - | - | - | - | 100 V | - | 0.5 % | - | 50 ppm/°C | - | 1.49 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-10W-K-9533CT Venkel | In Stock | - | - | - | - | - | 50 V | - | 0.25 % | - | 100 ppm/°C | - | 953 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | 550 µm | - | ||
![]() TFCR1206-8W-C-12R9CT Venkel | In Stock | - | - | - | - | - | 150 V | - | 0.25 % | - | 50 ppm/°C | - | 12.9 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-C-1R29CT-1K Venkel | In Stock | - | - | - | - | - | 50 V | - | 0.25 % | - | 50 ppm/°C | - | 1.29 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0805-8W-C-1641BT-1K Venkel | In Stock | - | - | - | - | - | 100 V | - | 0.1 % | - | 50 ppm/°C | - | 1.64 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0402-16W-C-24R6CT-1K Venkel | In Stock | - | - | - | - | - | 25 V | - | 0.25 % | - | 50 ppm/°C | - | 24.6 Ω | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | - | 350 µm | - | ||
![]() TFCR2512-2W-C-18R9BT Venkel | In Stock | - | - | - | - | - | 150 V | - | 0.1 % | - | 50 ppm/°C | - | 18.9 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-8W-K-7231CT Venkel | In Stock | - | - | - | - | - | 100 V | - | 0.25 % | - | 100 ppm/°C | - | 7.23 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-C-6R65DT Venkel | In Stock | - | - | - | - | Non-Compliant | 150 V | - | 0.5 % | - | 50 ppm/°C | - | 6.65 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-4W-C-5232FT-1K Venkel | In Stock | - | - | - | - | Non-Compliant | 150 V | - | 1 % | - | 50 ppm/°C | - | 52.3 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-E-9651CT Venkel | In Stock | - | - | - | - | Non-Compliant | 150 V | - | 0.25 % | - | 25 ppm/°C | - | 2.804 MΩ | 155 °C | -55 °C | Thin Film | Female | 250 mW | 13 | Socket | 5 GΩ | - | - | 650 µm | - | ||
![]() TFCR1206-4W-C-7962FT-1K Venkel | In Stock | - | - | - | - | - | 150 V | - | 1 % | - | 50 ppm/°C | - | 79.6 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-K-4871DT-1K Venkel | In Stock | - | - | - | - | Non-Compliant | 150 V | - | 0.5 % | - | 100 ppm/°C | - | 4.87 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-C-4R32FT Venkel | In Stock | - | - | - | Aluminium | - | 150 V | - | 1 % | - | 50 ppm/°C | - | 4.32 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-10W-C-38R3FT-1K Venkel | In Stock | - | - | 34 | - | Compliant | 50 V | Bulk | 1 % | IDT | 50 ppm/°C | Connector, IDC | 38.3 Ω | 155 °C | -55 °C | Thin Film | Male | 100 mW | - | - | - | Flat | 104 mm | 550 µm | No | ||
![]() TFCR0805-8W-C-8250CT Venkel | In Stock | - | - | - | - | - | 100 V | - | 0.25 % | - | 50 ppm/°C | - | 825 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-10W-K-6493DT-1K Venkel | In Stock | - | - | - | - | - | 100 V | - | 0.5 % | - | 100 ppm/°C | - | 649 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | 650 µm | - |