- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Fastening Type | Power Rating | Depth | Current Rating | Case Code (Metric) | Case Code (Imperial) | Operating Supply Voltage | Dielectric | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Dissipation Factor | Data Rate | Height | Length | Width | Thickness | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1206-8W-E-2501BT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 25 ppm/°C | - | 2.5 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() TFCR0603-10W-E-1912BT Venkel | In Stock | - | - | - | - | - | - | - | 50 V | - | 0.1 % | - | 25 ppm/°C | - | 19.1 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | - | ||
![]() TFCR1210-4W-K-8563BT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 100 ppm/°C | - | 856 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() TFCR0402-16W-C-1151FT-1K Venkel | In Stock | - | - | - | - | - | - | - | 25 V | - | 1 % | - | 50 ppm/°C | - | 1.15 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | - | - | ||
![]() TFCR2010-4W-C-17R8BT-1K Venkel | In Stock | - | - | - | - | - | Non-Compliant | - | 150 V | - | 0.1 % | - | 50 ppm/°C | - | 17.8 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() TFCR0805-10W-K-2292CT Venkel | In Stock | - | - | - | - | - | - | - | 100 V | - | 0.25 % | - | 100 ppm/°C | - | 22.9 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() TFCR1206-4W-K-5622CT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 100 ppm/°C | - | 56.2 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() TFCR0805-10W-E-5600FT-1K Venkel | In Stock | - | - | - | - | - | - | - | 100 V | - | 1 % | - | 25 ppm/°C | - | 560 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() TFCR2512-2W-K-4372FT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 1 % | - | 100 ppm/°C | - | 43.7 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() TFCR2010-4W-C-2101BT-1K Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 50 ppm/°C | - | 2.1 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() TFCR0805-8W-C-4420BT Venkel | In Stock | - | - | - | - | - | - | - | 100 V | - | 0.1 % | - | 50 ppm/°C | - | 442 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() TFCR1206-4W-E-3610BT-1K Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 25 ppm/°C | - | 361 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() TFCR0603-16W-E-1643FT-1K Venkel | In Stock | - | - | Gold | Bulkhead, Front Side Nut, Panel | - | Non-Compliant | - | 50 V | Bulk | 1 % | Solder | 25 ppm/°C | Receptacle | 164 kΩ | 10 | 125 °C | -55 °C | Thin Film | - | Bayonet | 100 mW | - | 5 A | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | Environment Resistant | ||
![]() TFCR1210-4W-K-4750DT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 100 ppm/°C | - | 475 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() TFCR0805-10W-K-2940BT Venkel | In Stock | - | - | - | - | - | Non-Compliant | - | 100 V | - | 0.1 % | - | 100 ppm/°C | - | 294 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() TFCR0201-32W-K-3741CT Venkel | In Stock | - | - | - | - | - | - | - | 15 V | - | 0.25 % | - | 100 ppm/°C | - | 3.74 kΩ | - | 125 °C | -55 °C | Thin Film | - | - | 50 mW | - | - | - | - | - | - | - | - | - | - | - | - | 260 µm | - | - | - | - | - | - | ||
![]() TFCR1210-4W-K-3091DT Venkel | In Stock | - | - | - | Surface Mount | 2 | Compliant | 250 V | 250 V | Tape & Reel | 20 % | SMD/SMT | 100 ppm/°C | - | 3.09 kΩ | - | 125 °C | -55 °C | Thin Film | 4.7 nF | - | 250 mW | 1.6 mm | - | 3216 | 1206 | - | X7R | - | - | - | - | 2.5 % | - | 1.5 mm | 3.2 mm | 1.6002 mm | 1.4986 mm | No | Lead Free | - | ||
![]() TFCR1206-8W-K-1040DT Venkel | In Stock | - | - | - | - | - | Non-Compliant | - | 150 V | - | 0.5 % | - | 100 ppm/°C | - | 104 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
![]() TFCR0603-10W-C-7773FT Venkel | In Stock | - | - | - | - | - | Compliant | - | 50 V | - | 1 % | - | 50 ppm/°C | - | 777 kΩ | - | 85 °C | -40 °C | Thin Film | - | - | 100 mW | - | - | - | - | 5 V | - | 2 | 5.5 V | 4.5 V | 10 mA | - | 115.2 kbps | 550 µm | - | - | - | - | Lead Free | - | ||
![]() TFCR1206-8W-E-1430CT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 25 ppm/°C | - | 143 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - |