- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Material | Weight | RoHS | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Max Power Dissipation | Military Standard | ELV | Number of Resistors | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-8W-K-2702FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | 100 V | - | 1 % | - | - | 100 ppm/°C | 27 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-K-43R0BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | - | 100 ppm/°C | 43 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-K-8060DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | 0.5 % | - | - | 100 ppm/°C | 806 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-K-6342DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | 0.5 % | - | - | 100 ppm/°C | 63.4 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-4W-C-1471CT-1K Venkel | In Stock | - | - | Production (Last Updated: 1 week ago) | - | Axial | - | - | 400.011771 mg | Compliant | 350 V | Bulk | 0.1 % | 2 | Axial | 100 ppm/°C | 274 kΩ | 155 °C | -55 °C | Metal Film, Thin Film | - | - | 500 mW | 500 mW | - | Compliant | 1 | 3.7 mm | 650 µm | 10 mm | ||
![]() TFCR2010-4W-K-3613BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | - | 100 ppm/°C | 361 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-C-7771DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | 0.5 % | - | - | 50 ppm/°C | 7.77 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-C-5R90CT Venkel | In Stock | - | - | - | - | - | - | Steel | - | - | 150 V | - | 0.25 % | - | - | 50 ppm/°C | 5.9 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-K-98R8FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | - | - | 100 ppm/°C | 98.8 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-C-9R42CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 50 V | - | 0.25 % | - | - | 50 ppm/°C | 9.42 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | 550 µm | - | ||
![]() TFCR2512-2W-E-1R27FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | - | - | 25 ppm/°C | 1.27 Ω | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-E-1693CT Venkel | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | Non-Compliant | 50 V | - | 0.1 % | - | - | 25 ppm/°C | 51.1 Ω | 175 °C | -65 °C | Metal Film | - | - | 100 mW | - | MIL-PRF-55182 | - | - | 4.57 mm | 550 µm | 17.45 mm | ||
![]() TFCR0805-10W-E-3831FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 100 V | - | 1 % | - | - | 25 ppm/°C | 3.83 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0402-16W-E-1933DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 25 V | - | 0.5 % | - | - | 25 ppm/°C | 193 kΩ | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | 350 µm | - | ||
![]() TFCR0603-16W-K-22R1CT Venkel | In Stock | - | - | - | - | Socket | - | - | - | Compliant | 50 V | - | 0.25 % | - | - | 100 ppm/°C | 22.1 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | 550 µm | - | ||
![]() TFCR2512-2W-E-3401BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | - | 25 ppm/°C | 3.4 kΩ | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0402-16W-C-1R00DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 25 V | - | 0.5 % | - | - | 50 ppm/°C | 1 Ω | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | 350 µm | - | ||
![]() TFCR1210-4W-E-1324DT Venkel | In Stock | - | - | - | Gold | - | 13 | Composite | - | Non-Compliant | 150 V | - | 0.5 % | - | - | 25 ppm/°C | 1.32 MΩ | 155 °C | -55 °C | Thin Film | - | Female | 250 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-C-4R32FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | - | - | 50 ppm/°C | 4.32 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0402-16W-K-4580FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 25 V | - | 1 % | - | - | 100 ppm/°C | 458 Ω | 155 °C | -55 °C | Thin Film | White | - | 63 mW | - | - | - | - | - | 350 µm | - |