- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Material | Body Material | RoHS | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Max Power Dissipation | Military Standard | Number of Contacts | Housing Color | Lead Length | Failure Rate | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1206-4W-C-5233BT Venkel | In Stock | - | - | Lead, Tin | Through Hole | - | - | Non-Compliant | 150 V | Bulk | 0.1 % | 2 | - | 400 ppm/°C | - | 649 mΩ | 250 °C | -55 °C | Wirewound | - | - | 2 W | 2 W | MIL-PRF-39007 | - | - | 38.1 mm | 0.01 % | Military, Moisture Resistant | 2.39 mm | 650 µm | 10.3124 mm | 2.39 mm | No | - | Contains Lead | ||
![]() TFCR1206-8W-K-2321CT-1K Venkel | In Stock | - | - | - | - | Metal, Stainless Steel | - | - | 150 V | - | 0.25 % | - | - | 100 ppm/°C | - | 2.32 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR2010-4W-K-23R2BT-1K Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | - | 100 ppm/°C | - | 23.2 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0805-8W-K-4993FT-1K Venkel | In Stock | - | - | - | - | - | - | - | 100 V | - | 1 % | - | - | 100 ppm/°C | - | 499 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0805-8W-C-6810CT-1K Venkel | In Stock | - | - | - | - | Metal | - | - | 100 V | - | 0.25 % | - | - | 50 ppm/°C | - | 681 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR2512-2W-K-2053BT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | - | 100 ppm/°C | - | 205 kΩ | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0603-16W-K-1981DT-1K Venkel | In Stock | - | - | - | - | - | - | - | 50 V | - | 0.5 % | - | - | 100 ppm/°C | - | 1.98 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() TFCR1206-8W-K-34R8BT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | - | 100 ppm/°C | - | 34.8 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR1206-8W-C-5112CT-1K Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | - | 50 ppm/°C | - | 51.1 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR2010-4W-E-14R2BT-1K Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | - | 25 ppm/°C | - | 14.2 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0805-10W-C-72R3DT Venkel | In Stock | - | - | - | - | - | - | - | 100 V | - | 0.5 % | - | - | 50 ppm/°C | - | 72.3 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR2512-2W-E-7680DT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.5 % | - | - | 25 ppm/°C | - | 768 Ω | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR1206-8W-K-7873DT-1K Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.5 % | - | - | 100 ppm/°C | - | 787 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR1210-4W-K-11R7CT-1K Venkel | In Stock | - | - | - | - | - | - | Non-Compliant | 150 V | - | 0.25 % | - | - | 100 ppm/°C | - | 11.7 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0805-10W-C-11R3FT Venkel | In Stock | - | - | Gold | - | - | Aluminium | Non-Compliant | 100 V | - | 1 % | - | Solder | 50 ppm/°C | Circular | 11.3 Ω | 155 °C | -55 °C | Thin Film | - | Receptacle | 100 mW | - | - | 8 | - | - | - | - | - | 650 µm | - | - | - | Unknown | - | ||
![]() TFCR0603-10W-C-1892BT-1K Venkel | In Stock | - | - | Silver, Tin | - | - | - | - | 50 V | - | 0.1 % | - | - | 50 ppm/°C | - | 18.9 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | Black | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() TFCR0805-10W-K-35R7CT Venkel | In Stock | - | - | - | - | - | - | - | 100 V | - | 0.25 % | - | - | 100 ppm/°C | - | 35.7 Ω | 155 °C | -55 °C | Thin Film | Silver | - | 100 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR1206-4W-K-12R7DT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.5 % | - | - | 100 ppm/°C | - | 12.7 Ω | 155 °C | -55 °C | Thin Film | White | - | 125 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0603-16W-K-4272CT Venkel | In Stock | - | - | - | - | - | - | - | 50 V | - | 0.25 % | - | - | 100 ppm/°C | - | 42.7 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() TFCR0201-20W-C-5231DT Venkel | In Stock | - | - | - | - | - | - | - | 15 V | - | 0.5 % | - | - | 50 ppm/°C | - | 5.23 kΩ | 125 °C | -55 °C | Thin Film | - | - | 50 mW | - | - | - | - | - | - | - | - | 260 µm | - | - | - | - | - |