- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Base Product Number | Mfr | Number of Elements | Package | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Power Rating | Voltage - Supply | Orientation | Ingress Protection | Output Type | Failure Rate | Lead Spacing | Lead Style | Input Type | Current - Supply | Current - Output High, Low | Logic Type | Sensing Distance | Number of Bits per Element | Actuator Marking | Convert From (Adapter End) | Convert To (Adapter End) | Simplex/Duplex | Mode | Voltage - Supply, Single (V+) | B.P.F. Center Frequency | Features | Height | Height Seated (Max) | Thickness (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-8W-C-9R31BT Venkel | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | RN732A | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Obsolete | - | 100 V | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | ±50ppm/°C | - | 32 Ohms | 155 °C | -55 °C | Thin Film | - | - | 0.1W, 1/10W | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 650 µm | 0.024 (0.60mm) | - | - | - | ||
![]() TFCR1206-4W-C-4173CT Venkel | In Stock | - | - | - | - | - | - | 106208 | Molex | - | Bulk | Active | - | 150 V | - | * | - | 0.25 % | - | 50 ppm/°C | - | 417 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-8W-E-3003DT-1K Venkel | In Stock | - | - | Panel Mount, Flange | - | - | - | - | Panduit Corp | - | Bulk | Obsolete | - | 150 V | - | NetKey® | - | 0.5 % | - | 25 ppm/°C | Coupler | 300 kΩ | 155 °C | -55 °C | Thin Film | Ivory | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LC Receptacle | LC Receptacle | 24-Plex | Multimode OM1 | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2512-2W-K-1762CT Venkel | In Stock | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | Box | Obsolete | - | 150 V | - | - | - | 0.25 % | - | 100 ppm/°C | - | 17.6 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0201-20W-C-45R3FT Venkel | In Stock | - | - | - | - | - | - | 034566 | Molex | - | Bulk | Active | - | 15 V | - | * | - | 1 % | - | 50 ppm/°C | - | 45.3 Ω | 125 °C | -55 °C | Thin Film | - | - | - | - | 30 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 µm | - | - | - | - | ||
![]() TFCR2010-4W-K-3571FT-1K Venkel | In Stock | - | - | Through Hole | Radial, Disc | - | - | - | KYOCERA AVX | - | Tape & Reel (TR);Cut Tape (CT); | Obsolete | 400VAC | 150 V | -40°C ~ 125°C | - | 0.315 Dia (8.00mm) | ±20% | - | - | - | 3.57 kΩ | 155 °C | -55 °C | Thin Film | - | Safety | - | 1000 pF | 250 mW | - | - | - | - | - | 0.295 (7.50mm) | Formed Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.157 (4.00mm) | - | - | X1, Y2 | ||
![]() TFCR0603-16W-C-4321BT Venkel | In Stock | - | - | Through Hole | Radial | - | - | - | KYOCERA AVX | - | Tape & Box (TB) | Active | 50V | 50 V | -55°C ~ 125°C | SkyCap® SR | 0.150 L x 0.100 W (3.81mm x 2.54mm) | ±10% | - | X7R | - | 4.32 kΩ | 155 °C | -55 °C | Thin Film | - | General Purpose | - | 1000 pF | 100 mW | - | - | - | - | - | 0.100 (2.54mm) | Formed Leads - Kinked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | 0.100 (2.54mm) | - | - | - | ||
![]() TFCR2010-4W-K-6490CT-1K Venkel | In Stock | - | - | - | Axial | Axial | - | ERC50 | Vishay Dale | - | Tape & Reel (TR) | Active | - | 150 V | -65°C ~ 175°C | ERC | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 2 | ±50ppm/°C | - | 140 kOhms | 155 °C | -55 °C | Metal Film | - | - | 0.1W, 1/10W | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 650 µm | - | - | - | - | ||
![]() TFCR2010-4W-E-1893DT-1K Venkel | In Stock | - | - | - | - | - | - | T11-4 | Sensata-Airpax | - | Bulk | Active | - | 150 V | - | * | - | 0.5 % | - | 25 ppm/°C | - | 189 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-C-2054BT Venkel | In Stock | - | - | - | Axial | Axial | - | RNC70 | Vishay Dale | - | Tape & Reel (TR) | Active | - | 150 V | -65°C ~ 175°C | Military, MIL-PRF-55182/06, RNC70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | 2 | ±25ppm/°C | - | 2 kOhms | 155 °C | -55 °C | Metal Film | - | - | 0.75W, 3/4W | - | 250 mW | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | 650 µm | - | - | - | - | ||
![]() TFCR0603-10W-C-5601FT-1K Venkel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | Vishay Vitramon | - | Tape & Reel (TR) | Active | 50V | 50 V | -55°C ~ 150°C | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | C0G, NP0 | - | 5.6 kΩ | 155 °C | -55 °C | Thin Film | - | Automotive | - | 220 pF | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | 0.057 (1.45mm) | - | AEC-Q200 | ||
![]() TFCR2010-4W-E-5051CT-1K Venkel | In Stock | - | - | Through Hole | - | - | - | - | Vishay Semiconductor Opto Division | - | Bulk | Obsolete | - | 150 V | -25°C ~ 85°C (TA) | TSOP323 | - | 0.25 % | - | 25 ppm/°C | - | 5.05 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | 2.5 V ~ 5.5 V | Side View | - | - | - | - | - | - | 350 µA | - | - | 30m | - | - | - | - | - | - | - | 38.0kHz | - | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-K-6R20BT Venkel | In Stock | - | - | - | - | - | - | SGE-225 | Omron Automation and Safety | - | Bulk | Obsolete | - | 150 V | - | * | - | 0.1 % | - | 100 ppm/°C | - | 6.2 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-8W-K-5972BT-1K Venkel | In Stock | - | - | - | - | - | - | - | Nidec Copal Electronics | - | Bulk | Obsolete | - | 100 V | - | - | - | 0.1 % | - | 100 ppm/°C | - | 59.7 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-E-2293FT Venkel | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | - | RN732B | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Obsolete | - | 150 V | -55°C ~ 155°C | RN73 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±50ppm/°C | - | 49.3 Ohms | 155 °C | -55 °C | Thin Film | - | - | 0.125W, 1/8W | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 650 µm | 0.028 (0.70mm) | - | - | - | ||
![]() TFCR0603-10W-K-2522BT-1K Venkel | In Stock | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | Obsolete | - | 50 V | - | * | - | 0.1 % | - | 100 ppm/°C | - | 25.2 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR0603-10W-E-3120CT-1K Venkel | In Stock | - | - | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14-SOP | - | 74LVX125 | Fairchild Semiconductor | 4 | Tube | Obsolete | - | 50 V | -40°C ~ 85°C (TA) | 74LVX | - | 0.25 % | - | 25 ppm/°C | - | 312 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | 2V ~ 3.6V | - | - | 3-State | - | - | - | - | - | 4mA, 4mA | Buffer, Non-Inverting | - | 1 | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR1206-8W-C-6190CT Venkel | In Stock | - | - | - | - | - | - | 057067 | Molex | - | Bulk | Active | - | 150 V | - | * | - | 0.25 % | - | 50 ppm/°C | - | 619 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-E-4172FT Venkel | In Stock | - | - | - | - | - | - | 121050 | Molex | - | Bulk | Active | - | 150 V | - | Brad 121050 mPm | - | 1 % | - | 25 ppm/°C | - | 41.7 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-8W-K-2053BT-1K Venkel | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SO | - | DG417 | Vishay Siliconix | - | Tape & Reel (TR) | Active | - | 100 V | - | * | - | 0.1 % | - | 100 ppm/°C | - | 205 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 16V | - | - | 650 µm | - | - | - | - |