- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-16W-K-1143DT Venkel | In Stock | - | - | 50 V | 0.5 % | 100 ppm/°C | 114 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0805-8W-E-3880DT-1K Venkel | In Stock | - | - | 100 V | 0.5 % | 25 ppm/°C | 388 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0201-32W-E-4421CT Venkel | In Stock | - | - | 15 V | 0.25 % | 25 ppm/°C | 4.42 kΩ | 125 °C | -55 °C | Thin Film | 30 mW | 260 µm | ||
![]() TFCR1210-4W-C-57R6DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 57.6 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2512-2W-C-1211BT Venkel | In Stock | - | - | 150 V | 0.1 % | 50 ppm/°C | 1.21 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR1206-8W-E-1801CT-1K Venkel | In Stock | - | - | 150 V | 0.25 % | 25 ppm/°C | 1.8 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-4W-K-4642CT Venkel | In Stock | - | - | 150 V | 0.25 % | 100 ppm/°C | 46.4 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-4W-E-6652CT Venkel | In Stock | - | - | 150 V | 0.25 % | 25 ppm/°C | 66.5 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0603-16W-K-3482DT Venkel | In Stock | - | - | 50 V | 0.5 % | 100 ppm/°C | 34.8 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0603-16W-K-14R3FT Venkel | In Stock | - | - | 50 V | 1 % | 100 ppm/°C | 14.3 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR1210-4W-K-2100BT Venkel | In Stock | - | - | 150 V | 0.1 % | 100 ppm/°C | 210 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-4W-K-5693FT Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 569 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-8W-K-1R10CT Venkel | In Stock | - | - | 150 V | 0.25 % | 100 ppm/°C | 1.1 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0402-16W-C-6R26DT Venkel | In Stock | - | - | 25 V | 0.5 % | 50 ppm/°C | 6.26 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR0805-10W-C-8983FT Venkel | In Stock | - | - | 100 V | 1 % | 50 ppm/°C | 898 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR0603-16W-K-2911DT Venkel | In Stock | - | - | 50 V | 0.5 % | 100 ppm/°C | 2.91 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0805-10W-K-6422BT Venkel | In Stock | - | - | 100 V | 0.1 % | 100 ppm/°C | 64.2 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR1206-4W-C-6341CT Venkel | In Stock | - | - | 150 V | 0.25 % | 50 ppm/°C | 6.34 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2010-4W-C-3282BT Venkel | In Stock | - | - | 150 V | 0.1 % | 50 ppm/°C | 32.8 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-8W-C-9310BT Venkel | In Stock | - | - | 150 V | 0.1 % | 50 ppm/°C | 931 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm |