- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Manufacturer | RoHS | Voltage, Rating | Packaging | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Power Rating | Lead Spacing | Voltage | ESR | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1210-4W-K-1490DT-1K Venkel | In Stock | - | - | - | - | - | 150 V | - | - | 0.5 % | 100 ppm/°C | 149 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | 650 µm | ||
![]() TFCR0603-16W-C-1203DT Venkel | In Stock | - | - | - | - | - | 50 V | - | - | 0.5 % | 50 ppm/°C | 120 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | 550 µm | ||
![]() TFCR1210-4W-K-6R20CT-1K Venkel | In Stock | - | - | Brass Pin Contact | PINREX | Y | 150 V | Insulation Resistance - 5000mOhm at DC 500V | - | Contact Resistance - 15mOhm at 100mA | 100 ppm/°C | 6.2 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 1 Amp | - | 650 µm | ||
![]() TFCR0603-10W-K-2522DT Venkel | In Stock | - | - | - | AUTEC POWER SYSTEMS | - | 50 V | - | 166x54x33mm | 0.5 % | 100 ppm/°C | 25.2 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | 550 µm | ||
![]() TFCR0603-10W-C-1823CT Venkel | In Stock | - | - | Brass Pin Contact | PINREX | Y | 50 V | Insulation Resistance - 5000mOhm at DC 500V | - | Contact Resistance - 15mOhm at 100mA | 50 ppm/°C | 182 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | 1 Amp | - | 550 µm | ||
![]() TFCR0201-32W-C-4700CT Venkel | In Stock | - | - | Brass Pin Contact | PINREX | Y | 15 V | Insulation Resistance - 5000mOhm at DC 500V | - | Contact Resistance - 15mOhm at 100mA | 50 ppm/°C | 470 Ω | 125 °C | -55 °C | Thin Film | - | 50 mW | - | 1 Amp | - | 260 µm | ||
![]() TFCR1210-4W-C-3051CT-1K Venkel | In Stock | - | - | Brass Pin Contact | PINREX | Y | 150 V | Insulation Resistance - 5000mOhm at DC 500V | - | Contact Resistance - 15mOhm at 100mA | 50 ppm/°C | 3.05 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 1 Amp | - | 650 µm | ||
![]() TFCR0805-10W-C-31R6DT Venkel | In Stock | - | - | Through Hole | EXXELIA USA (DEARBORN) | Y | 100 V | - | 0.82mm Dia x 1.75mm | ±5% | 50 ppm/°C | 31.6 Ω | 155 °C | -55 °C | Thin Film | 5uF | 100 mW | 1.75mm | 560V | - | 650 µm | ||
![]() TFCR1206-8W-E-1430DT-1K Venkel | In Stock | - | - | Through Hole | EXXELIA USA (DEARBORN) | Y | 150 V | - | 0.5mm Dia x 1.25mm | ±5% | 25 ppm/°C | 143 Ω | 155 °C | -55 °C | Thin Film | 0.68uF | 125 mW | 1.75mm | 800V | - | 650 µm | ||
![]() TFCR1206-4W-E-1581FT-1K Venkel | In Stock | - | - | Through Hole | EXXELIA USA (DEARBORN) | Y | 150 V | - | 0.37mm Dia x 0.75mm | ±10% | 25 ppm/°C | 1.58 kΩ | 155 °C | -55 °C | Thin Film | 0.68uF | 250 mW | 1.75mm | 320V | - | 650 µm | ||
![]() TFCR0603-16W-C-7R41FT Venkel | In Stock | - | - | Through Hole | EXXELIA USA (DEARBORN) | Y | 50 V | - | 0.41mm Dia x 1.25mm | ±10% | 50 ppm/°C | 7.41 Ω | 155 °C | -55 °C | Thin Film | 0.68uF | 100 mW | 1.75mm | 560V | - | 550 µm | ||
![]() TFCR2010-4W-K-9653FT-1K Venkel | In Stock | - | - | - | DALE RESISTOR | YES | 150 V | - | - | 1 % | 100 ppm/°C | 965 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | 650 µm | ||
![]() TFCR1206-4W-K-5622DT-1K Venkel | In Stock | - | - | - | PINREX | Y | 150 V | - | - | 0.5 % | 100 ppm/°C | 56.2 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 1Amp | - | 650 µm | ||
![]() TFCR1210-4W-E-1622DT-1K Venkel | In Stock | - | - | - | SPRAGUE | - | 150 V | - | - | 0.5 % | 25 ppm/°C | 16.2 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | 650 µm | ||
![]() TFCR0603-16W-C-64R9BT Venkel | In Stock | - | - | - | EXXELIA USA (DEARBORN) | - | 50 V | - | - | 0.1 % | 50 ppm/°C | 64.9 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | 550 µm | ||
![]() TFCR2010-4W-E-7592FT Venkel | In Stock | - | - | Lead Size - 16AWG | ELECTROCUBE | Y | 150 V | Protective clear wrap avail on all wrap&fill caps | 1.73mm x 1.34mm x 1.02mm | +/-10 | 25 ppm/°C | 75.9 kΩ | 155 °C | -55 °C | Thin Film | 1.5uF | 250 mW | - | 1000VDC | 4.6mOhm | 650 µm | ||
![]() TFCR0603-16W-C-1562DT Venkel | In Stock | - | - | Lead Size - 16AWG | ELECTROCUBE | Y | 50 V | Protective clear wrap avail on all wrap&fill caps | 2.25mm x 1.26mm x .95mm | +/-10 | 50 ppm/°C | 15.6 kΩ | 155 °C | -55 °C | Thin Film | 2.0uF | 100 mW | - | 1000VDC | 4.0mOhm | 550 µm | ||
![]() TFCR1206-4W-K-24R4BT-1K Venkel | In Stock | - | - | Copper Alloy Contact Pin | PINREX | Y | 150 V | Insulation Resistance - 1000mOhm Min. | - | Contact Resistance - 20mOhm Max. | 100 ppm/°C | 24.4 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | 2 Amp | - | 650 µm | ||
![]() TFCR1210-4W-K-38R8FT-1K Venkel | In Stock | - | - | Phosphor Alloy | PINREX | Y | 150 V | Insulation Resistance - 1000mOhm Min. | - | Contact Resistance - 20mOhm Max. | 100 ppm/°C | 38.8 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 2 Amp | - | 650 µm | ||
![]() TFCR0805-10W-K-34R4CT-1K Venkel | In Stock | - | - | Copper Alloy Contact Pin | PINREX | Y | 100 V | Insulation Resistance - 1000mOhm Min. | - | Contact Resistance - 20mOhm Max. | 100 ppm/°C | 34.4 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | 2 Amp | - | 650 µm |