- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Number of Elements | RoHS | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Capacitance | Power Rating | Max Power Dissipation | Orientation | Frequency | Number of Contacts | Polarity | Interface | Power Dissipation | Number of Bits | Supply Type | Sampling Rate | Collector Emitter Voltage (VCEO) | Number of Converters | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Height | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-16W-C-2343FT Venkel | In Stock | - | - | - | - | - | - | 50 V | - | 1 % | - | 50 ppm/°C | 234 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR0805-10W-K-7873CT-1K Venkel | In Stock | - | - | - | - | - | Non-Compliant | 100 V | - | 0.25 % | - | 100 ppm/°C | 787 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-10W-E-1354DT-1K Venkel | In Stock | - | - | - | - | - | - | 100 V | - | 0.5 % | - | 25 ppm/°C | 1.35 MΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-10W-C-88R7BT-1K Venkel | In Stock | - | - | - | - | - | - | 100 V | - | 0.1 % | - | 50 ppm/°C | 88.7 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-8W-C-4072BT-1K Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 50 ppm/°C | 40.7 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2010-4W-K-1540CT Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 100 ppm/°C | 154 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-8W-C-5051BT Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 50 ppm/°C | 5.05 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-8W-E-3830CT Venkel | In Stock | - | - | - | - | - | - | 100 V | - | 0.25 % | - | 25 ppm/°C | 383 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0603-10W-E-1912FT-1K Venkel | In Stock | - | - | - | - | - | - | 50 V | - | 1 % | - | 25 ppm/°C | 19.1 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR0402-16W-E-5971DT Venkel | In Stock | - | - | - | - | - | - | 25 V | - | 0.5 % | - | 25 ppm/°C | 5.97 kΩ | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | ||
![]() TFCR1210-4W-C-84R5BT Venkel | In Stock | - | - | - | - | - | Non-Compliant | 150 V | - | 0.1 % | - | 50 ppm/°C | 84.5 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2512-2W-K-3612DT-1K Venkel | In Stock | - | - | Surface Mount | - | - | Compliant | 100 V | Tape & Reel (TR) | 0.5 % | - | 100 ppm/°C | 36.1 kΩ | 125 °C | -55 °C | Thin Film | - | 1.3 pF | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 2.0066 mm | 1.2446 mm | 1.4478 mm | - | ||
![]() TFCR1206-8W-K-7683CT Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 100 ppm/°C | 768 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-8W-C-1291BT Venkel | In Stock | - | - | Wall | - | - | Compliant | 150 V | Bulk | 0.1 % | Crimp | 50 ppm/°C | 1.29 kΩ | 155 °C | -55 °C | Thin Film | Female | - | 250 mW | - | Straight | - | 7 | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0603-10W-K-3203FT-1K Venkel | In Stock | - | - | - | - | - | - | 50 V | - | 1 % | - | 100 ppm/°C | 320 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR0603-16W-K-2232FT-1K Venkel | In Stock | - | - | Surface Mount | - | - | Non-Compliant | 50 V | Tape & Reel (TR) | 1 % | - | 100 ppm/°C | 22.3 kΩ | 70 °C | 0 °C | Thin Film | - | - | 100 mW | 100 mW | - | - | - | - | Parallel | - | 16 | Analog, Digital | 250 ksps | - | 1 | - | - | 550 µm | - | - | - | Contains Lead | ||
![]() TFCR0603-10W-K-6203CT-1K Venkel | In Stock | - | - | - | - | - | - | 50 V | - | 0.25 % | - | 100 ppm/°C | 620 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR1210-4W-K-57R6FT-1K Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 1 % | - | 100 ppm/°C | 57.6 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-10W-E-2R77CT Venkel | In Stock | - | - | Through Hole | 14 | 5 | Compliant | 100 V | - | 0.25 % | - | 25 ppm/°C | 2.77 Ω | 125 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | 550 MHz | - | NPN | - | 300 mW | - | - | - | 15 V | - | 20 V | 5 V | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-E-9421BT Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 25 ppm/°C | 9.42 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - |