- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Manufacturer | RoHS | Voltage, Rating | Packaging | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Power Rating | Lead Spacing | Voltage | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1206-8W-E-1144CT Venkel | In Stock | - | - | Terminal: ¼in QUAD Quick Connect, Ground Lug | BARKER MICROFARADS INC | Y | 150 V | 2.156in x 1.312in Oval Case | - | ±6% | 25 ppm/°C | 1.14 MΩ | 155 °C | -55 °C | Thin Film | 106uF | 250 mW | - | 370VAC | 650 µm | ||
![]() TFCR0603-10W-C-37R4BT-1K Venkel | In Stock | - | - | Terminal: ¼in QUAD Quick Connect, w/Bracket | BARKER MICROFARADS INC | Y | 50 V | 2.156in x 1.312in Oval Case | - | ±6% | 50 ppm/°C | 37.4 Ω | 155 °C | -55 °C | Thin Film | 106uF | 100 mW | - | 370VAC | 550 µm | ||
![]() TFCR1206-8W-C-4071DT-1K Venkel | In Stock | - | - | Terminal: ¼in Combos: 2, 3 or 4, Ground Lug | BARKER MICROFARADS INC | Y | 150 V | 2.156in x 1.312in Oval Case | - | ±6% | 50 ppm/°C | 4.07 kΩ | 155 °C | -55 °C | Thin Film | 106uF | 125 mW | - | 370VAC | 650 µm | ||
![]() TFCR0603-16W-E-2713CT Venkel | In Stock | - | - | Copper Alloy Contact Pin | PINREX | Y | 50 V | Insulation Resistance - 5000mOhm Min. | - | Contact Resistance - 10mOhm Max. | 25 ppm/°C | 271 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | 7 Amp | 550 µm | ||
![]() TFCR1210-4W-C-56R9DT Venkel | In Stock | - | - | Copper Alloy Contact Pin | PINREX | Y | 150 V | Insulation Resistance - 5000mOhm Min. | - | Contact Resistance - 10mOhm Max. | 50 ppm/°C | 56.9 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 7 Amp | 650 µm | ||
![]() TFCR2010-4W-C-1383DT Venkel | In Stock | - | - | Copper Alloy Contact Pin | PINREX | Y | 150 V | Insulation Resistance - 5000mOhm Min. | - | Contact Resistance - 10mOhm Max. | 50 ppm/°C | 138 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 7 Amp | 650 µm | ||
![]() TFCR1206-8W-E-3010BT Venkel | In Stock | - | - | Copper Alloy Contact Pin | PINREX | Y | 150 V | Insulation Resistance - 5000mOhm Min. | - | Contact Resistance - 10mOhm Max. | 25 ppm/°C | 301 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 7 Amp | 650 µm | ||
![]() TFCR0805-10W-E-2462CT-1K Venkel | In Stock | - | - | Through hole | ELECTROCUBE | RoHS and Non-RoHS available on most units | 100 V | - | 0.15in Dia x 0.5in L | ±20% | 25 ppm/°C | 24.6 kΩ | 155 °C | -55 °C | Thin Film | 0.0015uF | 100 mW | 24AWG | 600VDC | 650 µm | ||
![]() TFCR1206-4W-E-9881FT Venkel | In Stock | - | - | Copper Alloy Contact Pin | PINREX | Y | 150 V | Insulation Resistance - 5000mOhm Min. | - | Contact Resistance - 10mOhm Max. | 25 ppm/°C | 9.88 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | 7 Amp | 650 µm | ||
![]() TFCR1206-8W-K-1040FT-1K Venkel | In Stock | - | - | - | AUTEC POWER SYSTEMS | - | 150 V | - | 122.73x52.14x42.6mm | 1 % | 100 ppm/°C | 104 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | 650 µm | ||
![]() TFCR1210-4W-E-3443BT-1K Venkel | In Stock | - | - | - | AUTEC POWER SYSTEMS | - | 150 V | - | 254x116x47mm | 0.1 % | 25 ppm/°C | 344 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | 650 µm | ||
![]() TFCR0603-16W-K-2873CT-1K Venkel | In Stock | - | - | Copper Alloy Contact Pin | PINREX | Y | 50 V | Insulation Resistance - 5000mOhm Min. | - | Contact Resistance - 10mOhm Max. | 100 ppm/°C | 287 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | 7 Amp | 550 µm | ||
![]() TFCR1210-4W-C-1800FT-1K Venkel | In Stock | - | - | Term: ¼in Solder Lug Quick-Connect, w/Resistor | BARKER MICROFARADS INC | Y | 150 V | 1.75in Round Case | - | ±6% | 50 ppm/°C | 180 Ω | 155 °C | -55 °C | Thin Film | 106uF | 250 mW | - | 370VAC | 650 µm | ||
![]() TFCR0402-16W-C-3120DT Venkel | In Stock | - | - | Term: ¼in Solder Lug Quick-Connect, no accessories | BARKER MICROFARADS INC | Y | 25 V | 1.75in Round Case | - | ±6% | 50 ppm/°C | 312 Ω | 155 °C | -55 °C | Thin Film | 106uF | 63 mW | - | 370VAC | 350 µm | ||
![]() TFCR1210-4W-E-3570FT Venkel | In Stock | - | - | - | - | - | 150 V | - | - | 1 % | 25 ppm/°C | 357 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | 650 µm | ||
![]() TFCR0402-16W-K-61R9FT-1K Venkel | In Stock | - | - | - | - | - | 25 V | - | - | 1 % | 100 ppm/°C | 61.9 Ω | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | 350 µm | ||
![]() TFCR1210-4W-K-2132DT Venkel | In Stock | - | - | - | - | - | 150 V | - | - | 0.5 % | 100 ppm/°C | 21.3 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | 650 µm | ||
![]() TFCR0603-10W-C-3093BT-1K Venkel | In Stock | - | - | - | - | - | 50 V | - | - | 0.1 % | 50 ppm/°C | 309 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | 550 µm | ||
![]() TFCR0603-16W-K-42R2BT Venkel | In Stock | - | - | - | - | - | 50 V | - | - | 0.1 % | 100 ppm/°C | 42.2 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | 550 µm | ||
![]() TFCR0805-10W-E-3833DT Venkel | In Stock | - | - | - | - | - | 100 V | - | - | 0.5 % | 25 ppm/°C | 383 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | 650 µm |