- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Temperature Coefficient / Code | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Subcategory | Power Rating | Technology | Termination Style | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Test Frequency | Product Type | Operating Temperature Range | ESR | Product | Features | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1206-8W-C-2234CT-1K Venkel | In Stock | - | - | - | Vishay / Dale | - | - | - | - | 100 | Vishay | + 175 C | - 65 C | PCB Mount | - | N | - | 0.035274 oz | - | 350 V | Bulk | RN | 1 % | 25 PPM / C | Fixed Resistor | 820 Ohms | 155 °C | -55 °C | Thin Film | - | Resistors | 250 mW (1/4 W) | Metal Film | Axial | - | 0.64 mm | - | - | - | Metal Film Resistors | - | - | Metal Film Resistors Controlled Temp Coefficient | - | Metal Film Resistors - Through Hole | 4.57 mm | 650 µm | 14.27 mm | - | ||
![]() TFCR0603-16W-C-1R09DT-1K Venkel | In Stock | - | - | - | Cornell Dubilier - CDE | 25 nF | 25000 pF | - | - | 50 | Cornell Dubilier | + 125 C | - 55 C | - | - | Details | 0 PPM / C, 70 PPM / C | - | - | 300 V | Bulk | CD30 | 1 % | 50 ppm/°C | - | 1.09 Ω | 155 °C | -55 °C | Thin Film | 0.025 uF | Capacitors | 100 mW | - | Radial | - | - | - | - | - | Mica Capacitors | - 55 C to + 125 C | - | Mica Standard Dipped Capacitors | - | Mica Capacitors | - | 550 µm | - | - | ||
![]() TFCR1206-4W-E-6572DT-1K Venkel | In Stock | - | - | 2 Pin | Cornell Dubilier - CDE | - | - | - | - | 80 | Cornell Dubilier | + 105 C | - 40 C | - | - | Details | - | 2 oz | 63 VDC | 150 V | - | 381LQ | 20 % | 25 ppm/°C | High Ripple Snap Mount Capacitors | 65.7 kΩ | 155 °C | -55 °C | Thin Film | 8200 uF | Capacitors | 125 mW | - | Snap In | 10 mm | - | - | 3.9 A | 120 Hz | Electrolytic Capacitors | - | 40 mOhms | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 35 mm | - | 35 mm | - | ||
![]() TFCR0805-8W-C-2R40CT-1K Venkel | In Stock | - | - | - | Cornell Dubilier - CDE | - | - | - | 0.0005 | 100 | Cornell Dubilier | + 150 C | - 55 C | - | CD17CD020D03F | Details | - | - | - | 500 V | Bulk | CD17 | 0.5 pF | 50 ppm/°C | - | 2.4 Ω | 155 °C | -55 °C | Thin Film | 2 pF | Capacitors | 125 mW | - | Radial | 5.9 mm | - | - | - | - | Mica Capacitors | - 55 C to + 150 C | - | Mica Standard Dipped Capacitors | - | Mica Capacitors | - | 9.1 mm | 11.4 mm | 4.3 mm | ||
![]() TFCR0805-10W-E-8252DT-1K Venkel | In Stock | - | - | - | Cornell Dubilier - CDE | 10 nF | 10000 pF | - | - | 50 | Cornell Dubilier | + 125 C | - 55 C | - | CD30FD103J03F | Details | 0 PPM / C, 70 PPM / C | 0.226424 oz | - | 500 V | Bulk | CD30 | 5 % | 25 ppm/°C | - | 82.5 kΩ | 155 °C | -55 °C | Thin Film | 0.01 uF | Capacitors | 100 mW | - | Radial | - | - | - | - | - | Mica Capacitors | - 55 C to + 125 C | - | Mica Standard Dipped Capacitors | - | Mica Capacitors | - | 650 µm | - | - | ||
![]() TFCR0402-16W-C-1961FT Venkel | In Stock | - | - | 2 Pin | Cornell Dubilier - CDE | - | - | 10000 uF | 20 | 100 | Cornell Dubilier | + 85 C | - 40 C | - | ECO-S1VP103BA | Details | - | 1 oz | 35 VDC | 25 V | Bulk | 380LX | 20 % | 50 ppm/°C | High Capacitance, Snap-In Aluminum Capacitors | 1.96 kΩ | 155 °C | -55 °C | Thin Film | 10000 uF | Capacitors | 63 mW | - | Snap In | 10 mm | - | - | 4.4 A | 120 Hz | Electrolytic Capacitors | - | 50 mOhms | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 22 mm | 350 µm | 45 mm | - | ||
![]() TFCR0402-16W-E-43R2CT-1K Venkel | In Stock | - | - | 2 Pin | Cornell Dubilier - CDE | - | - | - | - | 50 | Cornell Dubilier | + 105 C | - 25 C | - | EET-ED2W331DA | Details | - | 1.869520 oz | 450 VDC | 25 V | Bulk | 381LR | 20 % | 25 ppm/°C | - | 43.2 Ω | 155 °C | -55 °C | Thin Film | 330 uF | Capacitors | 63 mW | - | Snap In | 10 mm | - | - | 1.85 A | - | Electrolytic Capacitors | - | 402 mOhms | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 30 mm | 350 µm | 50 mm | - | ||
![]() TFCR0603-10W-K-1560DT Venkel | In Stock | - | - | - | Amphenol All Sensors | - | - | - | - | 10 | Amphenol | - | - | - | - | Details | - | - | - | 50 V | - | MLV | 0.5 % | 100 ppm/°C | - | 156 Ω | 155 °C | -55 °C | Thin Film | - | Sensors | 100 mW | - | - | - | - | - | - | - | Pressure Sensors | - | - | - | - | Board Mount Pressure Sensors | - | 550 µm | - | - | ||
![]() TFCR2512-2W-E-2874FT-1K Venkel | In Stock | - | - | - | Amphenol All Sensors | - | - | - | - | - | Amphenol | - | - | - | - | Details | - | - | - | 150 V | - | MLV | 1 % | 25 ppm/°C | - | 2.87 MΩ | 155 °C | -55 °C | Thin Film | - | Sensors | 500 mW | - | - | - | - | - | - | - | Pressure Sensors | - | - | - | - | Board Mount Pressure Sensors | - | 650 µm | - | - | ||
![]() TFCR1206-4W-C-18R9CT Venkel | In Stock | - | - | - | Amphenol All Sensors | - | - | - | - | 10 | Amphenol | - | - | - | - | Details | - | - | - | 150 V | - | MLV | 0.25 % | 50 ppm/°C | - | 18.9 Ω | 155 °C | -55 °C | Thin Film | - | Sensors | 250 mW | - | - | - | - | - | - | - | Pressure Sensors | - | - | - | - | Board Mount Pressure Sensors | - | 650 µm | - | - | ||
![]() TFCR2512-2W-E-6200CT-1K Venkel | In Stock | - | - | - | Amphenol All Sensors | - | - | - | - | - | Amphenol | - | - | - | - | Details | - | - | - | 150 V | - | MLV | 0.25 % | 25 ppm/°C | - | 620 Ω | 155 °C | -55 °C | Thin Film | - | Sensors | 500 mW | - | - | - | - | - | - | - | Pressure Sensors | - | - | - | - | Board Mount Pressure Sensors | - | 650 µm | - | - | ||
![]() TFCR2512-2W-C-1232DT-1K Venkel | In Stock | - | - | - | Amphenol All Sensors | - | - | - | - | 10 | Amphenol | - | - | - | - | Details | - | - | - | 150 V | - | MLV | 0.5 % | 50 ppm/°C | - | 12.3 kΩ | 155 °C | -55 °C | Thin Film | - | Sensors | 500 mW | - | - | - | - | - | - | - | Pressure Sensors | - | - | - | - | Board Mount Pressure Sensors | - | 650 µm | - | - | ||
![]() TFCR1206-4W-E-6733FT-1K Venkel | In Stock | - | - | - | Amphenol All Sensors | - | - | - | - | 10 | Amphenol | - | - | - | - | Details | - | - | - | 150 V | - | MLV | 1 % | 25 ppm/°C | - | 673 kΩ | 155 °C | -55 °C | Thin Film | - | Sensors | 125 mW | - | - | - | - | - | - | - | Pressure Sensors | - | - | - | - | Board Mount Pressure Sensors | - | 650 µm | - | - | ||
![]() TFCR1206-8W-K-34R8FT-1K Venkel | In Stock | - | - | - | Amphenol All Sensors | - | - | - | - | 10 | Amphenol | - | - | - | - | Details | - | - | - | 150 V | - | MLV | 1 % | 100 ppm/°C | - | 34.8 Ω | 155 °C | -55 °C | Thin Film | - | Sensors | 125 mW | - | - | - | - | - | - | - | Pressure Sensors | - | - | - | - | Board Mount Pressure Sensors | - | 650 µm | - | - | ||
![]() TFCR0805-10W-E-8452FT-1K Venkel | In Stock | - | - | - | Amphenol All Sensors | - | - | - | - | - | Amphenol | - | - | - | - | Details | - | - | - | 100 V | - | MLV | 1 % | 25 ppm/°C | - | 84.5 kΩ | 155 °C | -55 °C | Thin Film | - | Sensors | 100 mW | - | - | - | - | - | - | - | Pressure Sensors | - | - | - | - | Board Mount Pressure Sensors | - | 650 µm | - | - | ||
![]() TFCR2010-4W-E-2262CT Venkel | In Stock | - | - | - | Amphenol All Sensors | - | - | - | - | - | Amphenol | - | - | - | - | Details | - | - | - | 150 V | - | MLV | 0.25 % | 25 ppm/°C | - | 22.6 kΩ | 155 °C | -55 °C | Thin Film | - | Sensors | 250 mW | - | - | - | - | - | - | - | Pressure Sensors | - | - | - | - | Board Mount Pressure Sensors | - | 650 µm | - | - | ||
![]() TFCR0603-10W-C-1472CT Venkel | In Stock | - | - | - | Amphenol All Sensors | - | - | - | - | 10 | Amphenol | - | - | - | - | Details | - | - | - | 50 V | - | MLV | 0.25 % | 50 ppm/°C | - | 14.7 kΩ | 155 °C | -55 °C | Thin Film | - | Sensors | 100 mW | - | - | - | - | - | - | - | Pressure Sensors | - | - | - | - | Board Mount Pressure Sensors | - | 550 µm | - | - | ||
![]() TFCR0805-8W-K-5R49CT Venkel | In Stock | - | - | - | Amphenol All Sensors | - | - | - | - | 10 | Amphenol | - | - | - | - | Details | - | - | - | 100 V | - | MLV | 0.25 % | 100 ppm/°C | - | 5.49 Ω | 155 °C | -55 °C | Thin Film | - | Sensors | 125 mW | - | - | - | - | - | - | - | Pressure Sensors | - | - | - | - | Board Mount Pressure Sensors | - | 650 µm | - | - | ||
![]() TFCR0402-16W-E-1403FT Venkel | In Stock | - | - | - | Amphenol All Sensors | - | - | - | - | 10 | Amphenol | - | - | - | - | Details | - | - | - | 25 V | - | MLV | 1 % | 25 ppm/°C | - | 140 kΩ | 155 °C | -55 °C | Thin Film | - | Sensors | 63 mW | - | - | - | - | - | - | - | Pressure Sensors | - | - | - | - | Board Mount Pressure Sensors | - | 350 µm | - | - | ||
![]() TFCR0402-16W-K-1110FT Venkel | In Stock | - | - | - | Amphenol All Sensors | - | - | - | - | 10 | Amphenol | - | - | - | - | Details | - | - | - | 25 V | - | MLV | 1 % | 100 ppm/°C | - | 111 Ω | 155 °C | -55 °C | Thin Film | - | Sensors | 63 mW | - | - | - | - | - | - | - | Pressure Sensors | - | - | - | - | Board Mount Pressure Sensors | - | 350 µm | - | - |