- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0402-16W-K-3322BT-1K Venkel | In Stock | - | - | 25 V | 0.1 % | 100 ppm/°C | 33.2 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR0603-16W-C-3602DT-1K Venkel | In Stock | - | - | 50 V | 0.5 % | 50 ppm/°C | 36 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR1210-4W-E-41R7BT Venkel | In Stock | - | - | 150 V | 0.1 % | 25 ppm/°C | 41.7 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0805-10W-K-51R7FT Venkel | In Stock | - | - | 100 V | 1 % | 100 ppm/°C | 51.7 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR0603-10W-C-3830BT Venkel | In Stock | - | - | 50 V | 0.1 % | 50 ppm/°C | 383 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR1210-4W-K-2583FT Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 258 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0805-10W-E-16R0CT Venkel | In Stock | - | - | 100 V | 0.25 % | 25 ppm/°C | 16 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR1206-8W-E-4642FT Venkel | In Stock | - | - | 150 V | 1 % | 25 ppm/°C | 46.4 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1206-8W-E-1432DT Venkel | In Stock | - | - | 150 V | 0.5 % | 25 ppm/°C | 14.3 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0805-10W-C-7150DT Venkel | In Stock | - | - | 100 V | 0.5 % | 50 ppm/°C | 715 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR2512-2W-K-2494BT Venkel | In Stock | - | - | 150 V | 0.1 % | 100 ppm/°C | 2.49 MΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0603-10W-C-7153BT-1K Venkel | In Stock | - | - | 50 V | 0.1 % | 50 ppm/°C | 715 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0603-10W-K-4071FT-1K Venkel | In Stock | - | - | 50 V | 1 % | 100 ppm/°C | 4.07 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR1210-4W-E-1R10FT Venkel | In Stock | - | - | 150 V | 1 % | 25 ppm/°C | 1.1 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-4W-E-7R96BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 25 ppm/°C | 7.96 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1210-4W-E-3481BT Venkel | In Stock | - | - | 150 V | 0.1 % | 25 ppm/°C | 3.48 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0805-8W-K-48R1FT-1K Venkel | In Stock | - | - | 100 V | 1 % | 100 ppm/°C | 48.1 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0805-10W-E-6813FT Venkel | In Stock | - | - | 100 V | 1 % | 25 ppm/°C | 681 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR2512-2W-K-43R2BT Venkel | In Stock | - | - | 150 V | 0.1 % | 100 ppm/°C | 43.2 Ω | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0402-16W-E-43R7FT Venkel | In Stock | - | - | 25 V | 1 % | 25 ppm/°C | 43.7 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm |