- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-16W-E-2152FT Venkel | In Stock | - | - | 50 V | 1 % | 25 ppm/°C | 21.5 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR2512-2W-E-9100CT Venkel | In Stock | - | - | 150 V | 0.25 % | 25 ppm/°C | 910 Ω | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR2010-4W-C-1801BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 50 ppm/°C | 1.8 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-4W-E-5420DT Venkel | In Stock | - | - | 150 V | 0.5 % | 25 ppm/°C | 542 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1210-4W-C-2081BT Venkel | In Stock | - | - | 150 V | 0.1 % | 50 ppm/°C | 2.08 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0603-10W-K-1502CT-1K Venkel | In Stock | - | - | 50 V | 0.25 % | 100 ppm/°C | 15 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0805-8W-K-1352DT-1K Venkel | In Stock | - | - | 100 V | 0.5 % | 100 ppm/°C | 13.5 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0201-32W-E-4220CT Venkel | In Stock | - | - | 15 V | 0.25 % | 25 ppm/°C | 422 Ω | 125 °C | -55 °C | Thin Film | 30 mW | 260 µm | ||
![]() TFCR0603-10W-K-1171CT-1K Venkel | In Stock | - | - | 50 V | 0.25 % | 100 ppm/°C | 1.17 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR2512-2W-K-1420CT Venkel | In Stock | - | - | 150 V | 0.25 % | 100 ppm/°C | 142 Ω | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR1210-4W-K-2583DT Venkel | In Stock | - | - | 150 V | 0.5 % | 100 ppm/°C | 258 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0805-8W-C-9R53BT Venkel | In Stock | - | - | 100 V | 0.1 % | 50 ppm/°C | 9.53 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0805-10W-K-78R7DT Venkel | In Stock | - | - | 100 V | 0.5 % | 100 ppm/°C | 78.7 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR0402-16W-C-4070BT Venkel | In Stock | - | - | 25 V | 0.1 % | 50 ppm/°C | 407 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR1206-4W-K-37R4FT Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 37.4 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR2010-4W-K-4302FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 43 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2010-4W-E-18R2DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 25 ppm/°C | 18.2 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0805-10W-K-1274FT Venkel | In Stock | - | - | 100 V | 1 % | 100 ppm/°C | 1.27 MΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR2512-2W-C-2641CT-1K Venkel | In Stock | - | - | 150 V | 0.25 % | 50 ppm/°C | 2.64 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0805-10W-E-2R80DT-1K Venkel | In Stock | - | - | 100 V | 0.5 % | 25 ppm/°C | 2.8 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm |