- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Qualification | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Product Type | Product Category | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-8W-K-6R80BT Venkel | In Stock | - | - | SOD-123-2 | Panjit | 33.3 V | 3000 | 8.3 A | Panjit | + 150 C | - 55 C | - | 400 W | - | Details | 0.000649 oz | 30 kV | 30 kV | 100 V | Reel | TSM-04HE | 0.1 % | 100 ppm/°C | 6.8 Ω | 155 °C | -55 °C | Thin Film | TVS Diodes / ESD Suppression Diodes | 125 mW | SMD/SMT | 30 V | Unidirectional | 1 Channel | 48.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | 650 µm | ||
![]() TFCR1210-4W-E-7682BT Venkel | In Stock | - | - | SOD-123FL-2 | Panjit | 62.7 V | 3000 | 4.9 A | Panjit | + 150 C | - 55 C | - | 400 W | AEC-Q101 | - | 0.000608 oz | 30 kV | 30 kV | 150 V | Reel | - | 0.1 % | 25 ppm/°C | 76.8 kΩ | 155 °C | -55 °C | Thin Film | TVS Diodes / ESD Suppression Diodes | 250 mW | SMD/SMT | 51 V | Unidirectional | 1 Channel | 82.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | 650 µm | ||
![]() TFCR0603-10W-C-8203FT-1K Venkel | In Stock | - | - | SOD-123-2 | Panjit | 64.4 V | 10000 | 4.3 A | Panjit | + 150 C | - 55 C | - | 400 W | - | Details | 0.000649 oz | 30 kV | 30 kV | 50 V | Reel | - | 1 % | 50 ppm/°C | 820 kΩ | 155 °C | -55 °C | Thin Film | TVS Diodes / ESD Suppression Diodes | 100 mW | SMD/SMT | 58 V | Unidirectional | 1 Channel | 93.6 V | TVS Diodes | ESD Suppressors / TVS Diodes | 550 µm | ||
![]() TFCR2010-4W-C-4930DT Venkel | In Stock | - | - | SOD-123-2 | Panjit | 8.89 V | 10000 | 29.4 A | Panjit | + 150 C | - 55 C | - | 400 W | AEC-Q101 | Details | 0.000649 oz | 30 kV | 30 kV | 150 V | Reel | - | 0.5 % | 50 ppm/°C | 493 Ω | 155 °C | -55 °C | Thin Film | TVS Diodes / ESD Suppression Diodes | 250 mW | SMD/SMT | 8 V | Unidirectional | 1 Channel | 13.6 V | TVS Diodes | ESD Suppressors / TVS Diodes | 650 µm | ||
![]() TFCR0805-8W-K-2033BT Venkel | In Stock | - | - | DO-41-2 | Panjit | 105 V | 5000 | 2.8 A | Panjit | + 175 C | - 65 C | - | 400 W | - | Details | 0.011852 oz | 30 kV | 30 kV | 100 V | Ammo Pack | - | 0.1 % | 100 ppm/°C | 203 kΩ | 155 °C | -55 °C | Thin Film | TVS Diodes / ESD Suppression Diodes | 125 mW | Axial | 94 V | Unidirectional | 1 Channel | 152 V | TVS Diodes | ESD Suppressors / TVS Diodes | 650 µm | ||
![]() TFCR0603-16W-C-3572CT Venkel | In Stock | - | - | DO-41-2 | Panjit | 10.5 V | 5000 | 27 A | Panjit | + 175 C | - 65 C | - | 400 W | - | Details | 0.011852 oz | 30 kV | 30 kV | 50 V | Ammo Pack | - | 0.25 % | 50 ppm/°C | 35.7 kΩ | 155 °C | -55 °C | Thin Film | TVS Diodes / ESD Suppression Diodes | 100 mW | Axial | 9.4 V | Unidirectional | 1 Channel | 15.6 V | TVS Diodes | ESD Suppressors / TVS Diodes | 550 µm | ||
![]() TFCR1206-8W-C-4021BT-1K Venkel | In Stock | - | - | DO-41-2 | Panjit | 10.5 V | 5000 | 27 A | Panjit | + 175 C | - 65 C | - | 400 W | - | Details | 0.011852 oz | 30 kV | 30 kV | 150 V | Ammo Pack | - | 0.1 % | 50 ppm/°C | 4.02 kΩ | 155 °C | -55 °C | Thin Film | TVS Diodes / ESD Suppression Diodes | 250 mW | Axial | 9.4 V | Bidirectional | 1 Channel | 15.6 V | TVS Diodes | ESD Suppressors / TVS Diodes | 650 µm | ||
![]() TFCR1210-4W-K-56R9FT-1K Venkel | In Stock | - | - | DO-41-2 | Panjit | 11.4 V | 5000 | 25 A | Panjit | + 175 C | - 65 C | - | 400 W | - | Details | 0.011852 oz | 30 kV | 30 kV | 150 V | Reel | - | 1 % | 100 ppm/°C | 56.9 Ω | 155 °C | -55 °C | Thin Film | TVS Diodes / ESD Suppression Diodes | 250 mW | Axial | 10.2 V | Bidirectional | 1 Channel | 16.7 V | TVS Diodes | ESD Suppressors / TVS Diodes | 650 µm | ||
![]() TFCR2010-4W-E-1431FT Venkel | In Stock | - | - | DO-41-2 | Panjit | 135 V | 5000 | 2 A | Panjit | + 175 C | - 65 C | - | 400 W | - | Details | 0.011852 oz | 30 kV | 30 kV | 150 V | Ammo Pack | - | 1 % | 25 ppm/°C | 1.43 kΩ | 155 °C | -55 °C | Thin Film | TVS Diodes / ESD Suppression Diodes | 250 mW | Axial | 121 V | Bidirectional | 1 Channel | 215 V | TVS Diodes | ESD Suppressors / TVS Diodes | 650 µm | ||
![]() TFCR0805-10W-K-28R7FT-1K Venkel | In Stock | - | - | DO-41-2 | Panjit | 152 V | 1000 | 1.9 A | Panjit | + 175 C | - 65 C | - | 400 W | - | Details | 0.011852 oz | 30 kV | 30 kV | 100 V | Bulk | - | 1 % | 100 ppm/°C | 28.7 Ω | 155 °C | -55 °C | Thin Film | TVS Diodes / ESD Suppression Diodes | 100 mW | Axial | 136 V | Unidirectional | 1 Channel | 219 V | TVS Diodes | ESD Suppressors / TVS Diodes | 650 µm | ||
![]() TFCR2010-4W-K-1982CT Venkel | In Stock | - | - | DO-41-2 | Panjit | 17.1 V | 5000 | 17 A | Panjit | + 175 C | - 65 C | - | 400 W | - | Details | 0.011852 oz | 30 kV | 30 kV | 150 V | Reel | - | 0.25 % | 100 ppm/°C | 19.8 kΩ | 155 °C | -55 °C | Thin Film | TVS Diodes / ESD Suppression Diodes | 250 mW | Axial | 15.3 V | Unidirectional | 1 Channel | 25.2 V | TVS Diodes | ESD Suppressors / TVS Diodes | 650 µm | ||
![]() TFCR2010-4W-E-21R5BT Venkel | In Stock | - | - | DO-41-2 | Panjit | 162 V | 5000 | 1.6 A | Panjit | + 175 C | - 65 C | - | 400 W | - | Details | 0.011852 oz | 30 kV | 30 kV | 150 V | Reel | - | 0.1 % | 25 ppm/°C | 21.5 Ω | 155 °C | -55 °C | Thin Film | TVS Diodes / ESD Suppression Diodes | 250 mW | Axial | 146 V | Bidirectional | 1 Channel | 258 V | TVS Diodes | ESD Suppressors / TVS Diodes | 650 µm | ||
![]() TFCR0805-10W-K-1002DT-1K Venkel | In Stock | - | - | DO-41-2 | Panjit | 20.9 V | 5000 | 14 A | Panjit | + 175 C | - 65 C | - | 400 W | - | Details | 0.011852 oz | 30 kV | 30 kV | 100 V | Ammo Pack | - | 0.5 % | 100 ppm/°C | 10 kΩ | 155 °C | -55 °C | Thin Film | TVS Diodes / ESD Suppression Diodes | 100 mW | Axial | 18.8 V | Bidirectional | 1 Channel | 30.6 V | TVS Diodes | ESD Suppressors / TVS Diodes | 650 µm | ||
![]() TFCR0402-16W-E-58R3DT Venkel | In Stock | - | - | DO-41-2 | Panjit | 25.7 V | 1000 | 11.2 A | Panjit | + 175 C | - 65 C | - | 400 W | - | Details | 0.011852 oz | 30 kV | 30 kV | 25 V | Bulk | - | 0.5 % | 25 ppm/°C | 58.3 Ω | 155 °C | -55 °C | Thin Film | TVS Diodes / ESD Suppression Diodes | 63 mW | Axial | 23.1 V | Bidirectional | 1 Channel | 37.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | 350 µm | ||
![]() TFCR0805-8W-C-23R2CT-1K Venkel | In Stock | - | - | DO-41-2 | Panjit | 28.5 V | 5000 | 10 A | Panjit | + 175 C | - 65 C | - | 400 W | - | Details | 0.011852 oz | 30 kV | 30 kV | 100 V | Ammo Pack | - | 0.25 % | 50 ppm/°C | 23.2 Ω | 155 °C | -55 °C | Thin Film | TVS Diodes / ESD Suppression Diodes | 125 mW | Axial | 25.6 V | Bidirectional | 1 Channel | 41.4 V | TVS Diodes | ESD Suppressors / TVS Diodes | 650 µm | ||
![]() TFCR1206-4W-K-1R49DT-1K Venkel | In Stock | - | - | DO-41-2 | Panjit | 44.7 V | 5000 | 5 A | Panjit | + 175 C | - 65 C | - | 400 W | - | Details | 0.011852 oz | 30 kV | 30 kV | 150 V | Ammo Pack | - | 0.5 % | 100 ppm/°C | 1.49 Ω | 155 °C | -55 °C | Thin Film | TVS Diodes / ESD Suppression Diodes | 125 mW | Axial | 40.2 V | Unidirectional | 1 Channel | 64.8 V | TVS Diodes | ESD Suppressors / TVS Diodes | 650 µm | ||
![]() TFCR1206-4W-E-2R03CT-1K Venkel | In Stock | - | - | DO-41-2 | Panjit | 37.1 V | 5000 | 7.8 A | Panjit | + 175 C | - 65 C | - | 400 W | - | Details | 0.011852 oz | 30 kV | 30 kV | 150 V | Reel | - | 0.25 % | 25 ppm/°C | 2.03 Ω | 155 °C | -55 °C | Thin Film | TVS Diodes / ESD Suppression Diodes | 125 mW | Axial | 33.3 V | Bidirectional | 1 Channel | 53.9 V | TVS Diodes | ESD Suppressors / TVS Diodes | 650 µm | ||
![]() TFCR1210-4W-C-2034FT-1K Venkel | In Stock | - | - | DO-214AC-2 | Panjit | 9.5 V | 1800 | 29 A | Panjit | + 150 C | - 55 C | 3.3 W | 400 W | - | - | 0.002395 oz | 30 kV | 30 kV | 150 V | Reel | TSM-04H | 1 % | 50 ppm/°C | 2.03 MΩ | 155 °C | -55 °C | Thin Film | TVS Diodes / ESD Suppression Diodes | 250 mW | SMD/SMT | 8.55 V | Unidirectional | 1 Channel | 14.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | 650 µm | ||
![]() TFCR1206-4W-K-3743DT-1K Venkel | In Stock | - | - | DO-41-2 | Panjit | 44.7 V | 1000 | 5 A | Panjit | + 175 C | - 65 C | - | 400 W | - | Details | 0.011852 oz | 30 kV | 30 kV | 150 V | Bulk | - | 0.5 % | 100 ppm/°C | 374 kΩ | 155 °C | -55 °C | Thin Film | TVS Diodes / ESD Suppression Diodes | 250 mW | Axial | 40.2 V | Bidirectional | 1 Channel | 64.8 V | TVS Diodes | ESD Suppressors / TVS Diodes | 650 µm | ||
![]() TFCR2512-2W-E-12R1BT-1K Venkel | In Stock | - | - | DO-214AC-2 | Panjit | 9.5 V | 7500 | 29 A | Panjit | + 150 C | - 55 C | 3.3 W | 400 W | - | Details | 0.002395 oz | 30 kV | 30 kV | 150 V | Reel | - | 0.1 % | 25 ppm/°C | 12.1 Ω | 155 °C | -55 °C | Thin Film | TVS Diodes / ESD Suppression Diodes | 500 mW | SMD/SMT | 8.55 V | Unidirectional | 1 Channel | 14.5 V | TVS Diodes | ESD Suppressors / TVS Diodes | 650 µm |