- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Housing Material | Contact Materials | Insulation Materials | Manufacturer Lifecycle Status | RoHS | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power Rating | Pitch | Orientation | Number of Contacts | Housing Color | Lead Length | ELV | Wire/Cable Type | Cable Length | Height | Card Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-10W-C-1402BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 50 V | - | 0.1 % | - | 50 ppm/°C | - | 14 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR2512-2W-C-2103CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 50 ppm/°C | - | 210 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR2512-2W-C-83R5BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 50 ppm/°C | - | 83.5 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0805-8W-E-4580FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 1 % | - | 25 ppm/°C | - | 458 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR2512-2W-C-3831CT Venkel | In Stock | - | - | - | Gold | Through Hole | - | Polyphenylene | Bronze | Polyphenylene | - | Compliant | 150 V | Bulk | 0.25 % | Solder | 50 ppm/°C | - | 3.83 kΩ | 80 | 85 °C | -55 °C | Thin Film | Brown | 2 | Female | 500 mW | 1.27 mm | Straight | 80 | Brown | -3.43 mm | Compliant | - | - | 650 µm | 1.778 mm | No | Lead Free | ||
![]() TFCR0805-10W-C-6R98BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.1 % | - | 50 ppm/°C | - | 6.98 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR1206-8W-E-6900BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 25 ppm/°C | - | 690 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR1206-8W-E-4582CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 25 ppm/°C | - | 45.8 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR1206-8W-C-27R1BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 50 ppm/°C | - | 27.1 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | Green | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0603-16W-C-1542BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 0.1 % | - | 50 ppm/°C | - | 15.4 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR1206-8W-C-9100CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 50 ppm/°C | - | 910 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR1206-4W-E-6493DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | 0.5 % | - | 25 ppm/°C | - | 649 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR1206-4W-C-1093BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 50 ppm/°C | - | 109 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0805-10W-K-3480FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 100 V | - | 1 % | - | 100 ppm/°C | - | 348 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR1206-8W-K-2261BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 100 ppm/°C | - | 2.26 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR1206-8W-K-6193CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 100 ppm/°C | - | 619 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0603-16W-C-96R5BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 0.1 % | - | 50 ppm/°C | - | 96.5 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR2512-2W-K-13R8BT-1K Venkel | In Stock | - | - | Production (Last Updated: 1 year ago) | - | - | 40 | - | - | - | PRODUCTION (Last Updated: 1 year ago) | Compliant | 150 V | Bulk | 0.1 % | IDT | 100 ppm/°C | Connector, IDC | 13.8 Ω | - | 155 °C | -55 °C | Thin Film | - | - | Male | 500 mW | - | - | - | - | - | - | Flat Flex | 114 mm | 650 µm | - | No | - | ||
![]() TFCR1206-4W-E-11R5DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 25 ppm/°C | - | 11.5 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0805-8W-K-2612DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.5 % | - | 100 ppm/°C | - | 26.1 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | - |