- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Housing Material | PCB Mounting Orientation | Underplate Material | Contact Materials | Insulation Materials | RoHS | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power Rating | Pitch | Max Power Dissipation | Orientation | Current Rating | Number of Contacts | Housing Color | Lead Length | Row Spacing | ELV | Number of Resistors | Lead/Base Style | Contact Current Rating | Height | Length | Plating Thickness | Card Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-10W-K-1961DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.5 % | - | - | 100 ppm/°C | - | 1.96 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0805-8W-K-3121DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.5 % | - | - | 100 ppm/°C | - | 3.12 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR2010-4W-K-6420CT Venkel | In Stock | - | - | - | - | - | 8 | - | - | - | - | - | Compliant | 150 V | - | 0.25 % | - | - | 100 ppm/°C | - | 642 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0805-8W-K-5902BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.1 % | - | - | 100 ppm/°C | - | 59 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0805-8W-E-6813FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 100 V | - | 1 % | - | - | 25 ppm/°C | - | 681 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0805-8W-K-3923DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.5 % | - | - | 100 ppm/°C | - | 392 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0402-16W-K-2441BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | 0.1 % | - | - | 100 ppm/°C | - | 2.44 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | ||
![]() TFCR0402-16W-C-1930FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 25 V | - | 1 % | - | - | 50 ppm/°C | - | 193 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | ||
![]() TFCR0603-16W-K-1471BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 0.1 % | - | - | 100 ppm/°C | - | 1.47 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR2010-4W-E-6121CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | - | 25 ppm/°C | - | 6.12 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0805-10W-C-5971BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.1 % | - | - | 50 ppm/°C | - | 5.97 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0402-16W-E-1891CT Venkel | In Stock | - | - | Production (Last Updated: 5 days ago) | Gold, Tin | Panel, Through Hole | - | Glass | Vertical | Nickel | Bronze | Glass | Compliant | 25 V | Bulk | 0.25 % | - | Solder | 25 ppm/°C | Connector, Receptacle, Socket | 1.89 kΩ | 10 | 105 °C | -55 °C | Thin Film | Green | 2 | Female | 63 mW | 3.9624 mm | - | Vertical | 5 A | 10 | Green | 7.11 mm | 5.97 mm | Compliant | - | - | 5 A | 11.68 mm | - | 760 nm | 1.778 mm | ||
![]() TFCR0603-16W-C-1R00FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 1 % | - | - | 50 ppm/°C | - | 1 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() TFCR2512-2W-C-3011CT Venkel | In Stock | - | - | Production (Last Updated: 5 days ago) | - | Axial | - | - | - | - | - | - | Compliant | 350 V | Bulk | 0.1 % | 2 | - | 15 ppm/°C | - | 9.09 kΩ | - | 155 °C | -55 °C | Metal Film, Thin Film | - | - | - | 500 mW | - | 500 mW | - | - | - | - | - | - | Compliant | 1 | Axial | - | 650 µm | 10.0076 mm | - | - | ||
![]() TFCR0805-10W-C-17R6DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 100 V | - | 0.5 % | - | - | 50 ppm/°C | - | 17.6 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR1206-8W-K-1021CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | Copper | - | Compliant | 150 V | - | 0.25 % | - | - | 100 ppm/°C | - | 1.02 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR1206-8W-C-1004FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | - | - | 50 ppm/°C | - | 1 MΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0805-10W-E-2R58DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 100 V | - | 0.5 % | - | - | 25 ppm/°C | - | 2.58 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() TFCR0402-16W-K-1821CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 25 V | - | 0.25 % | - | - | 100 ppm/°C | - | 1.82 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | ||
![]() TFCR1206-8W-C-1963FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | - | - | 50 ppm/°C | - | 196 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - |