- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Nominal Input Voltage | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1206-8W-K-3520BT Venkel | In Stock | - | - | - | 150 V | 0.1 % | 100 ppm/°C | 352 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | 650 µm | ||
![]() TFCR1206-8W-E-6R42DT Venkel | In Stock | - | - | - | 150 V | 0.5 % | 25 ppm/°C | 6.42 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | 650 µm | ||
![]() TFCR2010-4W-C-1421CT-1K Venkel | In Stock | - | - | - | 150 V | 1 % | 50 ppm/°C | 86.6 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | ||
![]() TFCR0603-16W-K-3522CT Venkel | In Stock | - | - | - | 50 V | 0.25 % | 100 ppm/°C | 35.2 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | 550 µm | ||
![]() TFCR1206-8W-E-1823CT Venkel | In Stock | - | - | - | 150 V | 0.25 % | 25 ppm/°C | 182 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | ||
![]() TFCR0805-8W-E-2004BT Venkel | In Stock | - | - | - | 100 V | 0.1 % | 25 ppm/°C | 2 MΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | 650 µm | ||
![]() TFCR0603-16W-C-9R53CT-1K Venkel | In Stock | - | - | - | 50 V | 0.25 % | 50 ppm/°C | 9.53 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | 550 µm | ||
![]() TFCR1210-4W-K-1872CT Venkel | In Stock | - | - | - | 150 V | 0.25 % | 100 ppm/°C | 18.7 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | ||
![]() TFCR2010-4W-E-2262CT-1K Venkel | In Stock | - | - | Non-Compliant | 150 V | 0.25 % | 25 ppm/°C | 22.6 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | ||
![]() TFCR2010-4W-K-43R2BT-1K Venkel | In Stock | - | - | - | 150 V | 0.1 % | 100 ppm/°C | 43.2 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | ||
![]() TFCR0402-16W-E-2612CT Venkel | In Stock | - | - | - | 25 V | 0.25 % | 25 ppm/°C | 26.1 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | - | 350 µm | ||
![]() TFCR1206-8W-C-1051CT Venkel | In Stock | - | - | - | 150 V | 0.25 % | 50 ppm/°C | 1.05 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | ||
![]() TFCR0805-10W-E-1724CT-1K Venkel | In Stock | - | - | - | 100 V | 0.25 % | 25 ppm/°C | 1.72 MΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | 650 µm | ||
![]() TFCR1206-8W-K-4271BT Venkel | In Stock | - | - | Non-Compliant | 150 V | 0.1 % | 100 ppm/°C | 4.27 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 277 V | 650 µm | ||
![]() TFCR0805-10W-K-5360FT Venkel | In Stock | - | - | Non-Compliant | 100 V | 1 % | 100 ppm/°C | 536 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | 650 µm | ||
![]() TFCR0805-10W-K-2341DT Venkel | In Stock | - | - | - | 100 V | 0.5 % | 100 ppm/°C | 2.34 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | 650 µm | ||
![]() TFCR2512-2W-K-3703BT Venkel | In Stock | - | - | - | 150 V | 0.1 % | 100 ppm/°C | 370 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | - | 650 µm | ||
![]() TFCR2010-4W-C-3301FT Venkel | In Stock | - | - | - | 150 V | 1 % | 50 ppm/°C | 3.3 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | ||
![]() TFCR2010-4W-C-5R97CT Venkel | In Stock | - | - | - | 150 V | 0.25 % | 50 ppm/°C | 5.97 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | ||
![]() TFCR0805-8W-E-2583DT-1K Venkel | In Stock | - | - | - | 100 V | 0.5 % | 25 ppm/°C | 258 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | 650 µm |