- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0402-16W-E-6190FT-1K Venkel | In Stock | - | - | - | 25 V | 1 % | 25 ppm/°C | 619 Ω | 155 °C | -55 °C | Thin Film | - | 63 mW | 350 µm | - | ||
![]() TFCR0805-10W-C-11R4FT Venkel | In Stock | - | - | Compliant | 100 V | 1 % | 50 ppm/°C | 11.4 Ω | 85 °C | -40 °C | Thin Film | - | 100 mW | 650 µm | - | ||
![]() TFCR1210-4W-C-1842FT Venkel | In Stock | - | - | - | 150 V | 1 % | 50 ppm/°C | 18.4 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | 650 µm | - | ||
![]() TFCR0402-16W-K-4581FT-1K Venkel | In Stock | - | - | Non-Compliant | 25 V | 1 % | 100 ppm/°C | 4.58 kΩ | 155 °C | -55 °C | Thin Film | - | 63 mW | 350 µm | - | ||
![]() TFCR1206-8W-K-2322CT-1K Venkel | In Stock | - | - | Non-Compliant | 150 V | 0.25 % | 100 ppm/°C | 21.5 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | 650 µm | - | ||
![]() TFCR2010-4W-C-1843CT-1K Venkel | In Stock | - | - | - | 150 V | 0.25 % | 50 ppm/°C | 184 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | 650 µm | - | ||
![]() TFCR0603-10W-E-6200CT-1K Venkel | In Stock | - | - | - | 50 V | 0.25 % | 25 ppm/°C | 620 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | 550 µm | - | ||
![]() TFCR0603-16W-E-9101BT Venkel | In Stock | - | - | - | 50 V | 0.1 % | 25 ppm/°C | 9.1 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | 550 µm | - | ||
![]() TFCR0805-8W-E-6R26BT-1K Venkel | In Stock | - | - | - | 100 V | 0.1 % | 25 ppm/°C | 6.26 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | 650 µm | - | ||
![]() TFCR0603-16W-E-4R81FT Venkel | In Stock | - | - | - | 50 V | 1 % | 25 ppm/°C | 4.81 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | 550 µm | - | ||
![]() TFCR1210-4W-K-2131FT Venkel | In Stock | - | - | - | 150 V | 1 % | 100 ppm/°C | 2.13 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | 650 µm | - | ||
![]() TFCR0805-10W-C-2713CT-1K Venkel | In Stock | - | - | - | 100 V | 0.25 % | 50 ppm/°C | 271 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | 650 µm | - | ||
![]() TFCR1210-4W-C-3923CT Venkel | In Stock | - | - | - | 150 V | 0.25 % | 50 ppm/°C | 392 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | 650 µm | - | ||
![]() TFCR1206-8W-C-4173DT-1K Venkel | In Stock | - | - | - | 150 V | 0.5 % | 50 ppm/°C | 417 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | 650 µm | - | ||
![]() TFCR0603-10W-E-5101BT Venkel | In Stock | - | - | - | 50 V | 0.1 % | 25 ppm/°C | 5.1 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | 550 µm | - | ||
![]() TFCR0603-10W-K-63R4FT Venkel | In Stock | - | - | - | 50 V | 1 % | 100 ppm/°C | 63.4 Ω | 155 °C | -55 °C | Thin Film | White | 100 mW | 550 µm | 340 Mm | ||
![]() TFCR0402-16W-E-82R0CT-1K Venkel | In Stock | - | - | - | 25 V | 0.25 % | 25 ppm/°C | 82 Ω | 155 °C | -55 °C | Thin Film | - | 63 mW | 350 µm | - | ||
![]() TFCR1210-4W-E-5233DT Venkel | In Stock | - | - | Non-Compliant | 150 V | 0.5 % | 25 ppm/°C | 523 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | 650 µm | - | ||
![]() TFCR0603-10W-K-2003DT Venkel | In Stock | - | - | - | 50 V | 0.5 % | 100 ppm/°C | 200 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | 550 µm | - | ||
![]() TFCR1206-8W-E-1181CT Venkel | In Stock | - | - | - | 150 V | 0.25 % | 25 ppm/°C | 1.18 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | 650 µm | - |