- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR2512-2W-C-14R7BT Venkel | In Stock | - | - | Compliant | 150 V | 1 % | 50 ppm/°C | 25.5 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0402-16W-E-2550CT Venkel | In Stock | - | - | - | 25 V | 0.25 % | 25 ppm/°C | 255 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR1210-4W-K-1821BT-1K Venkel | In Stock | - | - | - | 150 V | 0.1 % | 100 ppm/°C | 1.82 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-8W-E-2520FT-1K Venkel | In Stock | - | - | - | 150 V | 1 % | 25 ppm/°C | 252 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1210-4W-E-2294FT-1K Venkel | In Stock | - | - | - | 150 V | 1 % | 25 ppm/°C | 2.29 MΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-4W-E-1R15DT-1K Venkel | In Stock | - | - | Non-Compliant | 150 V | 0.5 % | 25 ppm/°C | 1.15 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1206-4W-E-4372BT Venkel | In Stock | - | - | - | 150 V | 0.1 % | 25 ppm/°C | 43.7 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-8W-K-2871FT-1K Venkel | In Stock | - | - | - | 150 V | 1 % | 100 ppm/°C | 2.87 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1206-8W-E-4641DT-1K Venkel | In Stock | - | - | - | 150 V | 0.5 % | 25 ppm/°C | 4.64 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0805-8W-C-9R42BT-1K Venkel | In Stock | - | - | - | 100 V | 0.1 % | 50 ppm/°C | 9.42 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1210-4W-K-2084DT-1K Venkel | In Stock | - | - | Non-Compliant | 150 V | 0.5 % | 100 ppm/°C | 2.08 MΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-8W-C-2802DT Venkel | In Stock | - | - | Non-Compliant | 150 V | 0.5 % | 50 ppm/°C | 28 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0402-16W-E-5971FT Venkel | In Stock | - | - | - | 25 V | 1 % | 25 ppm/°C | 5.97 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR2512-2W-K-6650CT-1K Venkel | In Stock | - | - | - | 150 V | 0.25 % | 100 ppm/°C | 665 Ω | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0805-8W-E-3010CT Venkel | In Stock | - | - | - | 100 V | 0.25 % | 25 ppm/°C | 301 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR2010-4W-E-1453BT Venkel | In Stock | - | - | - | 150 V | 0.1 % | 25 ppm/°C | 145 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0805-8W-K-39R0FT Venkel | In Stock | - | - | Compliant | 100 V | 1 % | 100 ppm/°C | 39 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR2512-2W-C-1201DT-1K Venkel | In Stock | - | - | Non-Compliant | 150 V | 0.5 % | 50 ppm/°C | 1.2 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR1206-8W-E-8450BT-1K Venkel | In Stock | - | - | - | 150 V | 0.1 % | 25 ppm/°C | 845 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1206-4W-C-1423CT Venkel | In Stock | - | - | - | 150 V | 0.25 % | 50 ppm/°C | 142 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm |