- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Manufacturer | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Failure Rate | Features | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0402-16W-E-2402DT Venkel | In Stock | - | - | 0402 (1005 Metric) | 0402 | - | Venkel | Tape & Reel (TR) | Active | 25 V | -55°C ~ 155°C | TFCR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±0.5% | 2 | ±25ppm/°C | 24 kOhms | 155 °C | -55 °C | Thin Film | 0.063W, 1/16W | 63 mW | - | - | 350 µm | 0.014" (0.35mm) | - | ||
![]() TFCR0805-8W-E-2902DT-1K Venkel | In Stock | - | - | 0805 (2012 Metric) | 0805 | - | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | TFCR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.5% | 2 | ±25ppm/°C | 29 kOhms | - | - | Thin Film | 0.125W, 1/8W | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() CR0603-16W-1274FT Venkel | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 1.27 MOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR0603-16W-1331FT Venkel | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 1.33 kOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() TFCR0603-10W-E-8061BT-1K Venkel | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | TFCR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | 8.06 kOhms | - | - | Thin Film | 0.1W, 1/10W | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR0201-20W-1132FT Venkel | In Stock | - | - | 0201 (0603 Metric) | 0201 | - | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | CR | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 11.3 kOhms | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | 0.012" (0.30mm) | - | ||
![]() CR0805-8W-8201FT Venkel | In Stock | - | - | 0805 (2012 Metric) | 0805 | - | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 8.2 kOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() CR0402-16W-3903FT Venkel | In Stock | - | - | 0402 (1005 Metric) | 0402 | - | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 390 kOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() TFCR0805-8W-E-2373BT-1K Venkel | In Stock | - | - | 0805 (2012 Metric) | 0805 | - | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | TFCR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | 237 kOhms | - | - | Thin Film | 0.125W, 1/8W | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() HPCR0402-R-000T Venkel | In Stock | - | - | 0402 (1005 Metric) | 0402 | - | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | HPCR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | Jumper | 2 | - | 0 Ohms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CR1206-4W-473JT Venkel | In Stock | - | - | 1206 (3216 Metric) | 1206 | - | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | 2 | ±200ppm/°C | 47 kOhms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() CR0402-16W-3603FT Venkel | In Stock | - | - | 0402 (1005 Metric) | 0402 | - | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 360 kOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CR0805-10W-7R50FT Venkel | In Stock | - | - | 0805 (2012 Metric) | 0805 | - | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | 7.5 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() TFCR0805-10W-E-1202BT Venkel | In Stock | - | - | 0805 (2012 Metric) | 0805 | - | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | TFCR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | 12 kOhms | - | - | Thin Film | 0.1W, 1/10W | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() TFCR0603-16W-E-3303DT Venkel | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | Venkel | Tape & Reel (TR) | Active | 50 V | -55°C ~ 155°C | TFCR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.5% | 2 | ±25ppm/°C | 330 kOhms | 155 °C | -55 °C | Thin Film | 0.063W, 1/16W | 100 mW | - | - | 550 µm | 0.022" (0.55mm) | - | ||
![]() TFCR0603-10W-E-6042BT-1K Venkel | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | Venkel | Tape & Reel (TR) | Active | 50 V | -55°C ~ 155°C | TFCR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | 60.4 kOhms | 155 °C | -55 °C | Thin Film | 0.1W, 1/10W | 100 mW | - | - | 550 µm | 0.022" (0.55mm) | - | ||
![]() LCR2512-R023FT Venkel | In Stock | - | - | 2512 (6432 Metric) | 2512 | - | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | LCR | 0.248" L x 0.126" W (6.30mm x 3.20mm) | ±1% | 2 | ±300ppm/°C | 23 mOhms | - | - | Thick Film | 2W | - | - | Current Sense | - | 0.033" (0.84mm) | - | ||
![]() CR0805-8W-206JT Venkel | In Stock | - | - | 0805 (2012 Metric) | 0805 | VENKEL CORP | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | 2 | ±200ppm/°C | 20 MOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() CR0402-16W-3483FT Venkel | In Stock | - | - | 0402 (1005 Metric) | 0402 | - | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 348 kOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() TFCR0402-16W-C-90R9FT Venkel | In Stock | - | - | 0402 (1005 Metric) | 0402 | - | Venkel | Tape & Reel (TR) | Active | 25 V | -55°C ~ 155°C | TFCR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±50ppm/°C | 90.9 Ohms | 155 °C | -55 °C | Thin Film | 0.063W, 1/16W | 63 mW | - | - | 350 µm | 0.014" (0.35mm) | - |