- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Contact Style | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1206-4W-K-15R0CT-1K Venkel | In Stock | - | - | - | 150 V | 0.25 % | 100 ppm/°C | 15 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | 650 µm | ||
![]() TFCR2010-4W-E-5R56DT Venkel | In Stock | - | - | Non-Compliant | 150 V | 0.5 % | 25 ppm/°C | 5.56 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 650 µm | ||
![]() TFCR0603-16W-E-2640BT Venkel | In Stock | - | - | - | 50 V | 0.1 % | 25 ppm/°C | 264 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | 550 µm | ||
![]() TFCR2512-2W-E-4932FT-1K Venkel | In Stock | - | - | Compliant | 150 V | 1 % | 25 ppm/°C | 49.3 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | 650 µm | ||
![]() TFCR0603-10W-C-3652CT Venkel | In Stock | - | - | Non-Compliant | 50 V | 0.25 % | 50 ppm/°C | 36.5 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | 550 µm | ||
![]() TFCR1210-4W-C-4483BT-1K Venkel | In Stock | - | - | Non-Compliant | 150 V | 0.1 % | 50 ppm/°C | 448 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 650 µm | ||
![]() TFCR1206-8W-K-2202CT Venkel | In Stock | - | - | - | 150 V | 0.25 % | 100 ppm/°C | 22 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 650 µm | ||
![]() TFCR1210-4W-C-1R87FT-1K Venkel | In Stock | - | - | - | 150 V | 1 % | 50 ppm/°C | 1.87 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 650 µm | ||
![]() TFCR1210-4W-E-6042CT Venkel | In Stock | - | - | - | 150 V | 0.25 % | 25 ppm/°C | 60.4 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 650 µm | ||
![]() TFCR1206-4W-K-43R2FT-1K Venkel | In Stock | - | - | - | 150 V | 1 % | 100 ppm/°C | 43.2 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 650 µm | ||
![]() TFCR0603-10W-K-3093BT-1K Venkel | In Stock | - | - | Non-Compliant | 50 V | 0.1 % | 100 ppm/°C | 309 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | 550 µm | ||
![]() TFCR1206-8W-E-4422DT-1K Venkel | In Stock | - | - | - | 150 V | 0.5 % | 25 ppm/°C | 44.2 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | 650 µm | ||
![]() TFCR2010-4W-K-9310DT-1K Venkel | In Stock | - | - | - | 150 V | 0.5 % | 100 ppm/°C | 931 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 650 µm | ||
![]() TFCR0402-16W-C-8760DT-1K Venkel | In Stock | - | - | - | 25 V | 0.5 % | 50 ppm/°C | 876 Ω | 155 °C | -55 °C | Thin Film | - | 63 mW | - | 350 µm | ||
![]() TFCR1206-8W-K-1560DT-1K Venkel | In Stock | - | - | - | 150 V | 0.5 % | 100 ppm/°C | 156 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | 650 µm | ||
![]() TFCR1206-8W-C-3R36CT-1K Venkel | In Stock | - | - | - | 150 V | 0.25 % | 50 ppm/°C | 3.36 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 650 µm | ||
![]() TFCR0805-10W-E-6572BT-1K Venkel | In Stock | - | - | - | 100 V | 0.1 % | 25 ppm/°C | 65.7 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | 650 µm | ||
![]() TFCR1206-4W-K-1210CT-1K Venkel | In Stock | - | - | - | 150 V | 0.25 % | 100 ppm/°C | 121 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 650 µm | ||
![]() TFCR0603-16W-C-1932FT-1K Venkel | In Stock | - | - | - | 50 V | 1 % | 50 ppm/°C | 19.3 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | 550 µm | ||
![]() TFCR0805-10W-K-9103DT-1K Venkel | In Stock | - | - | - | 100 V | 0.5 % | 100 ppm/°C | 910 kΩ | 155 °C | -55 °C | Thin Film | Female | 100 mW | Socket | 650 µm |