- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR2010-4W-K-35R7CT Venkel | In Stock | - | - | 150 V | 0.25 % | 100 ppm/°C | 35.7 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2010-4W-C-3243FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 50 ppm/°C | 324 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-8W-K-1621FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 1.62 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0805-8W-K-31R6BT Venkel | In Stock | - | - | 100 V | 0.1 % | 100 ppm/°C | 31.6 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR2512-2W-K-1421DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 100 ppm/°C | 1.42 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR1206-4W-K-3010BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 100 ppm/°C | 301 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1210-4W-K-4753FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 475 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1210-4W-C-6R12DT Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 6.12 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0805-10W-E-3790FT-1K Venkel | In Stock | - | - | 100 V | 1 % | 25 ppm/°C | 379 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR2010-4W-K-1R02DT Venkel | In Stock | - | - | 150 V | 0.5 % | 100 ppm/°C | 1.02 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-4W-K-4640BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 100 ppm/°C | 464 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0603-16W-K-41R2CT-1K Venkel | In Stock | - | - | 50 V | 0.25 % | 100 ppm/°C | 41.2 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0603-10W-C-7153DT Venkel | In Stock | - | - | 50 V | 0.5 % | 50 ppm/°C | 715 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0603-16W-C-53R0BT Venkel | In Stock | - | - | 50 V | 0.1 % | 50 ppm/°C | 53 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0402-16W-E-4420FT-1K Venkel | In Stock | - | - | 25 V | 1 % | 25 ppm/°C | 442 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR0603-16W-E-5R76DT-1K Venkel | In Stock | - | - | 50 V | 0.5 % | 25 ppm/°C | 5.76 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0603-16W-E-1653CT-1K Venkel | In Stock | - | - | 50 V | 0.25 % | 25 ppm/°C | 165 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR1210-4W-K-8661CT-1K Venkel | In Stock | - | - | 150 V | 0.25 % | 100 ppm/°C | 8.66 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0603-10W-E-3971CT-1K Venkel | In Stock | - | - | 50 V | 0.25 % | 25 ppm/°C | 3.97 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR1210-4W-C-1803FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 50 ppm/°C | 180 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm |