- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Current Transfer Ratio-Min | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Frequency-Max | Manufacturer | Manufacturer Part Number | Memory Types | Mounting | PowerSupply | Voltage, Rating | Voltage-Off State | Voltage-Output 1 | Zero-Crossing Circuit | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Power Rating | Technology | Voltage - Supply | Base Part Number | Output | Function | Current - Supply (Max) | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Circuit | Number of Channels | Number of Circuits | Memory Size | Current - Output (Max) | Voltage - Forward (Vf) (Typ) | Number of Poles | Clock Frequency | Input Type | Current - Supply | Voltage - Output 2 | Access Time | Slew Rate | Memory Format | Data Rate | Memory Interface | Amplifier Type | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Current - Output High, Low | Gain Bandwidth Product | Write Cycle Time - Word, Page | Input | Voltage - Output 3 | Protocol | Ratio - Input:Output | Coil Voltage | Voltage - Input Offset | Rise / Fall Time (Typ) | Current - Output / Channel | -3db Bandwidth | Display Type | Voltage - Output (Max) | Voltage - Output 4 | On-State Resistance (Max) | PLL | Differential - Input:Output | Number of Drivers/Receivers | Current - DC Forward (If) (Max) | Duplex | Receiver Hysteresis | Multiplexer/Demultiplexer Circuit | Main Purpose | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Voltage Supply Source | Switch Circuit | Switch Time (Ton, Toff) (Max) | Turn On Time | Independent Circuits | Charge Injection | Divider/Multiplier | Channel-to-Channel Matching (ΔRon) | Crosstalk | Bus Directional | Current Transfer Ratio (Max) | Current - On State (It (RMS)) (Max) | Turn On / Turn Off Time (Typ) | Voltage - Supply, Single (V+) | Retransmit Capability | FWFT Support | Vce Saturation (Max) | Programmable Flags Support | Expansion Type | Contact Configuration | Static dV/dt (Min) | Voltage - Supply, Dual (V±) | Features | Display Digits | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1206-4W-K-2552FT-1K Venkel | In Stock | - | - | - | - | - | cUL, UL | - | - | - | - | Simpson Electric | H345323610 | - | - | 9-36 VDC | 150 V | - | - | - | 32-122 °F | - | - | - | 1 % | - | - | 100 ppm/°C | - | 25.5 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 | 650 µm | ||
![]() TFCR0603-16W-C-2R37DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Edwards Signaling | ANS50MDR2 | - | - | - | 50 V | - | - | - | - | - | - | - | 0.5 % | - | - | 50 ppm/°C | - | 2.37 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR1206-8W-K-9531DT Venkel | In Stock | - | - | - | - | - | CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Co | D26MR60A | - | DIN Rail, Screw | - | 150 V | - | - | - | - | - | - | - | 0.5 % | - | Screw | 100 ppm/°C | - | 9.53 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6NO | - | - | - | - | 650 µm | ||
![]() TFCR0603-16W-K-4271BT-1K Venkel | In Stock | - | - | Surface Mount | 32-BSOJ (0.300, 7.62mm Width) | 32-SOJ | - | - | - | - | - | - | - | Volatile | - | - | 50 V | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | 0.1 % | Obsolete | - | 100 ppm/°C | - | 4.27 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | SRAM - Asynchronous | 3 V ~ 3.6 V | IDT71V124 | - | - | - | - | - | - | - | - | - | - | - | - | 1Mb (128K x 8) | - | - | - | - | - | - | - | 15ns | - | SRAM | - | Parallel | - | - | - | - | - | 15ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR1206-8W-K-34R0FT-1K Venkel | In Stock | - | - | Surface Mount | 28-BSOJ (0.300, 7.62mm Width) | 28-SOJ | - | - | - | - | - | - | - | Volatile | - | - | 150 V | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | - | 1 % | Obsolete | - | 100 ppm/°C | - | 34 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | SRAM - Asynchronous | 3 V ~ 3.6 V | IDT71V256 | - | - | - | - | - | - | - | - | - | - | - | - | 256Kb (32K x 8) | - | - | - | - | - | - | - | 12ns | - | SRAM | - | Parallel | - | - | - | - | - | 12ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0402-16W-E-1212DT-1K Venkel | In Stock | - | - | Surface Mount | 165-TBGA | 165-CABGA (13x15) | - | - | - | - | - | - | - | Volatile | - | - | 25 V | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | 0.5 % | Obsolete | - | 25 ppm/°C | - | 12.1 kΩ | 155 °C | -55 °C | Thin Film | - | - | 63 mW | SRAM - Synchronous ZBT | 3.135 V ~ 3.465 V | IDT71V3558 | - | - | - | - | - | - | - | - | - | - | - | - | 4.5Mb (256K x 18) | - | - | - | 133MHz | - | - | - | 4.2ns | - | SRAM | - | Parallel | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | ||
![]() TFCR2010-4W-K-1201DT Venkel | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | -40°C ~ 85°C | Tube | 74FCT | - | 0.5 % | Obsolete | - | 100 ppm/°C | Multiplexer | 1.2 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | -- | 74FCT257 | - | - | - | - | - | - | - | - | - | 4 x 2:1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mA, 48mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0805-8W-K-3R30CT Venkel | In Stock | - | - | Surface Mount | 28-SOIC (0.345, 8.77mm Width) | 28-SOIC | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | 7200 | - | 0.25 % | Obsolete | - | 100 ppm/°C | - | 3.3 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | 4.5V ~ 5.5V | 72125 | - | Asynchronous | 100mA | - | - | - | - | - | - | - | - | - | 16K (1K x 16) | - | - | - | - | - | - | - | 25ns | - | - | 50MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uni-Directional | - | - | - | - | No | No | - | No | Depth, Width | - | - | - | - | - | 650 µm | ||
![]() TFCR0201-32W-C-5600BT Venkel | In Stock | - | - | Surface Mount | 8-VDFN Exposed Pad | 8-DFN (3x3) | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | - | 0.1 % | Active | - | 50 ppm/°C | - | 560 Ω | 125 °C | -55 °C | Thin Film | - | - | 50 mW | - | - | ISL28233 | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 2 | - | - | - | - | - | - | 18µA | - | - | 0.2 V/µs | - | - | - | Zero-Drift | 180pA | 1.8 V ~ 6 V, ±0.825 V ~ 3 V | - | 400kHz | - | - | - | - | - | - | 2µV | - | 19mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 µm | ||
![]() TFCR2512-2W-K-3700FT-1K Venkel | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | -40°C ~ 85°C | Tube | -- | - | 1 % | Active | - | 100 ppm/°C | Transceiver | 370 Ω | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | 4.5 V ~ 5.5 V | ISL83086E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Mbps | - | - | - | - | - | - | - | - | - | RS422, RS485 | - | - | - | - | - | - | - | - | - | - | - | - | 1/1 | - | Full | 20mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-10W-E-1980BT-1K Venkel | In Stock | - | - | - | 16-VFQFN Exposed Pad | 16-QFN (3x3) | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | 0.1 % | Obsolete | - | 25 ppm/°C | - | 198 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | ISL43140 | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 65 Ohm | - | - | - | - | - | - | 1:1 | - | 1nA | 7pF, 7pF | - | SPST - NC | 80ns, 30ns | - | - | 1pC | - | 2 Ohm | -90dB @ 100kHz | - | - | - | - | 2.7 V ~ 12 V | - | - | - | - | - | - | - | ±2.6 V ~ 6 V | - | - | 550 µm | ||
![]() TFCR0402-16W-K-1893DT Venkel | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | - | - | - | - | 200MHz | - | - | - | - | - | 25 V | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | ClockBlocks™ | - | 0.5 % | Obsolete | - | 100 ppm/°C | Fanout Buffer (Distribution), Multiplexer | 189 kΩ | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | 2.375 V ~ 5.25 V | ICS552-02 | CMOS | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | - | - | 2:8 | - | - | - | - | - | - | - | - | - | - | No/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | ||
![]() TFCR2512-2W-E-75R9CT-1K Venkel | In Stock | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | - | - | - | 400MHz | - | - | - | - | - | 150 V | - | - | - | 0°C ~ 70°C | Tube | FlexPC™ | - | 0.25 % | Obsolete | - | 25 ppm/°C | - | 75.9 Ω | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | 3.135 V ~ 3.465 V | IDTCV126 | Clock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystal | - | - | 1:19 | - | - | - | - | - | - | - | - | - | Yes | No/Yes | - | - | - | - | - | Intel CPU Servers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR2010-4W-K-2373BT Venkel | In Stock | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56-TSSOP | - | - | - | - | 293.75MHz | - | - | - | - | - | 150 V | - | - | - | 0°C ~ 70°C | Tube | -- | - | 0.1 % | Obsolete | - | 100 ppm/°C | - | 237 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | 3.135 V ~ 3.465 V | ICS9EPRS475 | HTT | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crystal | - | - | 1:17 | - | - | - | - | - | - | - | - | - | Yes | No/Yes | - | - | - | - | - | AMD CPU, PCI Express (PCIe) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-8W-E-3091FT-1K Venkel | In Stock | - | - | Through Hole | Quarter Brick | Quarter Brick | - | - | - | - | - | - | - | - | - | - | 150 V | - | 12V | - | -40°C ~ 125°C | - | iQE | 2.28 L x 1.45 W x 0.41 H (57.9mm x 36.8mm x 10.4mm) | 1 % | Active | - | 25 ppm/°C | Isolated Module | 3.09 kΩ | 155 °C | -55 °C | Thin Film | ITE (Commercial) | 204W | 125 mW | - | - | - | - | - | - | 1 | 90% | 1.5kV | 75V | - | 36V | - | - | - | - | 17A | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | 650 µm | ||
![]() TFCR0603-16W-E-27R1BT-1K Venkel | In Stock | - | - | Surface Mount | 6-SMD | - | CSA, UR, VDE | - | 500µA | 2mA | - | - | - | - | - | - | 50 V | 600V | - | Yes | -55°C ~ 100°C | Tube | -- | - | 0.1 % | Active | - | 25 ppm/°C | - | 27.1 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | 5300Vrms | - | Triac | - | - | 1 | - | - | - | 1.16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | 35µs | - | - | - | - | - | - | - | 300mA | - | - | - | - | - | - | - | - | 10kV/µs | - | - | - | 550 µm | ||
![]() TFCR0805-10W-K-6492DT-1K Venkel | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | 20% @ 10mA | - | - | - | - | - | - | - | - | 100 V | - | - | - | -40°C ~ 100°C | Tube | -- | - | 0.5 % | Obsolete | - | 100 ppm/°C | - | 64.9 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | - | - | 1.25V | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9µs, 1.4µs | 50mA | - | - | 50V | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300% @ 10mA | - | 700ns, 1.4µs | - | - | - | 250mV (Typ) | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-4W-K-1R87DT-1K Venkel | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 100% @ 10mA | - | - | - | - | - | - | - | - | 150 V | - | - | - | -55°C ~ 100°C | Tape & Reel (TR) | -- | - | 0.5 % | Obsolete | - | 100 ppm/°C | - | 1.87 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | 2 | - | - | - | 1.2V | - | - | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | 30V | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | 400mV | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-4W-C-6420FT-1K Venkel | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | - | - | - | - | 133MHz | - | - | - | - | - | 150 V | - | - | - | -40°C ~ 85°C | Tube | -- | - | 1 % | Obsolete | - | 50 ppm/°C | Zero Delay Buffer | 642 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | 3 V ~ 3.6 V | IDT2309-1 | LVTTL | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVTTL | - | - | 1:9 | - | - | - | - | - | - | - | - | - | Yes with Bypass | No/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-4W-C-7961FT-1K Venkel | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | - | - | - | - | 200MHz | - | - | - | - | - | 150 V | - | - | - | -40°C ~ 85°C | Tube | VersaClock® | - | 1 % | Obsolete | - | 50 ppm/°C | Clock/Frequency Synthesizer, Fanout Distribution, Spread Spectrum Clock Generator | 7.96 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | 3.135 V ~ 3.465 V | ICS280 | CMOS | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock, Crystal | - | - | 1:4 | - | - | - | - | - | - | - | - | - | Yes with Bypass | No/No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm |