- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Frequency-Max | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Voltage - Supply | Base Part Number | Output | Case Code (Metric) | Case Code (Imperial) | Number of Circuits | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Divider/Multiplier | Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0402-16W-C-24R4CT-1K Venkel | In Stock | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | 200MHz | - | 25 V | -40°C ~ 85°C | Tape & Reel (TR) | -- | 0.25 % | Obsolete | - | 50 ppm/°C | Clock/Frequency Synthesizer | 24.4 Ω | 155 °C | -55 °C | Thin Film | - | 63 mW | 3.15 V ~ 5.5 V | ICS507-01 | PECL | - | - | 1 | Clock, Crystal | 1:1 | No | No/Yes | No/Yes | 350 µm | - | ||
![]() TFCR0805-10W-E-1384BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 0.1 % | - | - | 25 ppm/°C | - | 1.38 MΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-10W-C-8R25CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 0.25 % | - | - | 50 ppm/°C | - | 8.25 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-K-51R0CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | - | 100 ppm/°C | - | 51 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-E-1154CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | - | 25 ppm/°C | - | 1.15 MΩ | 155 °C | -55 °C | Thin Film | Orange | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-C-1203CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 0.25 % | - | - | 50 ppm/°C | - | 120 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR1206-8W-C-1004DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.5 % | - | - | 50 ppm/°C | - | 1 MΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-E-27R4CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | - | 25 ppm/°C | - | 27.4 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-K-2943CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | - | 100 ppm/°C | - | 294 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-8W-C-2R21CT Venkel | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | 100 V | - | - | - | 0.25 % | - | - | 50 ppm/°C | - | 2.21 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-K-5100BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 0.1 % | - | - | 100 ppm/°C | - | 510 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0402-16W-E-24R4FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | 1 % | - | - | 25 ppm/°C | - | 24.4 Ω | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | ||
![]() TFCR1206-8W-C-1963CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | - | 50 ppm/°C | - | 196 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0402-16W-C-8R35DT Venkel | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | 25 V | - | - | - | 0.5 % | - | - | 50 ppm/°C | - | 8.35 Ω | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | ||
![]() TFCR0805-10W-K-1580CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 0.25 % | - | - | 100 ppm/°C | - | 158 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-C-25R8FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | 1 % | - | - | 50 ppm/°C | - | 25.8 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-C-6903FT-1K Venkel | In Stock | - | - | Lead, Tin | - | - | 2515 | - | - | Compliant | 150 V | - | Bulk | - | 1 % | - | SMD/SMT | 90 ppm/°C | - | 453 mΩ | 275 °C | -65 °C | Wirewound | - | 1 W | - | - | - | 6438 | 2515 | - | - | - | - | - | - | 650 µm | No | ||
![]() TFCR2010-4W-E-6261FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 1 % | - | - | 25 ppm/°C | - | 6.26 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-C-8063FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 1 % | - | - | 50 ppm/°C | - | 806 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR2010-4W-C-5R83CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | - | 50 ppm/°C | - | 5.83 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - |