- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Fastening Type | Power Rating | Orientation | Shell Finish | Shell Size - Insert | Failure Rate | Features | Height | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-10W-K-1580BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | 100 V | - | - | * | - | 0.1 % | - | - | - | 100 ppm/°C | - | 158 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-10W-K-1142FT Venkel | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | Gold | Copper Alloy | Glenair | Retail Package | Metal | Active | - | 50 V | -65°C ~ 175°C | - | 806 | - | 1 % | - | - | Solder | 100 ppm/°C | Receptacle, Female Sockets | 11.4 kΩ | 155 °C | -55 °C | Thin Film | Silver | - | Threaded | 100 mW | B | Passivated | 13-4 | - | - | 550 µm | - | ||
![]() TFCR1206-8W-C-4020DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | 150 V | - | - | * | - | 0.5 % | - | - | - | 50 ppm/°C | - | 402 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-10W-E-1911DT-1K Venkel | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | 50 V | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.790 L (3.56mm x 20.07mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 750 kOhms | 155 °C | -55 °C | Metal Oxide Film | - | 2W | - | 100 mW | - | - | - | -- | Flame Proof, High Voltage, Safety | 550 µm | -- | ||
![]() TFCR1210-4W-C-2053DT-1K Venkel | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | 150 V | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 200 Ohms | 155 °C | -55 °C | Metal Film | - | 1W | - | 250 mW | - | - | - | P (0.1%) | Military, Moisture Resistant, Weldable | 650 µm | -- | ||
![]() TFCR1210-4W-E-7770FT Venkel | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | 150 V | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | - | 360 kOhms | 155 °C | -55 °C | Metal Film | - | 0.125W, 1/8W | - | 250 mW | - | - | - | S (0.001%) | Military, Moisture Resistant, Weldable | 650 µm | -- | ||
![]() TFCR1206-4W-C-1843FT Venkel | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | 150 V | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 49.9 kOhms | 155 °C | -55 °C | Metal Film | - | 0.125W, 1/8W | - | 250 mW | - | - | - | P (0.1%) | Military, Moisture Resistant, Weldable | 650 µm | -- | ||
![]() TFCR2512-2W-K-2001CT-1K Venkel | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | 150 V | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNR60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | 51.1 Ohms | 155 °C | -55 °C | Metal Film | - | 0.25W, 1/4W | - | 500 mW | - | - | - | S (0.001%) | Military, Moisture Resistant | 650 µm | -- | ||
![]() TFCR0603-16W-C-64R2FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 50 V | - | - | - | - | 1 % | - | - | - | 50 ppm/°C | - | 64.2 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0805-8W-K-3161FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 100 V | - | - | - | - | 1 % | - | - | - | 100 ppm/°C | - | 3.16 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-C-3R20FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 1 % | - | - | - | 50 ppm/°C | - | 3.2 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-10W-K-1500DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | 0.5 % | - | - | - | 100 ppm/°C | - | 150 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | 550 µm | - | ||
![]() TFCR2512-2W-C-1200DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.5 % | - | - | - | 50 ppm/°C | - | 120 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-8W-E-1R76CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | 0.25 % | - | - | - | 25 ppm/°C | - | 1.76 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-E-83R5CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.25 % | - | - | - | 25 ppm/°C | - | 83.5 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-10W-K-7872DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | 0.5 % | - | - | - | 100 ppm/°C | - | 78.7 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-E-1044CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.25 % | - | - | - | 25 ppm/°C | - | 1.04 MΩ | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-K-5420CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | - | 0.25 % | - | - | - | 100 ppm/°C | - | 542 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0402-16W-C-2440CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | 0.25 % | - | - | - | 50 ppm/°C | - | 244 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 63 mW | - | - | - | - | - | 350 µm | - | ||
![]() TFCR1210-4W-E-6261CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.25 % | - | - | - | 25 ppm/°C | - | 6.26 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | 650 µm | - |