- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | RoHS | Shell Sizes | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Note | Number of Positions/Contacts | Recovery Time | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1210-4W-C-4811CT Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 0.25 % | 50 ppm/°C | 4.81 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | 650 µm | ||
![]() TFCR0805-10W-K-2340DT-1K Venkel | In Stock | - | - | - | - | - | - | 100 V | - | 0.5 % | 100 ppm/°C | 234 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | 650 µm | ||
![]() TFCR1206-8W-K-1603DT-1K Venkel | In Stock | - | - | - | - | - | - | 150 V | - | 0.25 % | 100 ppm/°C | 806 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | 650 µm | ||
![]() TFCR0201-32W-E-4021BT Venkel | In Stock | - | - | - | - | Yes | - | 15 V | - | 0.1 % | 25 ppm/°C | 4.02 kΩ | 125 °C | -55 °C | Thin Film | - | 30 mW | - | - | - | 260 µm | ||
![]() TFCR2010-4W-K-29R1BT-1K Venkel | In Stock | - | - | - | - | Yes | - | 150 V | - | 0.1 % | 100 ppm/°C | 29.1 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | 650 µm | ||
![]() TFCR0603-16W-E-1650BT-1K Venkel | In Stock | - | - | - | - | Yes | - | 50 V | - | 0.1 % | 25 ppm/°C | 165 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | 550 µm | ||
![]() TFCR0805-10W-E-1354BT Venkel | In Stock | - | - | - | - | Yes | - | 100 V | - | 0.1 % | 25 ppm/°C | 1.35 MΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | 650 µm | ||
![]() TFCR2512-2W-C-1200FT Venkel | In Stock | - | - | - | - | Yes | - | 150 V | - | 1 % | 50 ppm/°C | 120 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | 650 µm | ||
![]() TFCR0603-16W-C-2R05DT Venkel | In Stock | - | - | - | - | Yes | - | 50 V | - | 0.5 % | 50 ppm/°C | 2.05 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | 550 µm | ||
![]() TFCR1206-8W-E-6980DT Venkel | In Stock | - | - | - | - | Yes | - | 150 V | - | 0.5 % | 25 ppm/°C | 698 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | 650 µm | ||
![]() TFCR0402-16W-C-1961BT-1K Venkel | In Stock | - | - | n/a | - | Yes | - | 25 V | - | 0.1 % | 50 ppm/°C | 1.96 kΩ | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | n/a | 350 µm | ||
![]() TFCR0402-16W-K-4420FT-1K Venkel | In Stock | - | - | - | n/a | Yes | n/a | 25 V | n/a | 1 % | 100 ppm/°C | 442 Ω | 155 °C | -55 °C | Thin Film | n/a | 63 mW | n/a | n/a | - | 350 µm | ||
![]() TFCR1206-8W-C-2233FT Venkel | In Stock | - | - | - | - | Yes | - | 150 V | - | 1 % | 50 ppm/°C | 223 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | 650 µm | ||
![]() TFCR1210-4W-E-1R07CT Venkel | In Stock | - | - | - | - | Yes | - | 150 V | - | 0.25 % | 25 ppm/°C | 1.07 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | 650 µm | ||
![]() TFCR0603-16W-C-2343BT-1K Venkel | In Stock | - | - | - | - | Yes | - | 50 V | - | 0.1 % | 50 ppm/°C | 234 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | 550 µm | ||
![]() TFCR1206-4W-E-1202BT Venkel | In Stock | - | - | - | - | Yes | - | 150 V | - | 0.1 % | 25 ppm/°C | 12 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | 650 µm | ||
![]() TFCR1206-8W-K-6201DT-1K Venkel | In Stock | - | - | - | - | Yes | - | 150 V | - | 0.5 % | 100 ppm/°C | 6.2 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | 650 µm | ||
![]() TFCR0603-16W-C-7R41DT-1K Venkel | In Stock | - | - | - | - | Yes | - | 50 V | - | 0.5 % | 50 ppm/°C | 7.41 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | 550 µm | ||
![]() TFCR0201-20W-K-6200DT Venkel | In Stock | - | - | - | - | Yes | - | 15 V | - | 0.5 % | 100 ppm/°C | 620 Ω | 125 °C | -55 °C | Thin Film | - | 30 mW | - | - | - | 260 µm | ||
![]() TFCR0805-8W-K-8870CT-1K Venkel | In Stock | - | - | - | - | Yes | - | 100 V | - | 0.25 % | 100 ppm/°C | 887 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | 650 µm |