- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-10W-C-7410CT-1K Venkel | In Stock | - | - | 100 V | 0.25 % | 50 ppm/°C | 741 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR0603-16W-C-2R64FT-1K Venkel | In Stock | - | - | 50 V | 1 % | 50 ppm/°C | 2.64 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0805-8W-K-1821FT Venkel | In Stock | - | - | 100 V | 1 % | 100 ppm/°C | 1.82 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0402-16W-K-1490DT-1K Venkel | In Stock | - | - | 25 V | 0.5 % | 100 ppm/°C | 149 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR2010-4W-E-7873DT Venkel | In Stock | - | - | 150 V | 0.5 % | 25 ppm/°C | 787 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0603-10W-C-1493CT Venkel | In Stock | - | - | 50 V | 0.25 % | 50 ppm/°C | 149 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0603-16W-K-2322BT-1K Venkel | In Stock | - | - | 50 V | 0.1 % | 100 ppm/°C | 23.2 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0603-16W-K-4302BT-1K Venkel | In Stock | - | - | 50 V | 0.1 % | 100 ppm/°C | 43 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR1206-4W-C-1140CT Venkel | In Stock | - | - | 150 V | 0.25 % | 50 ppm/°C | 114 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0805-8W-K-5R76CT Venkel | In Stock | - | - | 100 V | 0.25 % | 100 ppm/°C | 5.76 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0402-16W-E-8352FT-1K Venkel | In Stock | - | - | 25 V | 1 % | 25 ppm/°C | 83.5 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR0805-8W-K-1090FT Venkel | In Stock | - | - | 100 V | 1 % | 100 ppm/°C | 109 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR2512-2W-C-39R0DT Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 39 Ω | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR1206-4W-K-25R5FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 25.5 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0603-16W-E-16R9BT-1K Venkel | In Stock | - | - | 50 V | 0.1 % | 25 ppm/°C | 16.9 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR2512-2W-K-3743FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 374 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR1206-8W-E-11R1BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 25 ppm/°C | 11.1 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0805-10W-C-5R97CT Venkel | In Stock | - | - | 100 V | 0.25 % | 50 ppm/°C | 5.97 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR2512-2W-C-3162DT Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 31.6 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0603-10W-C-5623DT-1K Venkel | In Stock | - | - | 50 V | 0.5 % | 50 ppm/°C | 562 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm |