- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0805-10W-1101FT Venkel | 11303 | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 1.1 kOhms | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() TFCR0805-10W-C-1332DT Venkel | 5540 | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | TFCR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.5% | - | - | 2 | - | ±50ppm/°C | 13.3 kOhms | - | Thin Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() CR0805-10W-6203FT Venkel | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 620 kOhms | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() TFCR0603-10W-E-3602BT-1K Venkel | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | TFCR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | - | - | 2 | - | ±25ppm/°C | 36 kOhms | - | Thin Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR2010-1W-3320FT Venkel | In Stock | - | - | 5 Weeks, 5 Days | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 2010 | 2 | VENKEL LTD | VENKEL LTD | CR2010-1W-3320FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 2010 | 0.56 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Active | 5.61 | - | Yes | -55°C ~ 155°C | CR | 0.197" L x 0.098" W (5.00mm x 2.50mm) | ±1% | e3 | Yes | 2 | - | ±100ppm/°C | 332 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 1W | TR, EMBOSSED, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 1 W | 200 V | - | 2010 | 70 °C | - | 0.028" (0.71mm) | - | ||
![]() CR0402-16W-3093FT Venkel | 17286 | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 309 kOhms | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() TFCR0603-10W-E-2102BT Venkel | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | TFCR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | - | - | 2 | - | ±25ppm/°C | 21 kOhms | - | Thin Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR0805-8W-6203FT Venkel | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 620 kOhms | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() CR0402-16W-1781FT Venkel | 154531 | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 1.78 kOhms | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CR0805-10W-3R0JT Venkel | 18026 | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | - | 2 | - | ±200ppm/°C | 3 Ohms | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() LCR1206-R012FT Venkel | In Stock | - | - | 4 Weeks, 2 Days | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | VENKEL LTD | VENKEL LTD | LCR1206-R012FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 1206 | 0.56 mm | 3.2 mm | - | SMT | 1.6 mm | Active | Active | 5.68 | - | Yes | -55°C ~ 155°C | LCR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | e3 | Yes | 2 | - | ±450ppm/°C | 12 mOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 0.5W, 1/2W | TR, Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | compliant | 0.5 W | 200 V | - | 1206 | 70 °C | Current Sense | 0.028" (0.71mm) | - | ||
![]() CR0805-10W-3404FT Venkel | 6026 | - | - | 5 Weeks, 5 Days | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | VENKEL LTD | VENKEL LTD | CR0805-10W-3404FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0805 | 0.45 mm | 2 mm | - | SMT | 1.25 mm | Active | Active | 5.52 | - | Yes | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | e3 | Yes | 2 | EAR99 | ±100ppm/°C | 3.4 MOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W, 1/10W | TR | - | Rectangular | FIXED RESISTOR | compliant | 0.1 W | 150 V | - | 0805 | 70 °C | - | 0.024" (0.60mm) | - | ||
![]() LCR0603-R510JT Venkel | 579966 | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | LCR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | 2 | - | - | 510 mOhms | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | Current Sense | 0.022" (0.55mm) | - | ||
![]() CR0402-10W-334JT Venkel | In Stock | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | 2 | - | ±200ppm/°C | 330 kOhms | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CR0402-16W-5231FT Venkel | 1200017 | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 5.23 kOhms | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CR1206-8W-1271FT Venkel | 6017 | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 1.27 kOhms | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() CR0805-10W-1821FT Venkel | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 1.82 kOhms | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() HPCR0402-R-12R4FT Venkel | In Stock | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | HPCR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 12.4 Ohms | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CR1206-8W-2433FT Venkel | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 243 kOhms | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() CR1206-8W-2743FT Venkel | 4509 | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 274 kOhms | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | 0.028" (0.71mm) | - |