- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Failure Rate | Features | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR1206-8W-3900FT Venkel | In Stock | - | - | 1206 (3216 Metric) | 1206 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 390 Ohms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() TFCR0402-16W-E-39R0BT-1K Venkel | 9009 | - | - | 0402 (1005 Metric) | 0402 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | TFCR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±0.1% | 2 | ±25ppm/°C | 39 Ohms | - | - | Thin Film | 0.063W, 1/16W | - | - | - | - | 0.014" (0.35mm) | - | ||
![]() TFCR0805-8W-E-8662BT-1K Venkel | 4266 | - | - | 0805 (2012 Metric) | 0805 | Venkel | Tape & Reel (TR) | Active | 100 V | -55°C ~ 155°C | TFCR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | 86.6 kOhms | 155 °C | -55 °C | Thin Film | 0.125W, 1/8W | 125 mW | - | - | 650 µm | 0.026" (0.65mm) | - | ||
![]() CR0402-16W-2612FT Venkel | 33266 | - | - | 0402 (1005 Metric) | 0402 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 26.1 kOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() HPCR0402-R-6652FT Venkel | In Stock | - | - | 0402 (1005 Metric) | 0402 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | HPCR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 66.5 kOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CR1206-4W-9091FT Venkel | 14414 | - | - | 1206 (3216 Metric) | 1206 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 9.09 kOhms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() CR0201-20W-22R1FT Venkel | 15013 | - | - | 0201 (0603 Metric) | 0201 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | CR | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 22.1 Ohms | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | 0.012" (0.30mm) | - | ||
![]() HPTF0603-SC-2491FT Venkel | In Stock | - | - | 0603 (1608 Metric) | 0603 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | HPTF | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±50ppm/°C | 2.49 kOhms | - | - | Thin Film | 0.167W, 1/6W | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() TFCR0805-10W-K-2052FT Venkel | 6046 | - | - | 0805 (2012 Metric) | 0805 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | TFCR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 20.5 kOhms | - | - | Thin Film | 0.1W, 1/10W | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() CR0805-8W-123JT Venkel | 10013 | - | - | 0805 (2012 Metric) | 0805 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | 2 | ±200ppm/°C | 12 kOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() CR1206-8W-13R0FT Venkel | In Stock | - | - | 1206 (3216 Metric) | 1206 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 13 Ohms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() TFCR0402-16W-E-1002FT-1K Venkel | In Stock | - | - | 0402 (1005 Metric) | 0402 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | TFCR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±25ppm/°C | 10 kOhms | - | - | Thin Film | 0.063W, 1/16W | - | - | - | - | 0.014" (0.35mm) | - | ||
![]() CR0402-16W-1581FT Venkel | 153038 | - | - | 0402 (1005 Metric) | 0402 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 1.58 kOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CR0201-20W-2491FT Venkel | In Stock | - | - | 0201 (0603 Metric) | 0201 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | CR | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 2.49 kOhms | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | 0.012" (0.30mm) | - | ||
![]() CR1210-4W-27R4FT Venkel | In Stock | - | - | 1210 (3225 Metric) | 1210 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 27.4 Ohms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() CR2512-2W-6811FT Venkel | In Stock | - | - | 2512 (6432 Metric) | 2512 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.248" L x 0.126" W (6.30mm x 3.20mm) | ±1% | 2 | ±100ppm/°C | 6.81 kOhms | - | - | Thick Film | 2W | - | - | - | - | 0.032" (0.80mm) | - | ||
![]() CR0805-8W-1R82FT Venkel | 20013 | - | - | 0805 (2012 Metric) | 0805 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | 1.82 Ohms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() CR2010-1W-8250FT Venkel | In Stock | - | - | 2010 (5025 Metric) | 2010 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.197" L x 0.098" W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 825 Ohms | - | - | Thick Film | 1W | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() CR1206-4W-185JT Venkel | In Stock | - | - | 1206 (3216 Metric) | 1206 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | 2 | ±200ppm/°C | 1.8 MOhms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() TFCR0402-16W-E-6901BT Venkel | In Stock | - | - | 0402 (1005 Metric) | 0402 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | TFCR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±0.1% | 2 | ±25ppm/°C | 6.9 kOhms | - | - | Thin Film | 0.063W, 1/16W | - | - | - | - | 0.014" (0.35mm) | - |