- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Failure Rate | Features | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-8W-E-1R10FT Venkel | In Stock | - | - | 0805 (2012 Metric) | 0805 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | TFCR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | ±25ppm/°C | 1.1 Ohms | - | - | Thin Film | 0.125W, 1/8W | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() CR2010-1W-7500FT Venkel | In Stock | - | - | 2010 (5025 Metric) | 2010 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.197" L x 0.098" W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 750 Ohms | - | - | Thick Film | 1W | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() TFCR0603-10W-C-2003FT Venkel | 4007 |
| - | 0603 (1608 Metric) | 0603 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | TFCR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±50ppm/°C | 200 kOhms | - | - | Thin Film | 0.1W, 1/10W | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR1210-2W-222JT Venkel | 70045 |
| - | 1210 (3225 Metric) | 1210 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | 2 | ±200ppm/°C | 2.2 kOhms | - | - | Thick Film | 0.5W, 1/2W | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() CR0402-16W-3R01FT Venkel | 71927 |
| - | 0402 (1005 Metric) | 0402 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±200ppm/°C | 3.01 Ohms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() TFCR0402-16W-E-3832BT-1K Venkel | 3207 |
| - | 0402 (1005 Metric) | 0402 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | TFCR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±0.1% | 2 | ±25ppm/°C | 38.3 kOhms | - | - | Thin Film | 0.063W, 1/16W | - | - | - | - | 0.014" (0.35mm) | - | ||
![]() CR1206-8W-2200FT Venkel | 8007 |
| - | 1206 (3216 Metric) | 1206 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 220 Ohms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() CR0805-8W-9763FT Venkel | In Stock | - | - | 0805 (2012 Metric) | 0805 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 976 kOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() CR0402-16W-6803FT Venkel | 20045 |
| - | 0402 (1005 Metric) | 0402 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 680 kOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CR0402-16W-3571FT Venkel | 14867 |
| - | 0402 (1005 Metric) | 0402 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 3.57 kOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() HPCR0402-R-100JT Venkel | 30096 |
| - | 0402 (1005 Metric) | 0402 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | HPCR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±5% | 2 | ±100ppm/°C | 10 Ohms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() TFCR0603-10W-E-9091BT-1K Venkel | 4045 |
| - | 0603 (1608 Metric) | 0603 | Venkel | Tape & Reel (TR) | Active | 50 V | -55°C ~ 155°C | TFCR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | 9.09 kOhms | 155 °C | -55 °C | Thin Film | 0.1W, 1/10W | 100 mW | - | - | 550 µm | 0.022" (0.55mm) | - | ||
![]() CR1206-4W-4423FT Venkel | 7847 |
| - | 1206 (3216 Metric) | 1206 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 442 kOhms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() CR2010-2W-431JT Venkel | In Stock | - | - | 2010 (5025 Metric) | 2010 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.197" L x 0.098" W (5.00mm x 2.50mm) | ±5% | 2 | ±200ppm/°C | 430 Ohms | - | - | Thick Film | 0.5W, 1/2W | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() CR0201-20W-472JT Venkel | 122150 |
| - | 0201 (0603 Metric) | 0201 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | CR | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | 2 | ±200ppm/°C | 4.7 kOhms | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | 0.012" (0.30mm) | - | ||
![]() CR2010-2W-2671FT Venkel | In Stock | - | - | 2010 (5025 Metric) | 2010 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.197" L x 0.098" W (5.00mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 2.67 kOhms | - | - | Thick Film | 0.5W, 1/2W | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() CR0402-16W-6R19FT Venkel | 16016 |
| - | 0402 (1005 Metric) | 0402 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±200ppm/°C | 6.19 Ohms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CR0805-8W-392JT Venkel | 20816 |
| - | 0805 (2012 Metric) | 0805 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | 2 | ±200ppm/°C | 3.9 kOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() CR0603-10W-1R78FT Venkel | 59776 |
| - | 0603 (1608 Metric) | 0603 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±200ppm/°C | 1.78 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR0402-16W-6651FT Venkel | 139767 |
| - | 0402 (1005 Metric) | 0402 | Venkel | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 6.65 kOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.016" (0.40mm) | - |