- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0603-10W-5623FT Venkel | 7102 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 562 kOhms | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() TFCR0805-10W-E-2002FT-1K Venkel | 28007 |
| - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | TFCR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | 2 | - | ±25ppm/°C | 20 kOhms | - | Thin Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() CR2512-1W-1R50FT Venkel | In Stock | - | - | - | 2512 (6432 Metric) | - | - | - | 2512 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.248" L x 0.126" W (6.30mm x 3.20mm) | ±1% | - | - | 2 | - | ±200ppm/°C | 1.5 Ohms | - | Thick Film | 1W | - | - | - | - | - | - | - | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() TFCR0603-10W-C-4700FT Venkel | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | TFCR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±50ppm/°C | 470 Ohms | - | Thin Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() TFCR0603-16W-C-6340DT-1K Venkel | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | TFCR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.5% | - | - | 2 | - | ±50ppm/°C | 634 Ohms | - | Thin Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR1206-8W-1824FT Venkel | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | - | - | 2 | - | ±200ppm/°C | 1.82 MOhms | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() CR0402-16W-221JT Venkel | 83824 |
| - | 11 Weeks, 3 Days | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0402 | 2 | VENKEL LTD | VENKEL LTD | CR0402-16W-221JT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 5.15 | Yes | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | 2 | - | ±200ppm/°C | 220 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W, 1/16W | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 50 V | - | 0402 | 70 °C | - | 0.016" (0.40mm) | - | ||
![]() CR0603-16W-1584FT Venkel | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 1.58 MOhms | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() TFCR0805-10W-E-1214BT-1K Venkel | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | TFCR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | - | - | 2 | - | ±25ppm/°C | 1.21 MOhms | - | Thin Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() HPCR0402-R-163JT Venkel | 64007 |
| - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | HPCR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | 2 | - | ±100ppm/°C | 16 kOhms | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CR0402-16W-39R2FT Venkel | 21904 |
| - | 11 Weeks, 3 Days | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0402 | 2 | VENKEL LTD | VENKEL LTD | CR0402-16W-39R2FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 5.15 | Yes | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | e3 | Yes | 2 | EAR99 | ±100ppm/°C | 39.2 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W, 1/16W | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 50 V | - | 0402 | 70 °C | - | 0.016" (0.40mm) | - | ||
![]() CR0603-16W-1960FT Venkel | 12016 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 196 Ohms | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() HPCR1206-V-1001FT Venkel | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | HPCR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 1 kOhms | - | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() TFCR0603-10W-E-2211FT Venkel | 164445 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | TFCR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±1% | - | - | 2 | - | ±25ppm/°C | 2.21 kOhms | - | Thin Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR1206-4W-1693FT Venkel | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 169 kOhms | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() CR1206-8W-5360FT Venkel | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 536 Ohms | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() TFCR0603-16W-E-1871BT-1K Venkel | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | TFCR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1% | - | - | 2 | - | ±25ppm/°C | 1.87 kOhms | - | Thin Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() TFCR0603-16W-E-2262DT Venkel | 9037 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | TFCR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.5% | - | - | 2 | - | ±25ppm/°C | 22.6 kOhms | - | Thin Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR1210-4W-1R00FT Venkel | In Stock | - | - | - | 1210 (3225 Metric) | - | - | - | 1210 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±1% | - | - | 2 | - | ±200ppm/°C | 1 Ohms | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() TFCR0805-10W-E-7150BT-1K Venkel | 808 |
| - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | TFCR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | - | - | 2 | - | ±25ppm/°C | 715 Ohms | - | Thin Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | 0.026" (0.65mm) | - |