- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Failure Rate | Features | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-8W-E-1781BT Venkel | In Stock | - | - | 0805 (2012 Metric) | 0805 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | TFCR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | 1.78 kOhms | - | - | Thin Film | 0.125W, 1/8W | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() TFCR1206-4W-E-48R7BT-1K Venkel | In Stock | - | - | 1206 (3216 Metric) | 1206 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | TFCR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±0.1% | 2 | ±25ppm/°C | 48.7 Ohms | - | - | Thin Film | 0.25W, 1/4W | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() CR0805-8W-1152FT Venkel | In Stock | - | - | 0805 (2012 Metric) | 0805 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 11.5 kOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() TFCR0402-16W-C-49R9DT-1K Venkel | In Stock | - | - | 0402 (1005 Metric) | 0402 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | TFCR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±0.5% | 2 | ±50ppm/°C | 49.9 Ohms | - | - | Thin Film | 0.063W, 1/16W | - | - | - | - | 0.014" (0.35mm) | - | ||
![]() CR0805-8W-1332FT Venkel | In Stock | - | - | 0805 (2012 Metric) | 0805 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 13.3 kOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() CR1210-2W-73R2FT Venkel | In Stock | - | - | 1210 (3225 Metric) | 1210 | Venkel | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±1% | 2 | ±100ppm/°C | 73.2 Ohms | - | - | Thick Film | 0.5W, 1/2W | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() TFCR0603-16W-E-1871BT-1K Venkel | In Stock | - | - | 0603 (1608 Metric) | 0603 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | TFCR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | 1.87 kOhms | - | - | Thin Film | 0.063W, 1/16W | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() TFCR0603-16W-E-2262DT Venkel | 9037 |
| - | 0603 (1608 Metric) | 0603 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | TFCR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.5% | 2 | ±25ppm/°C | 22.6 kOhms | - | - | Thin Film | 0.063W, 1/16W | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR1210-4W-1R00FT Venkel | In Stock | - | - | 1210 (3225 Metric) | 1210 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±1% | 2 | ±200ppm/°C | 1 Ohms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() TFCR0805-10W-E-7150BT-1K Venkel | 808 |
| - | 0805 (2012 Metric) | 0805 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | TFCR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | 715 Ohms | - | - | Thin Film | 0.1W, 1/10W | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() CR0402-10W-1R5JT Venkel | In Stock | - | - | 0402 (1005 Metric) | 0402 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | 1.5 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() TFCR1206-4W-C-1053FT Venkel | 6045 |
| - | 1206 (3216 Metric) | 1206 | Venkel | Tape & Reel (TR) | Active | - | 150 V | -55°C ~ 155°C | TFCR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | 2 | ±50ppm/°C | 105 kOhms | 155 °C | -55 °C | Thin Film | 0.25W, 1/4W | 250 mW | - | - | 650 µm | 0.026" (0.65mm) | - | ||
![]() TFCR0603-16W-E-1002BT-1K Venkel | 12277 |
| - | 0603 (1608 Metric) | 0603 | Venkel | Tape & Reel (TR) | Active | - | 50 V | -55°C ~ 155°C | TFCR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | 10 kOhms | 155 °C | -55 °C | Thin Film | 0.063W, 1/16W | 100 mW | - | - | 550 µm | 0.022" (0.55mm) | - | ||
![]() TFCR0603-10W-C-3742FT Venkel | In Stock | - | - | 0603 (1608 Metric) | 0603 | Venkel | Tape & Reel (TR) | Active | - | 50 V | -55°C ~ 155°C | TFCR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±50ppm/°C | 37.4 kOhms | 155 °C | -55 °C | Thin Film | 0.1W, 1/10W | 100 mW | - | - | 550 µm | 0.022" (0.55mm) | - | ||
![]() CR0603-10W-475JT Venkel | 1200045 |
| - | 0603 (1608 Metric) | 0603 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | 2 | ±100ppm/°C | 4.7 MOhms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR0805-8W-105JT Venkel | 222039 |
| - | 0805 (2012 Metric) | 0805 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | 2 | ±200ppm/°C | 1 MOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() TFCR0603-10W-E-2211FT Venkel | 164445 |
| - | 0603 (1608 Metric) | 0603 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | TFCR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±1% | 2 | ±25ppm/°C | 2.21 kOhms | - | - | Thin Film | 0.1W, 1/10W | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR1206-4W-1693FT Venkel | In Stock | - | - | 1206 (3216 Metric) | 1206 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 169 kOhms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() CR1206-8W-5360FT Venkel | In Stock | - | - | 1206 (3216 Metric) | 1206 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 536 Ohms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() TFCR0603-10W-C-6202FT-1K Venkel | In Stock | - | - | 0603 (1608 Metric) | 0603 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | TFCR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±50ppm/°C | 62 kOhms | - | - | Thin Film | 0.1W, 1/10W | - | - | - | - | 0.022" (0.55mm) | - |