Filters
  • Construction
  • ECCN Code
  • Ihs Manufacturer
  • JESD-609 Code
  • Network Type
  • Number of Terminals
  • Operating Temperature-Max
  • Operating Temperature-Min
  • Package Height
  • Package Length
  • Package Style
  • Package Width

Attribute column

Manufacturer

Venkel Resistor Networks, Arrays

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Number of Terminals

Ihs Manufacturer

Operating Temperature-Max

Operating Temperature-Min

Package Description

Package Height

Package Length

Package Style

Package Width

Part Life Cycle Code

Rohs Code

Tolerance

JESD-609 Code

ECCN Code

Temperature Coefficient

Resistance

Terminal Finish

Packing Method

Construction

Resistor Type

Reach Compliance Code

Rated Power Dissipation (P)

Working Voltage

Size Code

Network Type

CRN16-4-100JCT
CRN16-4-100JCT

VENKEL LTD

In Stock

-

Datasheet

8

VENKEL LTD

150 °C

-55 °C

-

0.5 mm

3.2 mm

SMT

1.6 mm

Obsolete

Yes

5%

e3

EAR99

200 ppm/°C

10 Ω

Matte Tin (Sn) - with Nickel (Ni) barrier

TR

Chip

ARRAY/NETWORK RESISTOR

compliant

0.063 W

50 V

1206

ISOLATED

CRN16-4-104JCT
CRN16-4-104JCT

VENKEL LTD

In Stock

-

Datasheet

8

VENKEL LTD

150 °C

-55 °C

SMT, 1206

0.5 mm

3.2 mm

SMT

1.6 mm

Obsolete

Yes

5%

e3

EAR99

200 ppm/°C

100000 Ω

Matte Tin (Sn) - with Nickel (Ni) barrier

TR

Chip

ARRAY/NETWORK RESISTOR

compliant

0.063 W

50 V

1206

ISOLATED