- Ihs Manufacturer
- JESD-609 Code
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Packing Method
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistance
- Resistor Type
- Rohs Code
Attribute column
Manufacturer
Venkel Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Thermistor Application | Thermal Sensitivity Index |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR2010-2W-1071FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | 155 °C | -55 °C | CHIP | 0.56 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 1070 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.5 W | 200 V | 2010 | 70 °C | - | - | - | ||
![]() CR0805-8W-152JT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | 155 °C | -55 °C | SMT, 0805 | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 5% | e3 | Yes | EAR99 | 350 ppm/°C | 1500 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | - | - | - | ||
![]() TFCR0603-16W-E-1001BT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | 155 °C | -55 °C | CHIP | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 1000 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 50 V | 0603 | 70 °C | - | - | - | ||
![]() CR1206-8W-6812FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | 155 °C | -55 °C | CHIP | 0.56 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 68100 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.125 W | 200 V | 1206 | 70 °C | - | - | - | ||
![]() CR0805-10W-6652FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | 155 °C | -55 °C | CHIP | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 66500 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.1 W | 150 V | 0805 | 70 °C | - | - | - | ||
![]() CR0603-16W-1470FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 147 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 75 V | 0603 | 70 °C | - | - | - | ||
![]() CR0402-16W-9092FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 90900 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 50 V | 0402 | 70 °C | - | - | - | ||
![]() CR2512-1W-390JT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | 155 °C | -55 °C | CHIP | 0.56 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Active | Yes | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 39 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 1 W | 200 V | 2512 | 70 °C | - | - | - | ||
![]() CR0603-10W-472JSNT VENKEL LTD | In Stock | - | Datasheet | - | - | - | 2 | VENKEL LTD | 155 °C | -55 °C | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Obsolete | Yes | CR0603-10W(G/J TOL) | 5% | e3 | - | EAR99 | 200 ppm/°C | 4700 Ω | MATTE TIN OVER NICKEL | - | - | TR | Chip | FIXED RESISTOR | not_compliant | 0.1 W | 50 V | 0603 | - | - | - | - | ||
![]() TFCR0603-16W-E-7870BT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | 155 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 787 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 50 V | 0603 | 70 °C | - | - | - | ||
![]() TFCR0603-10W-C-1172CT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | 155 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 0.25% | e3 | Yes | EAR99 | 50 ppm/°C | 11700 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.1 W | 50 V | 0603 | 70 °C | - | - | - | ||
![]() CR0805-8W-1002FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | 155 °C | -55 °C | CHIP | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 10000 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | - | - | - | ||
![]() CR0805-8W-1052FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | 155 °C | -55 °C | CHIP | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 10500 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | - | - | - | ||
![]() CR1206-8W-1691FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | 155 °C | -55 °C | SMT, 1206 | 0.56 mm | 3.2 mm | - | SMT | 1.6 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 1690 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.125 W | 200 V | 1206 | 70 °C | - | - | - | ||
![]() CR1206-8W-470JT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | 155 °C | -55 °C | SMT, 1206 | 0.56 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | - | 5% | e3 | Yes | EAR99 | 350 ppm/°C | 47 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.125 W | 200 V | 1206 | 70 °C | - | - | - | ||
![]() NTC06032SJ101JT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | 125 °C | -40 °C | CHIP, 0603, ROHS COMPLIANT | 0.95 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 5% | e3 | Yes | EAR99 | - | 100 Ω | MATTE TIN OVER NICKEL | - | 8533.40.80.70 | TR, EMBOSSED PAPER, 7 INCH | - | NTC THERMISTOR | compliant | 0.15 W | - | - | - | DUAL ENDED | TEMPERATURE SENSING | 2750 K | ||
![]() CR0603-16W-7321FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 7320 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 75 V | 0603 | 70 °C | - | - | - | ||
![]() CR1206-8W-331JT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | 155 °C | -55 °C | SMT, 1206 | 0.56 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | - | 5% | e3 | Yes | EAR99 | 350 ppm/°C | 330 Ω | MATTE TIN OVER NICKEL | - | - | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.125 W | 200 V | 1206 | 70 °C | - | - | - | ||
![]() CR0805-8W-2052FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | 155 °C | -55 °C | CHIP | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 20500 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.125 W | 150 V | 0805 | 70 °C | - | - | - | ||
![]() CR0402-16W-2002FPT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | 155 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | 1% | e4 | Yes | EAR99 | 100 ppm/°C | 20000 Ω | PALLADIUM SILVER | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 50 V | 0402 | 70 °C | - | - | - |