- Ihs Manufacturer
- JESD-609 Code
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Packing Method
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistance
- Resistor Type
- Rohs Code
Attribute column
Manufacturer
Venkel Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Thermistor Application | Thermal Sensitivity Index |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-8W-E-1003BT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | SMT, 0805 | - | 0.55 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 100000 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 100 V | 0805 | 70 °C | - | - | - | ||
![]() TFCR0805-8W-E-4991DT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | SMT, 0805 | - | 0.55 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 0.5% | e3 | Yes | EAR99 | 25 ppm/°C | 4990 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 100 V | 0805 | 70 °C | - | - | - | ||
![]() TFCR0805-10W-C-2201FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 50 ppm/°C | 2200 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | MIL-STD-202 | 0.1 W | 100 V | 0805 | 70 °C | - | - | - | ||
![]() CR0603-16W-4532FT-13 VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 45300 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, Paper, 13 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.063 W | 75 V | 0603 | 70 °C | - | - | - | ||
![]() TRN55EB-1022TR VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | TRN55 | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 1.4 mm | - | 3.5 mm | RECTANGULAR PACKAGE | MELF | - | Obsolete | Yes | TRN55(B,C,D TOL) | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 10200 Ω | Matte Tin (Sn) | - | 8533.21.00.30 | TR | Cylindrical Chip | FIXED RESISTOR | compliant | - | 0.25 W | 150 V | 1406 | 70 °C | - | - | - | ||
![]() CR0805-8W-8663FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 866000 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | - | - | - | ||
![]() NTC08054AJ333JT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 125 °C | -40 °C | CHIP, 0805 | - | 1.25 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 5% | e3 | Yes | - | - | 33000 Ω | MATTE TIN OVER NICKEL | - | - | TR, EMBOSSED PAPER, 7 INCH | - | NTC THERMISTOR | compliant | - | 0.4 W | - | - | - | DUAL ENDED | TEMPERATURE SENSING | 4000 K | ||
![]() CR2010-2W-3651FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | - | 0.56 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 3650 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | 200 V | 2010 | 70 °C | - | - | - | ||
![]() TFCR0805-10W-C-7680FT VENKEL LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTC06034FJ154JT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 125 °C | -40 °C | CHIP, 0603 | - | 0.95 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 5% | e3 | Yes | - | - | 150000 Ω | MATTE TIN OVER NICKEL | - | - | TR, EMBOSSED PAPER, 7 INCH | - | NTC THERMISTOR | compliant | - | 0.15 W | - | - | - | DUAL ENDED | TEMPERATURE SENSING | 4250 K | ||
![]() NTC08053FJ471KT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 125 °C | -40 °C | CHIP, 0805 | - | 1.25 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 10% | e3 | Yes | - | - | 470 Ω | MATTE TIN OVER NICKEL | - | - | TR, EMBOSSED PAPER, 7 INCH | - | NTC THERMISTOR | compliant | - | 0.4 W | - | - | - | DUAL ENDED | TEMPERATURE SENSING | 3250 K | ||
![]() CR0402-16W-3572FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 35700 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.063 W | 50 V | 0402 | 70 °C | - | - | - | ||
![]() TFCR0805-8W-E-4991DT-1K VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 0.5% | e3 | - | EAR99 | 25 ppm/°C | 4990 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 100 V | 0805 | 70 °C | - | - | - | ||
![]() NTC04022TH101JT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | NTC0402 | 125 °C | -40 °C | CHIP, 0402, ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 5% | e3 | Yes | EAR99 | - | 100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.80.70 | TR | - | NTC THERMISTOR | compliant | - | 0.03 W | - | - | - | DUAL ENDED | TEMPERATURE SENSING | 2800 K | ||
![]() NTC04022TJ400KT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | NTC0402 | 125 °C | -40 °C | , | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 10% | e3 | Yes | EAR99 | - | 40 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.80.70 | TR | - | NTC THERMISTOR | compliant | - | 0.03 W | - | - | - | DUAL ENDED | TEMPERATURE SENSING | 2800 K | ||
![]() UPTF0805-10W-P-2151BT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | - | 0.55 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 0.1% | e3 | - | EAR99 | 5 ppm/°C | 2150 Ω | MATTE TIN OVER NICKEL | ULTRA PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 100 V | 0805 | 70 °C | - | - | - | ||
![]() NTC08054FJ154KT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 125 °C | -40 °C | CHIP, 0805 | - | 1.25 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 10% | e3 | Yes | - | - | 150000 Ω | MATTE TIN OVER NICKEL | - | - | TR, EMBOSSED PAPER, 7 INCH | - | NTC THERMISTOR | compliant | - | 0.4 W | - | - | - | DUAL ENDED | TEMPERATURE SENSING | 4250 K | ||
![]() CR0603-16W-181JT-13 VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 180 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, Paper, 13 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.063 W | 75 V | 0603 | 70 °C | - | - | - | ||
![]() CR1206-8W-3321FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | - | 0.56 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 3320 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 200 V | 1206 | 70 °C | - | - | - | ||
![]() UPTF0603-16W-N-23R7BT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 0.1% | e3 | - | EAR99 | 10 ppm/°C | 23.7 Ω | MATTE TIN OVER NICKEL | ULTRA PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.063 W | 50 V | 0603 | 70 °C | - | - | - |