- Ihs Manufacturer
- JESD-609 Code
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Packing Method
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistance
- Resistor Type
- Rohs Code
Attribute column
Manufacturer
Venkel Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Thermistor Application | Thermal Sensitivity Index |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-10W-K-7322BT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | SMT, 0805 | 0.55 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 100 ppm/°C | 73200 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.1 W | 100 V | 0805 | 70 °C | - | - | - | ||
![]() NTC08054DH683KT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 125 °C | -40 °C | CHIP, 0805 | 1.25 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 10% | e3 | Yes | - | - | 68000 Ω | MATTE TIN OVER NICKEL | - | - | TR, EMBOSSED PAPER, 7 INCH | - | NTC THERMISTOR | compliant | 0.4 W | - | - | - | DUAL ENDED | TEMPERATURE SENSING | 4150 K | ||
![]() CR0603-10W-1621FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 1620 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.1 W | 75 V | 0603 | 70 °C | - | - | - | ||
![]() CR0805-10W-1181FSNT VENKEL LTD | In Stock | - | Datasheet | - | - | - | 2 | VENKEL LTD | CR0805-10W(FTOL) | 155 °C | -55 °C | - | 0.45 mm | 2 mm | - | SMT | 1.25 mm | Obsolete | Yes | CR0805-10W(F TOL) | 1% | e3 | - | EAR99 | 100 ppm/°C | 1180 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR | Chip | FIXED RESISTOR | compliant | 0.1 W | 150 V | 0805 | - | - | - | - | ||
![]() CR0603-10W-3832FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 38300 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.1 W | 75 V | 0603 | 70 °C | - | - | - | ||
![]() CR0402-16W-3832FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 38300 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 50 V | 0402 | 70 °C | - | - | - | ||
![]() CR0805-10W-7502FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 75000 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.1 W | 150 V | 0805 | 70 °C | - | - | - | ||
![]() CR0603-10W-5622FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 56200 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.1 W | 75 V | 0603 | 70 °C | - | - | - | ||
![]() NTC08052SJ101KT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | NTC0805 | 125 °C | -40 °C | CHIP, 0805, ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 10% | e3 | Yes | EAR99 | - | 100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.80.70 | TR | - | NTC THERMISTOR | compliant | 0.4 W | - | - | - | DUAL ENDED | TEMPERATURE SENSING | 2750 K | ||
![]() NTC08054AJ333KT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 125 °C | -40 °C | CHIP, 0805 | 1.25 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 10% | e3 | Yes | - | - | 33000 Ω | MATTE TIN OVER NICKEL | - | - | TR, EMBOSSED PAPER, 7 INCH | - | NTC THERMISTOR | compliant | 0.4 W | - | - | - | DUAL ENDED | TEMPERATURE SENSING | 4000 K | ||
![]() CR0603-16W-2005FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 20000000 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 75 V | 0603 | 70 °C | - | - | - | ||
![]() TFCR0603-16W-E-8660BT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 866 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 50 V | 0603 | 70 °C | - | - | - | ||
![]() TFCR0603-10W-E-1781BT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 1780 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.1 W | 50 V | 0603 | 70 °C | - | - | - | ||
![]() CR1206-4W-10R0FSNT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | - | 0.56 mm | 3.2 mm | - | SMT | 1.6 mm | Obsolete | Yes | - | 1% | e3 | - | EAR99 | 100 ppm/°C | 10 Ω | MATTE TIN OVER NICKEL | - | - | TR | Rectangular | FIXED RESISTOR | not_compliant | 0.25 W | 200 V | 1206 | 70 °C | - | - | - | ||
![]() CR0402-10W-2701FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | 1% | e3 | - | - | 100 ppm/°C | 2700 Ω | MATTE TIN OVER NICKEL | - | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | 0.1 W | 50 V | 0402 | 70 °C | - | - | - | ||
![]() TFCR0805-8W-C-1300FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | SMT, 0805 | 0.55 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 50 ppm/°C | 130 Ω | MATTE TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.125 W | 100 V | 0805 | 70 °C | - | - | - | ||
![]() CR0402-16W-1582FSNT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | CR | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Obsolete | Yes | CR0402-16W(F TOL) | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 15800 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TAPE | Chip | FIXED RESISTOR | not_compliant | 0.063 W | 50 V | 0402 | 70 °C | - | - | - | ||
![]() CR0603-16W-90R9FT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 90.9 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 75 V | 0603 | 70 °C | - | - | - | ||
![]() CR1206-8W-392JT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | - | 155 °C | -55 °C | SMT, 1206 | 0.56 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | - | 5% | e3 | Yes | EAR99 | 350 ppm/°C | 3900 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | 0.125 W | 200 V | 1206 | 70 °C | - | - | - | ||
![]() NTC04023VH223KT VENKEL LTD | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VENKEL LTD | NTC0402 | 125 °C | -40 °C | CHIP, 0402, ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 10% | e3 | Yes | EAR99 | - | 22000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.80.70 | TR | - | NTC THERMISTOR | compliant | 0.03 W | - | - | - | DUAL ENDED | TEMPERATURE SENSING | 3900 K |