- Analog IC - Other Type
- Approval Agency
- Battery Cell Size
- Charge Current - Max
- ECCN Code
- Factory Lead Time
- Input Voltage-Nom
- JESD-30 Code
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Cells
Attribute column
Manufacturer
Vicor Battery Chargers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Power - Max | Output Voltage-Max | Number of Cells | Battery Cell Size | Charge Current - Max | Voltage - Nominal | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VI-B63-CU-BM Vicor Corporation | 2780 |
| Datasheet | 16 Weeks | Through Hole | NO | -25°C~85°C | 2012 | BatMod™ | 4.60Lx2.40W x 0.50 H 116.80mmx61.00mmx12.70mm | e0 | no | Active | Not Applicable | 6 | EAR99 | Tin/Lead (Sn/Pb) | UPPER | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XUFM-P6 | 1 | Not Qualified | CE, CSA, TUV, UL | 24V | 300V | NO | DC-DC BOOSTER MODULE | 200W | 33V | 1 | 24V | 7.25A | 300V | Non-RoHS Compliant | ||
![]() VI-263-CU-BM Vicor Corporation | 2160 |
| Datasheet | 16 Weeks | Through Hole | NO | -25°C~85°C | 2012 | BatMod™ | 4.60Lx2.40W x 0.50 H 116.80mmx61.00mmx12.70mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Tin/Lead (Sn/Pb) | UPPER | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | R-XUFM-P9 | 1 | Not Qualified | CE, CSA, TUV, UL | 24V | 300V | YES | DC-DC CURRENT SOURCE MODULE | 200W | 26.4V | 1 | 24V | 7.25A | 300V | Non-RoHS Compliant |