- JESD-609 Code
- Number of Terminations
- Part Status
- Pbfree Code
- Resistor Type
- RoHS Status
- Surface Mount
- Terminal Finish
- Terminal Placement
- Terminal Shape
- ECCN Code
- HTS Code
Attribute column
Manufacturer
Vicor TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Color | HTS Code | Capacitance | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Rated Temperature | Number of Circuits | Max Voltage Rating (AC) | Terminal Placement | Max Voltage Rating (DC) | Capacitance @ Frequency | Energy | Varistor Voltage (Min) | Varistor Voltage (Typ) | Varistor Voltage | Maximum DC Volts | Current - Surge | Clamping Current | Circuit DC Voltage-Max | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30076 Vicor Corporation | 589 | - | Datasheet | 16 Weeks | Through Hole | Disc 14mm | NO | WIRE | - | Thermoplastic | - | - | -55°C~85°C TA | Bulk | 2010 | ENMODS™ | e3/e4 | yes | Active | Not Applicable | 2 | EAR99 | MATTE TIN OVER NICKEL/NICKEL PALLADIUM GOLD | Red | 8533.40.40.00 | 450pF | VARISTOR | - | - | - | 1 | 275V | RADIAL | 369V | 450pF @ 1MHz | 75J | - | 270V | 473V | 369V | 4.5kA | 50A | - | - | - | No | ROHS3 Compliant | - | ||
![]() 30234-220 Vicor Corporation | In Stock | - | Datasheet | 16 Weeks | Through Hole | Disc 10mm | NO | WIRE | - | - | - | - | -40°C~85°C TA | Bulk | 2006 | ENMODS™ | e3/e4 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | MATTE TIN OVER NICKEL/NICKEL PALLADIUM GOLD | - | 8533.40.40.00 | 440pF | VARISTOR | - | 0.4W | - | 1 | 140V | RADIAL | 180V | 410pF @ 1MHz | 39J | 198V | 220V | 242V | 180V | 2.5kA | 25A | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 30234-056 Vicor Corporation | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 85°C | -40°C | - | - | 2011 | - | e3/e4 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN OVER NICKEL/NICKEL PALLADIUM GOLD | - | - | - | VARISTOR | - | 0.4W | 85°C | - | - | RADIAL | - | - | - | - | - | - | - | - | - | 45V | 35V | 5.5 J | - | ROHS3 Compliant | Lead Free | ||
![]() 30234-120 Vicor Corporation | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 85°C | -40°C | - | - | 2011 | - | e3/e4 | yes | Obsolete | - | 2 | EAR99 | MATTE TIN OVER NICKEL/NICKEL PALLADIUM GOLD | - | 8533.40.40.00 | - | VARISTOR | - | 0.4W | 85°C | - | - | RADIAL | - | - | - | - | - | - | - | - | - | 102V | 75V | 12 J | - | Non-RoHS Compliant | Lead Free | ||
![]() 30234-200 Vicor Corporation | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 85°C | -40°C | - | - | - | - | e3/e4 | yes | Obsolete | - | 2 | EAR99 | MATTE TIN OVER NICKEL/NICKEL PALLADIUM GOLD | - | 8533.40.40.00 | - | VARISTOR | compliant | 0.4W | 85°C | - | - | RADIAL | - | - | - | - | - | - | - | - | - | 170V | 130V | 35 J | - | RoHS Compliant | - |