- Board Type
- Main Purpose
- Supplied Contents
- Utilized IC / Part
- Voltage - Output
- Outputs and Type
- Regulator Topology
- Part Status
- RoHS Status
- Factory Lead Time
- Evaluation Kit
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Vicor Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Voltage - Output | Input Voltage (Min) | Input Voltage (Max) | Utilized IC / Part | Supplied Contents | Total Power Output-Max | Board Type | Output Voltage-Max | Power - Output | Output Voltage-Min | Main Purpose | Outputs and Type | Regulator Topology | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCM3623E36G13C2T00 Vicor Corporation | 504 |
| - | 16 Weeks | - | - | - | VI Chip® DCM® | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | DCM3623x36G13C2yzz | Board(s) | - | Fully Populated | - | 320W | - | DC/DC, Step Down | 1, Isolated | Buck | - | - | - | ROHS3 Compliant | ||
![]() DCM2322E72S0650T60 Vicor Corporation | 569 |
| - | 16 Weeks | - | - | - | VI Chip® DCM® | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | DCM2322x72S0650y6z | Board(s) | - | Fully Populated | - | 50W | - | DC/DC Converter | 1, Isolated | - | - | - | - | - | ||
![]() DCM4623ED2N53C8T00 Vicor Corporation | 702 |
| - | 16 Weeks | - | - | - | VI Chip® DCM® | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 48V | - | - | DCM4623xD2N53C8yzz | Board(s) | - | Fully Populated | - | 375W | - | DC/DC, Step Down | 1, Isolated | Buck | - | - | - | ROHS3 Compliant | ||
![]() DCM2322E72S31A0T60 Vicor Corporation | 568 |
| - | 16 Weeks | - | - | - | VI Chip® DCM® | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 28V | - | - | DCM2322x72S31A0y6z | Board(s) | - | Fully Populated | - | 100W | - | DC/DC Converter | 1, Isolated | - | - | - | - | - | ||
![]() DCM3623E50M04A2M00 Vicor Corporation | 564 |
| - | 16 Weeks | - | - | - | VI Chip® DCM® | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | DCM3623x50M04A2yzz | Board(s) | - | Fully Populated | - | 120W | - | DC/DC, Step Down | 1, Isolated | Buck | - | - | - | ROHS3 Compliant | ||
![]() DCM3623E50M17C2M00 Vicor Corporation | 737 |
| - | 16 Weeks | - | - | - | VI Chip® DCM® | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 15V | - | - | DCM3623x50M17C2yzz | Board(s) | - | Fully Populated | - | 320W | - | DC/DC, Step Down | 1, Isolated | Buck | - | - | - | ROHS3 Compliant | ||
![]() DCM4623ED2K26E0M00 Vicor Corporation | 517 |
| - | 16 Weeks | - | - | - | VI Chip® DCM® | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | DCM4623xD2K26E0yzz | Board(s) | - | Fully Populated | - | 500W | - | DC/DC, Step Down | 1, Isolated | Buck | - | - | - | ROHS3 Compliant | ||
![]() DCM3623E50M53C2M70 Vicor Corporation | 712 |
| - | 16 Weeks | - | - | - | VI Chip® DCM® | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 48V | - | - | DCM3623x50M53C2yzz | Board(s) | - | Fully Populated | - | 320W | - | DC/DC, Step Down | 1, Isolated | Buck | - | - | - | ROHS3 Compliant | ||
![]() BCM6123ED1E2663T01 Vicor Corporation | 928 |
| - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRM2A04-001261 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRM2A04-001142 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRM2A04-001079 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDCM270P033M150A40 Vicor Corporation | 2406 |
| - | 16 Weeks | NO | 95°C | - | - | Active | - | 9 | EAR99 | DUAL | PIN/PEG | 1 | compliant | R-XDMA-P9 | 1 | 3.3V | 270V | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 160V | 420V | - | - | 150W | - | 3.6V | - | 3V | - | - | - | 7.31mm | 47.91mm | 22.8mm | - | ||
![]() FE175D480M033FP-CB Vicor Corporation | In Stock | - | - | - | - | - | 2016 | VI Brick® AC Front End | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 48V | - | - | FE175D480x033FP | Board(s) | - | Fully Populated | - | 330W | - | AC/DC, Primary Side | 1, Isolated | - | - | - | - | ROHS3 Compliant | ||
![]() DCM3623E75X2680T00 Vicor Corporation | 662 |
| - | 16 Weeks | - | - | - | VI Chip® DCM® | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | Board(s) | - | Fully Populated | - | 80W | - | DC/DC, Step Down | 1, Isolated | Buck | - | - | - | ROHS3 Compliant | ||
![]() DCM3623E36G53C2T00 Vicor Corporation | 912 | - | - | 16 Weeks | - | - | - | VI Chip® DCM® | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 48V | - | - | DCM3623x36G53C2yzz | Board(s) | - | Fully Populated | - | 320W | - | DC/DC, Step Down | 1, Isolated | Buck | - | - | - | ROHS3 Compliant | ||
![]() DCM2322EA5N0660T60 Vicor Corporation | 549 |
| - | 16 Weeks | - | - | - | VI Chip® DCM® | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | DCM2322xA5N0660y6z | Board(s) | - | Fully Populated | - | 60W | - | DC/DC Converter | 1, Isolated | - | - | - | - | - | ||
![]() DCM3623E36G17C2T00 Vicor Corporation | 780 |
| - | 16 Weeks | - | - | - | VI Chip® DCM® | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 15V | - | - | DCM3623x36G17C2yzz | Board(s) | - | Fully Populated | - | 320W | - | DC/DC, Step Down | 1, Isolated | Buck | - | - | - | ROHS3 Compliant | ||
![]() DCM3623E50T26A6M00 Vicor Corporation | 885 |
| - | 16 Weeks | - | - | - | VI Chip® DCM® | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | DCM3623x50T26A6yzz | Board(s) | - | Fully Populated | - | 160W | - | DC/DC, Step Down | 1, Isolated | Buck | - | - | - | ROHS3 Compliant | ||
![]() DCM3623E36G06A8T00 Vicor Corporation | 895 |
| - | 16 Weeks | - | - | - | VI Chip® DCM® | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | DCM3623x36G06A8yzz | Board(s) | - | Fully Populated | - | 180W | - | DC/DC, Step Down | 1, Isolated | Buck | - | - | - | ROHS3 Compliant |