- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Analog IC - Other Type
- ECCN Code
- Number of Functions
- Input Voltage-Max
- Input Voltage-Min
- Number of Outputs
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Vicor PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Load Regulation-Max | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V300B48C250AL2 Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 375 V | 180 V | 0.3% | 100 °C | -20 °C | 48 V | UNSPECIFIED | DMA | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | DUAL | PIN/PEG | 1 | not_compliant | - | R-XDMA-P9 | 1 | Not Qualified | 300 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 250 W | 52.8 V | 4.8 V | - | - | ||
![]() V300A48M500A Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 375 V | 180 V | 0.2% | 100 °C | -55 °C | 48 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | 1 | unknown | - | R-XDMA-P9 | 1 | Not Qualified | 300 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 500 W | 52.8 V | 4.8 V | - | - | ||
![]() VI-213-EX Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 32 V | 21 V | 0.5% | 85 °C | -10 °C | 24 V | UNSPECIFIED | DMA | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | No | e0 | No | EAR99 | TIN LEAD OVER COPPER | DUAL | PIN/PEG | 1 | not_compliant | - | R-XDMA-P9 | 1 | Not Qualified | 24 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 75 W | 26.4 V | 12 V | 116.8 mm | 61 mm | ||
![]() V300B48C250AL Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 375 V | 180 V | 0.3% | 100 °C | -20 °C | 48 V | UNSPECIFIED | DMA | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | DUAL | PIN/PEG | 1 | not_compliant | - | R-XDMA-P9 | 1 | Not Qualified | 300 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 250 W | 52.8 V | 4.8 V | - | - | ||
![]() V24A28M400AL2 Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 36 V | 18 V | 0.06% | 100 °C | -55 °C | 28 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | 1 | unknown | - | R-XDMA-P9 | 1 | Not Qualified | 24 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 400 W | 30.8 V | 2.8 V | - | - | ||
![]() V300B24H250AN Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 375 V | 180 V | 0.3% | - | - | 24 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | 1 | unknown | - | R-XDMA-P9 | 1 | Not Qualified | 300 V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | 250 W | 26.4 V | 2.4 V | - | - | ||
![]() VI-230-49 Vicor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V48C28T150AL2 Vicor Corporation | In Stock | - | Datasheet | NO | 7 | VICOR CORP | 75 V | 36 V | 0.3% | 100 °C | -40 °C | 28 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | 1 | unknown | - | R-XDMA-P7 | 1 | Not Qualified | 48 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 150 W | 30.8 V | 2.8 V | - | - | ||
![]() V48A3V3C264A3 Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 75 V | 36 V | 0.3% | 100 °C | -20 °C | 3.3 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | 1 | unknown | - | R-XDMA-P9 | 1 | Not Qualified | 48 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 264 W | 3.63 V | 0.33 V | - | - | ||
![]() V24C28H100A Vicor Corporation | In Stock | - | Datasheet | NO | 7 | VICOR CORP | 36 V | 18 V | 0.2% | 100 °C | -40 °C | 28 V | PLASTIC/EPOXY | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | UNSPECIFIED | 1 | unknown | - | R-PDMA-X7 | 1 | Not Qualified | 24 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 100 W | 30.8 V | 2.8 V | - | - | ||
![]() VI-882666 Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 36 V | 18 V | 0.5% | - | - | 48 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | 1 | unknown | - | R-XDMA-P9 | 1 | Not Qualified | 24 V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | 200 W | 52.8 V | 4.8 V | - | - | ||
![]() V24A5C400AL Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 36 V | 18 V | 0.06% | 100 °C | -20 °C | 5 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | 1 | unknown | - | R-XDMA-P9 | 1 | Not Qualified | 24 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 400 W | 5.5 V | 0.5 V | - | - | ||
![]() VI-232-EW Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 60 V | 42 V | 0.5% | 85 °C | -10 °C | 15 V | UNSPECIFIED | DMA | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | No | e0 | No | EAR99 | TIN LEAD OVER COPPER | DUAL | PIN/PEG | 1 | not_compliant | - | R-XDMA-P9 | 1 | Not Qualified | 48 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 100 W | 16.5 V | 13.5 V | 116.8 mm | 61 mm | ||
![]() V300B15H250AL Vicor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VI-CMUL-IM-CC Vicor Corporation | In Stock | - | Datasheet | NO | 16 | VICOR CORP | 264 V | 85 V | 0.5% | 85 °C | -30 °C | 28 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | e0 | No | EAR99 | TIN LEAD | DUAL | UNSPECIFIED | 1 | compliant | 16 | R-XDMA-X16 | 1 | Not Qualified | 115 V | OTHER | YES | AC-DC POWER FACTOR CORRECTION MODULE | 575 W | 30.8 V | 2.8 V | - | - | ||
![]() V300A3V3C264AS2 Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 375 V | 180 V | 0.2% | 100 °C | -20 °C | 3.3 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | 1 | unknown | - | R-XDMA-P9 | 1 | Not Qualified | 300 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 264 W | 3.63 V | 0.33 V | - | - | ||
![]() V24C5C100AL Vicor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V48B5C200AS Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 75 V | 36 V | 0.2% | 100 °C | -20 °C | 5 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | 1 | unknown | - | R-XDMA-P9 | 1 | Not Qualified | 48 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 200 W | 5.5 V | 0.5 V | - | - | ||
![]() V300C12H150AL2 Vicor Corporation | In Stock | - | Datasheet | NO | 7 | VICOR CORP | 375 V | 180 V | 0.2% | 100 °C | -40 °C | 12 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | 1 | unknown | - | R-XDMA-P7 | 1 | Not Qualified | 300 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 150 W | 13.2 V | 1.2 V | - | - | ||
![]() V24A24T400A Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 36 V | 18 V | 0.06% | - | - | 24 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | 1 | unknown | - | R-XDMA-P9 | 1 | Not Qualified | 24 V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | 400 W | 26.4 V | 2.4 V | - | - |