- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Analog IC - Other Type
- ECCN Code
- Number of Functions
- Input Voltage-Max
- Input Voltage-Min
- Number of Outputs
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Vicor PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Load Regulation-Max | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V300C3V3M75AL3 Vicor Corporation | In Stock | - | Datasheet | NO | 7 | VICOR CORP | 375 V | 180 V | 0.4% | 100 °C | -55 °C | 3.3 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | - | 1 | unknown | - | - | R-XDMA-P7 | 1 | Not Qualified | 300 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 75 W | 3.63 V | 0.33 V | - | - | ||
![]() V375C15C150AN Vicor Corporation | In Stock | - | Datasheet | NO | 7 | VICOR CORP | 425 V | 250 V | 0.2% | 100 °C | -20 °C | 15 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | - | 1 | unknown | - | - | R-XDMA-P7 | 1 | Not Qualified | 375 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 150 W | 16.5 V | 1.5 V | - | - | ||
![]() V375C5T100AL Vicor Corporation | In Stock | - | Datasheet | NO | 7 | VICOR CORP | 425 V | 250 V | 0.2% | 100 °C | -40 °C | 5 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | - | 1 | unknown | - | - | R-XDMA-P7 | 1 | Not Qualified | 375 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 100 W | 5.5 V | 0.5 V | - | - | ||
![]() V24C24M100A3 Vicor Corporation | In Stock | - | Datasheet | NO | 7 | VICOR CORP | 36 V | 18 V | - | - | - | 24 V | PLASTIC/EPOXY | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | UNSPECIFIED | - | 1 | unknown | - | - | R-PDMA-X7 | 1 | Not Qualified | 24 V | - | YES | DC-DC REGULATED POWER SUPPLY MODULE | 100 W | 26.4 V | 2.4 V | - | - | ||
![]() V300A15C500A3 Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 375 V | 180 V | 0.2% | 100 °C | -20 °C | 15 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | - | 1 | unknown | - | - | R-XDMA-P9 | 1 | Not Qualified | 300 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 500 W | 16.5 V | 1.5 V | - | - | ||
![]() V375B3V3T150AL Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 425 V | 250 V | 0.2% | 100 °C | -40 °C | 3.3 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | - | 1 | unknown | - | - | R-XDMA-P9 | 1 | Not Qualified | 375 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 150 W | 3.63 V | 0.33 V | - | - | ||
![]() VI-HAM-EM-10 Vicor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V375A5C400AS Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 425 V | 250 V | 0.2% | 100 °C | -20 °C | 5 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | - | 1 | unknown | - | - | R-XDMA-P9 | 1 | Not Qualified | 375 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 400 W | 5.5 V | 0.5 V | - | - | ||
![]() V300A24C500AL2 Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 375 V | 180 V | 0.2% | 100 °C | -20 °C | 24 V | UNSPECIFIED | DMA | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | DUAL | PIN/PEG | - | 1 | not_compliant | - | - | R-XDMA-P9 | 1 | Not Qualified | 300 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 500 W | 26.4 V | 2.4 V | - | - | ||
![]() VI-23L-EV Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 60 V | 42 V | 0.5% | 85 °C | -10 °C | 28 V | UNSPECIFIED | DMA | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | No | e0 | No | EAR99 | TIN LEAD OVER COPPER | DUAL | PIN/PEG | - | 1 | not_compliant | - | - | R-XDMA-P9 | 1 | Not Qualified | 48 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 150 W | 30.8 V | 14 V | 116.8 mm | 61 mm | ||
![]() V48B48C250A2 Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 75 V | 36 V | 0.2% | 100 °C | -20 °C | 48 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | - | 1 | unknown | - | - | R-XDMA-P9 | 1 | Not Qualified | 48 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 250 W | 52.8 V | 4.8 V | - | - | ||
![]() V375B48C300A Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 425 V | 250 V | 0.4% | 100 °C | -20 °C | 48 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | - | 1 | unknown | - | - | R-XDMA-P9 | 1 | Not Qualified | 375 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 300 W | 52.8 V | 4.8 V | - | - | ||
![]() V48A5C400AS Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 75 V | 36 V | 0.2% | 100 °C | -20 °C | 5 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | - | 1 | unknown | - | - | R-XDMA-P9 | 1 | Not Qualified | 48 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 400 W | 5.5 V | 0.5 V | - | - | ||
![]() V48C2M50AL Vicor Corporation | In Stock | - | Datasheet | NO | 7 | VICOR CORP | 75 V | 36 V | 0.5% | 100 °C | -55 °C | 2 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | - | 1 | unknown | - | - | R-XDMA-P7 | 1 | Not Qualified | 48 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 50 W | 2.2 V | 0.2 V | - | - | ||
![]() VI-234-IW Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 60 V | 42 V | 0.2% | 85 °C | -40 °C | 48 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | No | e0 | No | EAR99 | TIN LEAD OVER COPPER | DUAL | PIN/PEG | - | 1 | not_compliant | - | - | R-XDMA-P9 | 1 | Not Qualified | 48 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 100 W | 52.8 V | 24 V | 116.8 mm | 61 mm | ||
![]() MI-J72-01 Vicor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V300A5T400A3 Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 375 V | 180 V | 0.2% | 100 °C | -40 °C | 5 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | - | 1 | unknown | - | - | R-XDMA-P9 | 1 | Not Qualified | 300 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 400 W | 5.5 V | 0.5 V | - | - | ||
![]() PS48M2V5DCS Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 75 V | 36 V | 0.3% | 100 °C | -20 °C | 2.5 V | UNSPECIFIED | DMA | 2.280 X 0.500 INCH, 0.350 INCH HEIGHT, MODULE-9 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | No | - | No | EAR99 | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | 9 | R-XDMA-X9 | 1 | Not Qualified | 48 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 25 W | 2.75 V | 0.25 V | - | - | ||
![]() V48C12T150A Vicor Corporation | In Stock | - | Datasheet | NO | 7 | VICOR CORP | 75 V | 36 V | 0.2% | 100 °C | -40 °C | 12 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | DUAL | PIN/PEG | - | 1 | compliant | - | - | R-XDMA-P7 | 1 | Not Qualified | 48 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 150 W | 13.2 V | 1.2 V | - | - | ||
![]() VI-213-IY Vicor Corporation | In Stock | - | Datasheet | NO | 9 | VICOR CORP | 32 V | 21 V | 0.2% | 85 °C | -40 °C | 24 V | UNSPECIFIED | DMA | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | No | e0 | No | EAR99 | TIN LEAD | DUAL | PIN/PEG | - | 1 | not_compliant | - | - | R-XDMA-P9 | 1 | Not Qualified | 24 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 50 W | 26.4 V | 12 V | 116.8 mm | 61 mm |