- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Analog IC - Other Type
- ECCN Code
- Number of Functions
- Input Voltage-Max
- Input Voltage-Min
- Number of Outputs
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Vicor PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Load Regulation-Max | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | ECCN Code | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V48C48C150A Vicor Corporation | In Stock | - | Datasheet | NO | 7 | VICOR CORP | 75 V | 36 V | 0.2% | 100 °C | -20 °C | 48 V | UNSPECIFIED | DMA | , | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | EAR99 | DUAL | PIN/PEG | 1 | unknown | R-XDMA-P7 | 1 | Not Qualified | 48 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | 150 W | 52.8 V | 4.8 V |