- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Published
- Lead Free
- Accessory Type
- Pbfree Code
- JESD-609 Code
- Number of Functions
- Number of Terminations
- Terminal Finish
Attribute column
Manufacturer
Vicor Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Shape/Size Description | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Physical Dimension | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Trim/Adjustable Output | Inductance | Test Frequency | Analog IC - Other Type | DC Resistance (DCR) | Accessory Type | Terminal Placement | Input Voltage (Min) | Input Voltage (Max) | Filter Type | Total Power Output-Max | Case/Size Code | Output Voltage-Max | Output Voltage-Min | Rated Voltage | Attenuation@Freq-Max | Attenuation Frequency-Max | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MI-RAM-M2 Vicor Corporation | 2724 |
| - | 16 Weeks | - | NO | - | - | 100°C | -55°C | - | - | - | e0 | no | Active | 1 (Unlimited) | 9 | - | TIN LEAD | - | - | - | DUAL | PIN/PEG | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | R-XDMA-P9 | 1 | Not Qualified | - | - | - | OTHER | - | NO | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 5V | 50V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 23485R Vicor Corporation | 17 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HUB1800-S Vicor Corporation | 2183 |
| - | 16 Weeks | - | - | - | - | - | - | 2006 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.8mF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() QPI-11LZ Vicor Corporation | 7 | - | - | 16 Weeks | SURFACE MOUNT | - | - | - | 100°C | -40°C | 2005 | Picor® QuietPower® | - | e3/e4 | yes | Active | 3 (168 Hours) | - | EAR99 | MATTE TIN OVER NICKEL/NICKEL PALLADIUM GOLD | - | 8504.50.80.00 | - | - | - | - | - | 1 | - | - | 7A | - | - | - | - | - | L25.0XB12.4XH4.5 (mm)/L0.984XB0.488XH0.177 (inch) | - | - | - | - | - | - | - | - | - | Input EMI Filter | - | - | - | FERRITE CHIP | - | - | - | - | 50V | 50 dB | 1MHz | 4.5mm | - | 25mm | 12.4mm | ROHS3 Compliant | Lead Free | ||
![]() URAM2H23 Vicor Corporation | 2822 |
| - | 16 Weeks | - | NO | - | - | 100°C | -40°C | - | MicroRAM™ | - | e0 | no | Active | Not Applicable | 7 | - | Tin/Lead (Sn/Pb) | OPERATING INPUT VOLTAGE: 3V TO 30V | 8542.39.00.01 | - | DUAL | PIN/PEG | - | NOT SPECIFIED | 1 | - | not_compliant | - | NOT SPECIFIED | 7 | R-XDFM-P7 | - | Not Qualified | - | - | 30V | INDUSTRIAL | 3V | - | - | - | ANALOG CIRCUIT | - | Output Ripple Attenuator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FARM1C12 Vicor Corporation | 2209 |
| - | 16 Weeks | - | NO | - | - | 100°C | -20°C | - | - | - | e0 | no | Active | 1 (Unlimited) | 9 | EAR99 | Tin/Lead (Sn/Pb) | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | - | DUAL | PIN/PEG | - | NOT SPECIFIED | 1 | - | not_compliant | - | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 115V | - | OTHER | - | NO | - | - | AC-DC UNREGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | - | 750W | - | 370V | 250V | - | - | - | - | 13.2mm | 57.9mm | 55.9mm | ROHS3 Compliant | - | ||
![]() M-FIAM7BH12 Vicor Corporation | 2456 |
| - | 16 Weeks | - | NO | - | - | 100°C | -40°C | - | - | - | e0 | no | Active | - | 9 | EAR99 | TIN LEAD | - | - | - | DUAL | PIN/PEG | - | NOT SPECIFIED | 1 | - | not_compliant | - | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | - | - | 28V | - | INDUSTRIAL | - | NO | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 14V | 50V | - | 400W | - | - | - | - | - | - | - | - | 57.91mm | 55.88mm | Non-RoHS Compliant | - | ||
![]() M-FIAM3H23 Vicor Corporation | 2804 |
| - | 16 Weeks | - | NO | - | - | 100°C | -40°C | - | - | - | e0 | no | Active | 1 (Unlimited) | 9 | - | TIN LEAD | INPUT VOLTAGE RANGE: 180VDC TO 375VDC (CONTINUOUS) | 8542.39.00.01 | - | DUAL | PIN/PEG | - | NOT SPECIFIED | 1 | 270V | not_compliant | - | NOT SPECIFIED | 9 | R-XDFM-P9 | - | Not Qualified | - | - | 375V | INDUSTRIAL | 180V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FIAM072T13 Vicor Corporation | In Stock | - | - | 16 Weeks | - | NO | - | - | 100°C | -40°C | - | - | - | e0 | no | Active | - | 9 | EAR99 | TIN LEAD | - | - | - | DUAL | PIN/PEG | - | NOT SPECIFIED | 1 | - | not_compliant | - | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | - | - | 72V | - | INDUSTRIAL | - | NO | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | 43V | 110V | - | 500W | - | - | - | - | - | - | - | 13.95mm | 57.91mm | 55.88mm | Non-RoHS Compliant | - | ||
![]() FARM1CG2 Vicor Corporation | 2517 |
| - | 16 Weeks | - | NO | - | - | 100°C | -20°C | - | - | - | e4 | yes | Active | - | 9 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | - | DUAL | PIN/PEG | - | NOT SPECIFIED | 1 | - | compliant | - | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 115V | - | OTHER | - | NO | - | - | AC-DC UNREGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | - | 750W | - | 370V | 250V | - | - | - | - | 13.2mm | 57.9mm | 55.9mm | RoHS Compliant | - | ||
![]() 31499-12 Vicor Corporation | 4816 |
| - | 16 Weeks | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | 2009 | - | 20% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin/Silver (Sn/Ag) | - | 8504.50.80.00 | - | - | - | NO | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.62 μH | 0.1MHz | - | 0.00143Ohm | Inductor | DUAL ENDED | - | - | - | - | 0803 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 39068 Vicor Corporation | 18 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | 2013 | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FARM2EG1 Vicor Corporation | 2195 | - | - | 16 Weeks | - | NO | - | - | 100°C | -10°C | - | - | - | e4 | yes | Active | 1 (Unlimited) | 9 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | - | DUAL | PIN/PEG | - | NOT SPECIFIED | 1 | - | not_compliant | - | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 115V | - | OTHER | - | NO | - | - | AC-DC UNREGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | - | 1000W | - | 370V | 250V | - | - | - | - | 13.2mm | 57.9mm | 55.9mm | ROHS3 Compliant | - | ||
![]() FARM2CN1 Vicor Corporation | 2663 |
| - | 16 Weeks | - | NO | - | - | 100°C | -20°C | - | - | - | e0 | no | Active | 1 (Unlimited) | 9 | EAR99 | TIN LEAD | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | - | DUAL | PIN/PEG | - | NOT SPECIFIED | 1 | - | not_compliant | - | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 115V | - | OTHER | - | NO | - | - | AC-DC UNREGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | - | 1000W | - | 370V | 250V | - | - | - | - | 13.2mm | 57.9mm | 55.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() FARM1CG3 Vicor Corporation | 2310 |
| - | 16 Weeks | - | NO | - | - | 100°C | -20°C | - | - | - | e4 | yes | Active | - | 9 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | - | DUAL | PIN/PEG | - | NOT SPECIFIED | 1 | - | not_compliant | - | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 115V | - | OTHER | - | NO | - | - | AC-DC UNREGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | - | 750W | - | 370V | 250V | - | - | - | - | 13.2mm | 57.9mm | 55.9mm | RoHS Compliant | - | ||
![]() FARM1EG3 Vicor Corporation | 2591 |
| - | 16 Weeks | - | NO | - | - | 100°C | -10°C | - | - | - | e4 | yes | Active | - | 9 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | - | DUAL | PIN/PEG | - | NOT SPECIFIED | 1 | - | not_compliant | - | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 115V | - | OTHER | - | NO | - | - | AC-DC UNREGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | - | 750W | - | 370V | 250V | - | - | - | - | 13.2mm | 57.9mm | 55.9mm | RoHS Compliant | - | ||
![]() M-FIAM3HN2 Vicor Corporation | 2990 |
| - | 16 Weeks | - | NO | - | - | 100°C | -40°C | - | - | - | e4 | no | Active | - | 9 | - | GOLD | INPUT VOLTAGE RANGE: 180VDC TO 375VDC (CONTINUOUS) | 8542.39.00.01 | - | DUAL | PIN/PEG | - | NOT SPECIFIED | 1 | 270V | not_compliant | - | NOT SPECIFIED | 9 | R-XDFM-P9 | - | Not Qualified | - | - | 375V | INDUSTRIAL | 180V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M-FIAM3HS1 Vicor Corporation | In Stock | - | - | 16 Weeks | - | NO | - | - | 100°C | -40°C | - | - | - | e4 | no | Active | - | 9 | - | GOLD | INPUT VOLTAGE RANGE: 180VDC TO 375VDC (CONTINUOUS) | 8542.39.00.01 | - | DUAL | PIN/PEG | - | NOT SPECIFIED | 1 | 270V | not_compliant | - | NOT SPECIFIED | 9 | R-XDFM-P9 | - | Not Qualified | - | - | 375V | INDUSTRIAL | 180V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FARM1H22 Vicor Corporation | In Stock | - | - | 16 Weeks | - | NO | - | - | 100°C | -40°C | - | - | - | e0 | no | Active | 1 (Unlimited) | 9 | EAR99 | Tin/Lead (Sn/Pb) | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | - | - | DUAL | PIN/PEG | - | NOT SPECIFIED | 1 | - | not_compliant | - | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 115V | - | INDUSTRIAL | - | NO | - | - | AC-DC UNREGULATED POWER SUPPLY MODULE | - | - | - | 90V | 132V | - | 750W | - | 370V | 250V | - | - | - | - | 13.2mm | 57.9mm | 55.9mm | ROHS3 Compliant | - | ||
![]() M-FIAM3MN3 Vicor Corporation | In Stock | - | - | 16 Weeks | - | NO | - | - | 100°C | -55°C | - | - | - | e4 | no | Active | - | 9 | EAR99 | GOLD | INPUT VOLTAGE RANGE: 180VDC TO 375VDC (CONTINUOUS) | - | - | DUAL | PIN/PEG | - | NOT SPECIFIED | 1 | 270V | not_compliant | - | NOT SPECIFIED | 9 | R-XDFM-P9 | - | Not Qualified | - | - | 375V | OTHER | 180V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |