- Part Status
- Factory Lead Time
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Published
- Lead Free
- Accessory Type
- Pbfree Code
- JESD-609 Code
- Number of Functions
- Number of Terminations
- Terminal Finish
Attribute column
Manufacturer
Vicor Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Output Voltage | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Protections | Input Voltage (Min) | Output Current-Max | Input Voltage (Max) | Filter Type | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Efficiency (Main Output) | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EN1CS1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -20°C | e4 | - | Active | - | 9 | EAR99 | GOLD OVER NICKEL | IT ALSO OPERATES WTH 90 V TO 132 V INPUT | DUAL | PIN/PEG | - | 1 | 10.16mm | compliant | - | 9 | R-XDMA-P9 | 1 | Not Qualified | - | - | 230V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | 180V | - | 264V | - | 575W | 375V | 250V | - | - | - | 57.9mm | 55.9mm | - | ||
![]() EN1EF2 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN1EG1 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN1CG1 Vicor Corporation | 727 |
| - | 16 Weeks | NO | 100°C | -20°C | e4 | yes | Active | - | 9 | EAR99 | Gold (Au) | IT ALSO OPERATES WTH 90 V TO 132 V INPUT | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 10.16mm | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | CE, CSA, TUV, UL | - | 230V | OTHER | NO | DC-DC REGULATED POWER SUPPLY MODULE | OUTPUT OVER VOLTAGE | 180V | 3.5A | 264V | - | 575W | 375V | 250V | 94% | 12.7mm | - | 57.9mm | 55.9mm | RoHS Compliant | ||
![]() VE-BAMD-CL Vicor Corporation | 2517 |
| - | 16 Weeks | NO | 85°C | -25°C | - | yes | Active | Not Applicable | 9 | - | - | 278 TO 282 VAC OUTPUT; 115 VAC NOMINAL INPUT ALSO AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 9 | R-XDMA-P9 | 2 | Not Qualified | - | 365V | 230V | OTHER | NO | AC-DC POWER FACTOR CORRECTION MODULE | - | 85V | - | 264V | - | 675W | 370V | 360V | - | - | - | - | - | ROHS3 Compliant | ||
![]() FIAM1MS3 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FIAM1M21 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VE-BAM-EM Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-A22-IU-B1 Vicor Corporation | 2649 |
| - | 16 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M-FIAM5BH13-01 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-AIM-I1-B1 Vicor Corporation | 2483 |
| - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FARM1H13 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -40°C | e0 | no | Active | - | 9 | EAR99 | Tin/Lead (Sn/Pb) | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | - | - | 115V | INDUSTRIAL | NO | AC-DC UNREGULATED POWER SUPPLY MODULE | - | 90V | - | 132V | - | 750W | 370V | 250V | - | - | 13.2mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() MI-A22-MU-S Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | - | - | ||
![]() VE-BAMD-CM Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 85°C | -25°C | - | yes | Active | - | 9 | EAR99 | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | 9 | R-XDFM-P9 | 2 | Not Qualified | - | - | - | COMMERCIAL EXTENDED | NO | AC-DC POWER FACTOR CORRECTION MODULE | - | 85V | - | 264V | - | 600W | 415V | 260V | - | - | - | - | - | RoHS Compliant | ||
![]() VE-HAMD-EL Vicor Corporation | 881 |
| - | 16 Weeks | NO | 85°C | -10°C | e3 | yes | Active | - | 9 | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 278 TO 282 VAC OUTPUT; 115 VAC NOMINAL INPUT ALSO AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 2 | Not Qualified | - | 365V | 230V | OTHER | NO | AC-DC POWER FACTOR CORRECTION MODULE | - | 85V | - | 264V | - | 675W | 370V | 360V | - | - | - | 116.8mm | - | RoHS Compliant | ||
![]() MI-AIM-M1-B1 Vicor Corporation | 2055 |
| - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-A66-MU-B1 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FARM2H13 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -40°C | e0 | no | Active | - | 9 | EAR99 | TIN LEAD | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | - | - | 115V | INDUSTRIAL | NO | AC-DC UNREGULATED POWER SUPPLY MODULE | - | 90V | - | 132V | - | 1000W | 370V | 250V | - | - | 13.2mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() FARM1HS1 Vicor Corporation | In Stock | - | - | 16 Weeks | NO | 100°C | -40°C | e4 | no | Active | - | 9 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | - | - | 115V | INDUSTRIAL | NO | AC-DC UNREGULATED POWER SUPPLY MODULE | - | 90V | - | 132V | - | 750W | 370V | 250V | - | - | 13.2mm | 57.9mm | 55.9mm | Non-RoHS Compliant | ||
![]() FARM2HG1 Vicor Corporation | 2670 |
| - | 16 Weeks | NO | 100°C | -40°C | e4 | yes | Active | - | 9 | EAR99 | Gold (Au) - with Nickel (Ni) barrier | IT CAN ALSO OPERATE FROM A 180VAC TO 264VAC INPUT VOLTAGE IN BRIDGE MODE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | 9 | R-XDMA-P9 | 1 | Not Qualified | - | - | 115V | INDUSTRIAL | NO | AC-DC UNREGULATED POWER SUPPLY MODULE | - | 90V | - | 132V | - | 1000W | 370V | 250V | - | - | 13.2mm | 57.9mm | 55.9mm | RoHS Compliant |