- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current | Output Power | Protections | Input Voltage (Min) | Output Current-Max | Input Voltage (Max) | Output Voltage-Max | Output Voltage-Min | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V24C5M50BL2 Vicor Corporation | In Stock |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | - | -55°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C5M50 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 36V | 5V | 10A | 18V | 24V | - | YES | - | - | 50W | - | - | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | Non-RoHS Compliant | Lead Free | ||
![]() VI-J72-IY Vicor Corporation | 2348 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | - | - | -40°C~100°C | Bulk | 2003 | VI-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | CAN BE OPERATED AT 300V NOMINAL INPUT ALSO | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | VI-J72 | - | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV, CE | 90% | 3kV | 375V | 15V | 3.33A | 100V | 150V | - | YES | - | - | - | - | - | - | - | - | - | - | OCP, SCP | 12.7mm | 57.9mm | 44.4mm | Non-RoHS Compliant | Lead Free | ||
![]() VI-263-IU-BM Vicor Corporation | 632 |
| Datasheet | 16 Weeks | - | - | - | NO | - | 85°C | -40°C | - | - | - | 2010 | - | - | e0 | no | Active | - | 9 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | UL; CSA; TUV | - | - | - | 24V | - | - | 300V | INDUSTRIAL | YES | DC-DC CURRENT SOURCE MODULE | - | - | OUTPUT OVER VOLTAGE | 200V | 7.25A | 400V | 26.4V | 18V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() V300C24C150BL3 Vicor Corporation | 2891 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | - | -20°C~100°C | Bulk | 2009 | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C24C150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 375V | 24V | 6.25A | 180V | 300V | - | YES | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant | Lead Free | ||
![]() V48C5T50BL Vicor Corporation | 2602 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | - | - | - | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C5T50 | 7 | - | 1 | Not Qualified | UL, CSA, TUV | 84.5% | 3kV | 75V | 5V | 10A | 36V | 48V | - | YES | - | 10A | 50W | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() VI-JWR-EZ Vicor Corporation | 2320 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | - | - | -10°C~100°C | Bulk | 2010 | VI-J00™ (25W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 25W | - | 25W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JWR | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 36V | 7.5V | 3.33A | 18V | 24V | - | YES | - | - | - | - | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V24C24C50BG Vicor Corporation | 2408 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | - | -20°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | - | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V24C24C50 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 88.6% | 3kV | 36V | 24V | 2.08A | 18V | 24V | - | YES | - | - | 50W | - | - | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | ROHS3 Compliant | Lead Free | ||
![]() V300C12C150BG Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | - | -20°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C12C150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.3% | 3kV | 375V | 12V | 12.5A | 180V | 300V | - | YES | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | ROHS3 Compliant | - | ||
![]() V300C15C150BL3 Vicor Corporation | 2579 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | - | -20°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300C15C150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 375V | 15V | 10A | 180V | 300V | - | YES | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant | Contains Lead | ||
![]() V28C48T100BL3 Vicor Corporation | 2790 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | - | -40°C~100°C | Bulk | 2012 | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | - | 1 | - | not_compliant | - | V28C48T100 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 79.7% | 3kV | 36V | 48V | 2.08A | 9V | 28V | - | YES | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | Lead Free | ||
![]() V300C24T150BS Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | - | -40°C~100°C | Bulk | 2012 | MICRO (150W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 375V | 24V | 6.25A | 180V | 300V | - | YES | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 36.83mm | ROHS3 Compliant | Lead Free | ||
![]() V24B5C200BL2 Vicor Corporation | 2921 | - | - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | - | - | -20°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B5C200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 84.9% | 3kV | 36V | 5V | 40A | 18V | 24V | - | NO | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | Non-RoHS Compliant | - | ||
![]() V24C28H100BF Vicor Corporation | 2109 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | - | - | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | - | NOT SPECIFIED | V24C28H100 | 7 | - | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 36V | 28V | 3.57A | 18V | 24V | - | YES | - | 3.57A | - | - | - | - | - | - | - | Isolated | OVP, UVLO | 13.716mm | - | 36.8mm | ROHS3 Compliant | - | ||
![]() V300A24E500BL Vicor Corporation | 2359 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | - | -10°C~100°C | Bulk | 2012 | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300A24E500 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 89% | 3kV | 375V | 24V | 20.83A | 180V | 300V | - | YES | - | - | 500W | - | - | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | Contains Lead | ||
![]() VI-JW4-IW Vicor Corporation | In Stock |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | - | - | -40°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JW4 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 48V | 2.08A | 18V | 24V | - | YES | - | - | 100W | - | - | - | - | - | - | Isolated | OCP, SCP | 12.7mm | - | 57.9mm | Non-RoHS Compliant | Contains Lead | ||
![]() V375A48E600BG Vicor Corporation | 2930 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | - | -10°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375A48E600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 88.5% | 3kV | 425V | 48V | 12.5A | 250V | 375V | - | YES | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() V48A48C500BG Vicor Corporation | 2635 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | - | -20°C~100°C | Bulk | 2012 | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48A48C500 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.7% | 3kV | 75V | 48V | 10.42A | 36V | 48V | - | YES | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | Lead Free | ||
![]() V28C15H100BL3 Vicor Corporation | 2005 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | - | -40°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | - | 1 | - | not_compliant | - | V28C15H100 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 80.7% | 3kV | 36V | 15V | 6.67A | 9V | 28V | - | YES | - | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() V110C3V3C50BL Vicor Corporation | 2076 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | - | -20°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | - | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | SEATED HT CALCULATED | 50W | UNSPECIFIED | PIN/PEG | - | 1 | - | not_compliant | - | V110C3V3C50 | 7 | R-PXMA-P7 | 1 | Not Qualified | CE, TUV, UL | 79.8% | 3kV | 154V | 3.3V | 15.15A | 66V | 110V | - | - | - | - | 50W | OUTPUT OVER VOLTAGE | - | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() VI-210-EU-F4 Vicor Corporation | 2020 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | Commercial grade | -10°C~85°C | Bulk | 2012 | VI-200™ (200W) | 4.60Lx1.86W x 1.05 H 116.8mmx47.2mmx26.7mm | e0 | - | Active | Not Applicable | - | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 200W | - | - | - | - | - | not_compliant | - | - | - | - | 1 | - | TUV, UL | 88% | 3kV | 32V | 5V | 40A | 21V | 24V | - | - | - | - | 200W | - | - | - | - | - | - | Isolated | OCP, OTP, OVP, SCP | 26.67mm | - | - | Non-RoHS Compliant | Contains Lead |