- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Output Voltage-Max | Output Voltage-Min | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V48B5E200BL3 Vicor Corporation | 2279 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -10°C~100°C | Bulk | 2012 | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | - | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48B5E200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 85% | 3kV | 75V | 5V | 40A | 36V | 48V | YES | 200W | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | Contains Lead | ||
![]() V300B5C150B Vicor Corporation | 2274 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -20°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300B5C150 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 83% | 3kV | 375V | 5V | 30A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() V24B15T200BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -40°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24B15T200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 86.6% | 3kV | 36V | 15V | 13.33A | 18V | 24V | NO | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 55.9mm | Non-RoHS Compliant | - | ||
![]() VI-213-EV Vicor Corporation | 2707 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -10°C~85°C | Bulk | 2010 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD OVER COPPER | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 32V | 24V | 6.25A | 21V | 24V | YES | - | - | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | - | ||
![]() V24C36H50BN2 Vicor Corporation | 2498 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | e4 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 84.9% | 3kV | 36V | 36V | 1.39A | 18V | 24V | YES | - | - | 39.6V | 3.6V | - | OVP, UVLO | 12.7mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() V24C48H50BL Vicor Corporation | 2528 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24C48H50 | - | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.2% | 3kV | 36V | 48V | 1.04A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | Non-RoHS Compliant | - | ||
![]() VI-263-CV-F2 Vicor Corporation | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2013 | VI-200™ (150W) | 4.60Lx1.86W x 1.05 H 116.8mmx47.2mmx26.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | UL; CE; VDE; CSA; TUV; BABT | 90% | 3kV | 400V | 24V | 6.25A | 200V | 300V | YES | - | THERMAL; CURRENT; OUTPUT OVER VOLTAGE | - | - | - | OCP, OTP, OVP, SCP | 26.67mm | - | - | Non-RoHS Compliant | - | ||
![]() V24A48M400BG Vicor Corporation | 911 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -55°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.7% | 3kV | 36V | 48V | 8.33A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() V150A28M400BG3 Vicor Corporation | 919 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -55°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.4% | 3kV | 200V | 28V | 14.28A | 100V | 150V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() V24A24M400BN Vicor Corporation | 979 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -55°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24A24M400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 88.2% | 3kV | 36V | 24V | 16.67A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | - | ||
![]() V300B8M200BL Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -55°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300B8M200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 84.4% | 3kV | 375V | 8V | 25A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() V24C5M100BG3 Vicor Corporation | 2405 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V24C5M100 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 84% | 3kV | 36V | 5V | 20A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | 57.9mm | 36.8mm | ROHS3 Compliant | - | ||
![]() V375C5M100BL3 Vicor Corporation | 2708 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -55°C~100°C | Bulk | - | MICRO (100W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | BRIGHT TIN LEAD | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375C5M100 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 81.8% | 3kV | 425V | 5V | 20A | 250V | 375V | YES | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() V24A12H400BL2 Vicor Corporation | 707 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.8% | 3kV | 36V | 12V | 33.33A | 18V | 24V | YES | - | - | - | - | - | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | - | ||
![]() VI-213-CV Vicor Corporation | 2012 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -25°C~85°C | Bulk | 2012 | VI-200™ (150W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | - | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 32V | 24V | 6.25A | 21V | 24V | YES | 150W | - | - | - | Isolated | OCP, OTP, OVP, SCP | 12.7mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() VE-J73-MY Vicor Corporation | 607 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -55°C~100°C | Bulk | 2013 | VE-J00™ (50W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 50W | CAN BE OPERATED AT 300V NOMINAL INPUT ALSO | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J73 | - | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 375V | 24V | 2.08A | 100V | 150V | YES | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() V300A28H500BN Vicor Corporation | 870 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 88% | 3kV | 375V | 28V | 17.8A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | 13.716mm | - | - | ROHS3 Compliant | - | ||
![]() V300C12H150BG2 Vicor Corporation | 2089 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C12H150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.3% | 3kV | 375V | 12V | 12.5A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | ROHS3 Compliant | - | ||
![]() V300C28H150BL2 Vicor Corporation | 2185 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C28H150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 86.5% | 3kV | 375V | 28V | 5.36A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant | - | ||
![]() V300C12H150BL3 Vicor Corporation | 2274 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -40°C~100°C | Bulk | 2009 | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C12H150 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.3% | 3kV | 375V | 12V | 12.5A | 180V | 300V | YES | - | - | - | - | - | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant | - |