- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Isolation | Features | Height | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V110A36M400BL Vicor Corporation | 845 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V110A36M400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 88.8% | 3kV | 154V | 36V | 11.11A | 66V | 110V | YES | - | - | OVP, UVLO | 15.748mm | 55.88mm | Non-RoHS Compliant | ||
![]() V24A28M400BN2 Vicor Corporation | 602 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24A28M400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.8% | 3kV | 36V | 28V | 14.29A | 18V | 24V | YES | - | - | OVP, UVLO | 13.716mm | 55.88mm | ROHS3 Compliant | ||
![]() V24A12M400BN Vicor Corporation | 947 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24A12M400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.8% | 3kV | 36V | 12V | 33.33A | 18V | 24V | YES | - | - | OVP, UVLO | 13.716mm | 55.88mm | ROHS3 Compliant | ||
![]() V300A28M500BS Vicor Corporation | 829 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 88% | 3kV | 375V | 28V | 17.8A | 180V | 300V | YES | - | - | OVP, UVLO | 13.716mm | - | ROHS3 Compliant | ||
![]() V150A24M400BG Vicor Corporation | 895 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -55°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 88.3% | 3kV | 200V | 24V | 16.67A | 100V | 150V | YES | - | - | OVP, UVLO | 15.748mm | 55.88mm | ROHS3 Compliant | ||
![]() V375A12H600BN Vicor Corporation | 871 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375A12H600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 86% | 3kV | 425V | 12V | 50A | 250V | 375V | YES | - | - | OVP, UVLO | 13.716mm | 55.88mm | ROHS3 Compliant | ||
![]() V375A48H600BS Vicor Corporation | 621 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375A48H600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 88.5% | 3kV | 425V | 48V | 12.5A | 250V | 375V | YES | - | - | OVP, UVLO | 13.716mm | 55.88mm | ROHS3 Compliant | ||
![]() V375A48H600BN Vicor Corporation | 609 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375A48H600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 88.5% | 3kV | 425V | 48V | 12.5A | 250V | 375V | YES | - | - | OVP, UVLO | 13.716mm | 55.88mm | ROHS3 Compliant | ||
![]() VI-B6V-IW Vicor Corporation | 2399 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~85°C | Bulk | 2010 | VI-200™ (100W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 100W | - | - | - | - | - | - | - | - | - | - | 1 | - | TUV, UL | 90% | 3kV | 400V | 5.8V | 17.24A | 200V | 300V | - | - | - | OCP, OTP, OVP, SCP | 12.7mm | - | Non-RoHS Compliant | ||
![]() V48C8M150BL2 Vicor Corporation | 891 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C8M150 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 87.3% | 3kV | 75V | 8V | 18.75A | 36V | 48V | YES | - | - | OVP, UVLO | 15.748mm | 36.83mm | Non-RoHS Compliant | ||
![]() V375C24M150BL2 Vicor Corporation | 699 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -55°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375C24M150 | 7 | R-XDFM-P7 | 1 | Not Qualified | CSA, UL | 86.5% | 3kV | 425V | 24V | 6.25A | 250V | 375V | YES | - | - | OVP, UVLO | 16.51mm | 36.83mm | Non-RoHS Compliant | ||
![]() V375A54E600BN3 Vicor Corporation | 2993 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -10°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375A54E600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 89.6% | 3kV | 425V | 54V | 11.11A | 250V | 375V | YES | - | - | OVP, UVLO | 13.716mm | 55.88mm | ROHS3 Compliant | ||
![]() V375A12T600BN Vicor Corporation | 545 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375A12T600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 86% | 3kV | 425V | 12V | 50A | 250V | 375V | YES | - | - | OVP, UVLO | 13.716mm | 55.88mm | ROHS3 Compliant | ||
![]() V375A12T600BN3 Vicor Corporation | 702 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375A12T600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 86% | 3kV | 425V | 12V | 50A | 250V | 375V | YES | - | - | OVP, UVLO | 13.716mm | 55.88mm | ROHS3 Compliant | ||
![]() V375A48T600BS Vicor Corporation | 713 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -40°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375A48T600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 88.5% | 3kV | 425V | 48V | 12.5A | 250V | 375V | YES | - | - | OVP, UVLO | 13.716mm | 55.88mm | ROHS3 Compliant | ||
![]() V300A15C500BL3 Vicor Corporation | 2768 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V300A15C500 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 86% | 3kV | 375V | 15V | 33.33A | 180V | 300V | YES | - | - | OVP, UVLO | 15.748mm | 55.88mm | Non-RoHS Compliant | ||
![]() V48A48C500BN Vicor Corporation | 2598 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | -20°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48A48C500 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89.7% | 3kV | 75V | 48V | 10.42A | 36V | 48V | YES | - | - | OVP, UVLO | 13.716mm | 55.88mm | ROHS3 Compliant | ||
![]() V24C48H150BL2 Vicor Corporation | 2903 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24C48H150 | - | R-XDFM-P7 | 1 | - | - | 88.9% | 3kV | 36V | 48V | 3.1A | 18V | 24V | YES | - | - | OVP, UVLO | 15.748mm | - | Non-RoHS Compliant | ||
![]() V48C8H150BL Vicor Corporation | 2284 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | BRIGHT TIN LEAD | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48C8H150 | 7 | R-XDMA-P7 | 1 | Not Qualified | CE, CSA, TUV, UL | 87.3% | 3kV | 75V | 8V | 18.75A | 36V | 48V | YES | - | - | OVP, UVLO | 15.748mm | 36.83mm | Non-RoHS Compliant | ||
![]() V300C48H150BG3 Vicor Corporation | 2354 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | 7 | -40°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | REMOTE SHUTDOWN | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 36.8mm | not_compliant | NOT SPECIFIED | V300C48H150 | 7 | - | 1 | Not Qualified | UL, CSA, TUV | 88.2% | 3kV | 375V | 48V | 3.13A | 180V | 300V | YES | 3.13A | Isolated | OVP, UVLO | 16.51mm | 36.83mm | ROHS3 Compliant |