- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V24A28M400BN2 Vicor Corporation | 602 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -55°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24A28M400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 87.8% | 3kV | 36V | 28V | 14.29A | 18V | 24V | YES | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V24A12M400BN Vicor Corporation | 947 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -55°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V24A12M400 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.8% | 3kV | 36V | 12V | 33.33A | 18V | 24V | YES | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V300A28M500BS Vicor Corporation | 829 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -55°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 88% | 3kV | 375V | 28V | 17.8A | 180V | 300V | YES | OVP, UVLO | 13.716mm | - | - | ROHS3 Compliant | ||
![]() V150A24M400BG Vicor Corporation | 895 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -55°C~100°C | Bulk | - | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e4 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 88.3% | 3kV | 200V | 24V | 16.67A | 100V | 150V | YES | OVP, UVLO | 15.748mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V375A12H600BN Vicor Corporation | 871 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375A12H600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 86% | 3kV | 425V | 12V | 50A | 250V | 375V | YES | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V375A48H600BS Vicor Corporation | 621 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375A48H600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 88.5% | 3kV | 425V | 48V | 12.5A | 250V | 375V | YES | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V375A48H600BN Vicor Corporation | 609 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -40°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375A48H600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 88.5% | 3kV | 425V | 48V | 12.5A | 250V | 375V | YES | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V48B5M200BL Vicor Corporation | 523 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -55°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48B5M200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 85% | 3kV | 75V | 5V | 40A | 36V | 48V | YES | OVP, UVLO | 15.748mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V28B48M150BL Vicor Corporation | 575 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | -55°C~100°C | Bulk | - | MINI (150W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V28B48M150 | 9 | R-XDMA-P9 | 1 | - | - | 81.8% | 3kV | 36V | 48V | 3.13A | 9V | 24V | YES | OVP, UVLO | 15.748mm | 57.9mm | 55.88mm | Non-RoHS Compliant | ||
![]() V28A48M200B Vicor Corporation | 673 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -55°C~100°C | Bulk | - | Maxi (200W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V28A48M200 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, TUV, CE | 82.6% | 3kV | 36V | 48V | 4.17A | 9V | 28V | YES | OVP, UVLO | 13.716mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V24A28M300BL Vicor Corporation | 874 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -55°C~100°C | Bulk | - | Maxi (300W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 300W | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 36V | 28V | 10.71A | 18V | 24V | YES | OVP, UVLO | 15.748mm | - | - | Non-RoHS Compliant | ||
![]() V375A48M600B Vicor Corporation | 855 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -55°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375A48M600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 88.5% | 3kV | 425V | 48V | 12.5A | 250V | 375V | YES | OVP, UVLO | 13.716mm | - | 55.88mm | Non-RoHS Compliant | ||
![]() V375A24M600BN Vicor Corporation | In Stock |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -55°C~100°C | Bulk | - | Maxi (600W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 600W | - | 600W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V375A24M600 | 9 | R-XDFM-P9 | 1 | Not Qualified | CSA, UL | 87.5% | 3kV | 425V | 24V | 25A | 250V | 375V | YES | OVP, UVLO | 13.716mm | - | 55.88mm | ROHS3 Compliant | ||
![]() V24A28M500BL3 Vicor Corporation | 803 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -55°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | BRIGHT TIN LEAD | ITE (Commercial) | 500W | - | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | - | CSA, UL | 88% | 3kV | 36V | 28V | 17.86A | 18V | 24V | YES | OVP, UVLO | 15.748mm | - | - | Non-RoHS Compliant | ||
![]() V48A12M500BN Vicor Corporation | 782 |
| - | 16 Weeks | Through Hole | Through Hole | Full Brick | -55°C~100°C | Bulk | - | Maxi (500W) | 4.60Lx2.20W x 0.54 H 116.8mmx55.9mmx13.7mm | e4 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 500W | REMOTE SHUTDOWN | 500W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48A12M500 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 88% | 3kV | 75V | 12V | 41.67A | 36V | 48V | YES | OVP, UVLO | 13.716mm | - | - | ROHS3 Compliant | ||
![]() VE-J6R-EX Vicor Corporation | 2447 |
| - | 16 Weeks | Through Hole | Through Hole | Half Brick | -10°C~100°C | Bulk | 2013 | VE-J00™ (75W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e3 | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Matte Tin (Sn) | ITE (Commercial) | 75W | - | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | VE-J6R | - | R-XDMA-P9 | 1 | Not Qualified | - | 88% | 3kV | 400V | 7.5V | 10A | 200V | 300V | YES | OCP, SCP | 12.7mm | - | - | ROHS3 Compliant | ||
![]() V48C12E75BL3 Vicor Corporation | 2298 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -10°C~100°C | Bulk | - | MICRO (75W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 75W | REMOTE SHUTDOWN | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V48C12E75 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 85.8% | 3kV | 75V | 12V | 6.25A | 36V | 48V | YES | OVP, UVLO | 15.748mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V24C48E50BF3 Vicor Corporation | 2330 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -10°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | V24C48E50 | 7 | R-XDFM-P7 | 1 | Not Qualified | UL, CSA, TUV | 87.2% | 3kV | 36V | 48V | 1.04A | 18V | 24V | YES | OVP, UVLO | 13.716mm | 57.9mm | 36.8mm | ROHS3 Compliant | ||
![]() V300C3V3C50BL3 Vicor Corporation | 2265 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -20°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.65 H 57.9mmx36.8mmx16.5mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C3V3C50 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 77.7% | 3kV | 375V | 3.3V | 15.15A | 180V | 300V | YES | OVP, UVLO | 16.51mm | - | 36.83mm | Non-RoHS Compliant | ||
![]() V300C3V3E50BF Vicor Corporation | 2003 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | -10°C~100°C | Bulk | - | MICRO (50W) | 2.28Lx1.45W x 0.57 H 57.9mmx36.8mmx14.5mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 50W | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | not_compliant | NOT SPECIFIED | V300C3V3E50 | 7 | R-XDMA-P7 | 1 | Not Qualified | UL, CSA, TUV | 77.7% | 3kV | 375V | 3.3V | 15.15A | 180V | 300V | YES | OVP, UVLO | 14.478mm | - | 36.83mm | ROHS3 Compliant |