- Applications
- Efficiency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Vicor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Output Current | Output Power | Input Voltage (Min) | Input Voltage (Max) | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Isolation | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V24B12H200BN3 Vicor Corporation | 2675 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | - | -40°C~100°C | Bulk | 2012 | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 200W | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B12H200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 86% | 3kV | 36V | 12V | 16.67A | 18V | 24V | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 13.716mm | - | 57.9mm | 55.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() V48B24C250BL Vicor Corporation | 2977 | - | Datasheet | 16 Weeks | Through Hole | Surface Mount | Module | - | - | - | - | -20°C~100°C | Bulk | 2012 | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | - | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V48B24C250 | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 89% | 3kV | 75V | 24V | 10.42A | 36V | 48V | YES | - | - | 250W | - | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | - | 55.88mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() VI-JW4-CW Vicor Corporation | 2886 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Half Brick | - | - | - | - | -25°C~100°C | Bulk | 2010 | VI-J00™ (100W) | 2.28Lx2.40W x 0.50 H 57.9mmx70.0mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | TIN LEAD | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | VI-JW4 | 9 | R-XDMA-P9 | 1 | Not Qualified | - | 90% | 3kV | 36V | 48V | 2.08A | 18V | 24V | YES | - | - | - | - | - | - | - | - | - | OCP, SCP | 12.7mm | - | - | 57.9mm | - | Non-RoHS Compliant | - | ||
![]() DCM3623T50M13C2T70 Vicor Corporation | 2176 | - | - | 16 Weeks | - | - | - | NO | - | 95°C | - | - | - | - | - | - | e4 | - | Active | - | 9 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | R-XDMA-T9 | 1 | - | - | - | - | - | 12V | - | - | 28V | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 16V | 50V | 320W | 13.2V | 7.2V | - | - | - | 7.31mm | 38.72mm | 22.8mm | - | Non-RoHS Compliant | - | ||
![]() V24B12C200BL Vicor Corporation | 2161 | - | - | 16 Weeks | Through Hole | Surface Mount | Module | - | - | - | - | -20°C~100°C | Bulk | 2012 | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V24B12C200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 86% | 3kV | 36V | 12V | 16.67A | 18V | 24V | YES | - | - | 200W | - | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | 57.9mm | 55.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V24B24T200BG Vicor Corporation | 2046 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | 9 | - | - | -40°C~100°C | Bulk | - | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e4 | yes | Active | Not Applicable | 9 | - | Isolated Module | Gold (Au) | ITE (Commercial) | - | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | - | 1 | 57.9mm | - | - | V24B24T200 | 9 | - | 1 | - | UL, TUV, CE | 87% | 3kV | 36V | 24V | 8.33A | 18V | 24V | NO | - | 8.33A | 200W | - | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() V24C28C150BG Vicor Corporation | 2049 |
| - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | - | - | - | -20°C~100°C | Bulk | - | MICRO (150W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e4 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 150W | - | 150W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | V24C28C150 | - | R-XDFM-P7 | 1 | - | - | 89% | 3kV | 36V | 28V | 5.4A | 18V | 24V | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() V24A12T400BL2 Vicor Corporation | 2082 | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | - | - | - | -40°C~100°C | Bulk | 2012 | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | 400W | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | - | 9 | R-XDMA-P9 | 1 | Not Qualified | UL, CSA, TUV | 86.8% | 3kV | 36V | 12V | 33.33A | 18V | 24V | YES | - | - | - | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | 55.88mm | - | Non-RoHS Compliant | Lead Free | ||
![]() V24A15C400BL Vicor Corporation | 2057 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Full Brick | - | 9 | - | - | -20°C~100°C | Bulk | 2012 | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 116.84mm | not_compliant | NOT SPECIFIED | - | 9 | - | 1 | Not Qualified | UL, CSA, TUV | 87.5% | 3kV | 36V | 15V | 26.67A | 18V | 24V | YES | - | 26.67A | 400W | - | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | - | 55.88mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() BCM380P475T800A30 Vicor Corporation | 2718 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | - | -40°C~125°C | Tray | 2017 | VI Chip® BCM® (800W) | 2.49Lx0.90W x 0.29 H 63.3mmx22.8mmx7.3mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Bus Converter Module | - | ITE (Commercial) | 800W | - | 760W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 97.5% | 4.242kV | 410V | - | 16A | 260V | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, OVP, SCP, UVLO | 7.366mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V375B5C200BL Vicor Corporation | 2293 |
| - | 16 Weeks | Through Hole | Surface Mount | Module | - | - | - | - | -20°C~100°C | Bulk | 2012 | MINI (200W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | V375B5C200 | 9 | R-XDFM-P9 | 1 | Not Qualified | UL, TUV, CE | 83% | 3kV | 425V | 5V | 40A | 250V | 375V | YES | - | - | 200W | - | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | - | 55.88mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() V375B24C300BL Vicor Corporation | 2983 | - | - | 16 Weeks | Through Hole | Surface Mount | Module | - | 9 | - | - | -20°C~100°C | Bulk | 2012 | MINI (300W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 300W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 57.9mm | not_compliant | NOT SPECIFIED | V375B24C300 | - | - | 1 | Not Qualified | UL, TUV, CE | 88% | 3kV | 425V | 24V | 12.5A | 250V | 375V | YES | - | 12.5A | 300W | - | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() V24C5C100BL Vicor Corporation | 2829 | - | - | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | - | Commercial grade | -20°C~100°C | Bulk | 2012 | MICRO (100W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | - | 1 | - | - | - | V24C5C100 | - | - | 1 | - | UL, CSA, TUV | 84% | 3kV | 36V | 5V | 20A | 18V | 24V | YES | - | 20A | 100W | - | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | - | 36.8mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() BCM48BF096T240A00 Vicor Corporation | 28 | - | - | 16 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | -40°C~125°C | Tray | 2014 | VI Chip® BCM® (240W) | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | - | - | Active | 4 (72 Hours) | - | EAR99 | Bus Converter Module | - | ITE (Commercial) | 240W | - | 240W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 95% | 2.25kV | 55V | - | 30A | 38V | - | - | - | - | - | - | - | - | - | - | - | OCP, OTP, SCP, UVLO | 6.858mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() VTM48EF480M006A00 Vicor Corporation | 2438 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | -55°C~125°C | Tray | 2015 | VI Chip® VTM® | 1.28Lx0.87W x 0.26 H 32.5mmx22.0mmx6.7mm | e4 | - | Active | 4 (72 Hours) | - | - | Voltage Transformation Module | Nickel/Palladium/Gold (Ni/Pd/Au) | ITE (Commercial) | 300W | - | 300W | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | 96% | 2.25kV | 55V | - | 6.3A | 26V | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP | 6.858mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() V300A5C400BL Vicor Corporation | 2358 | - | - | 16 Weeks | Through Hole | Through Hole | Full Brick | - | 9 | - | - | -20°C~100°C | Bulk | 2012 | Maxi (400W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 400W | DUAL | PIN/PEG | - | 1 | - | - | - | V300A5C400 | 9 | - | 1 | - | UL, TUV, CE | 83% | 3kV | 375V | 5V | 80A | 180V | 300V | YES | - | 80A | 400W | - | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | - | 55.88mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() V300B48T250BL Vicor Corporation | 2453 |
| - | 16 Weeks | Through Hole | Through Hole | 9-DIP Module | - | 9 | - | - | -40°C~100°C | Bulk | - | MINI (250W) | 2.28Lx2.20W x 0.50 H 57.9mmx55.9mmx12.7mm | e0 | no | Active | Not Applicable | 9 | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 250W | DUAL | PIN/PEG | - | 1 | - | - | - | V300B48T250 | 9 | - | 1 | - | UL, TUV, CE | 89% | 3kV | 375V | 48V | 5.21A | 180V | 300V | YES | - | 5.21A | 250W | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | 55.88mm | No | Non-RoHS Compliant | - | ||
![]() V24C28H50BL Vicor Corporation | 2562 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Quarter Brick | - | 7 | - | - | -40°C~100°C | Bulk | 2012 | MICRO (50W) | 2.28Lx1.45W x 0.62 H 57.9mmx36.8mmx15.7mm | e0 | no | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 50W | DUAL | PIN/PEG | - | 1 | - | - | - | V24C28H50 | - | - | 1 | - | UL, CSA, TUV | 89% | 3kV | 36V | 28V | 1.78A | 18V | 24V | YES | - | 1.78A | 50W | - | - | - | - | - | - | OVP, UVLO | 15.748mm | - | - | 36.8mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() V28A28M200BL Vicor Corporation | 130 | - | - | 5 Weeks | Through Hole | Through Hole | Full Brick | - | 9 | - | - | -55°C~100°C | Bulk | - | Maxi (200W) | 4.60Lx2.20W x 0.62 H 116.8mmx55.9mmx15.7mm | e0 | no | Obsolete | Not Applicable | 9 | - | Isolated Module | Tin/Lead (Sn/Pb) | ITE (Commercial) | - | REMOTE SHUTDOWN | 200W | DUAL | PIN/PEG | - | 1 | 55.9mm | - | - | V28A28M200 | 9 | - | 1 | - | UL, TUV, CE | 85% | 3kV | 36V | 28V | 7.14A | 9V | 28V | YES | - | - | 200W | - | - | - | - | - | Isolated | OVP, UVLO | 15.748mm | - | - | 55.88mm | No | Non-RoHS Compliant | - | ||
![]() BCM6123TD1E5135T00 Vicor Corporation | 2877 | - | - | 16 Weeks | - | Through Hole | 9-DIP Module | - | - | - | - | -40°C~125°C | - | - | VI Chip® BCM® | 2.49Lx0.90W x 0.29 H 63.2mmx22.8mmx7.3mm | - | - | Active | 1 (Unlimited) | - | EAR99 | Bus Converter Module | - | ITE (Commercial) | 1.75kW | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 98% | 4.242kV | 410V | - | - | 260V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |